"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156"
"","","33419220","","MSI","PRO 22ET 6M-016TW","33419220","","All-in-One PCs/Workstations","2282","Pro","22""","22ET 6M-016TW","20240307153452","ICECAT","","8888","https://images.icecat.biz/img/gallery/31169577_8744326240.jpg","2048x1874","https://images.icecat.biz/img/gallery_lows/31169577_8744326240.jpg","https://images.icecat.biz/img/gallery_mediums/31169577_8744326240.jpg","https://images.icecat.biz/img/gallery_thumbs/31169577_8744326240.jpg","","","MSI Pro 22ET 6M-016TW Intel® Celeron® G G3900 54.6 cm (21.5"") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home White","Intel Celeron G3900 (2M Cache, 2.80 GHz), 21.5"" Full HD (1920x1080) LED Multi-Touch, 8GB DDR4, 1TB SATA HDD, DVD Super Multi, Intel HD Graphics 510, Gigabit Ethernet, WLAN 802.11b/g/n, HD Webcam, Windows 10 Home 64-bit","MSI Pro 22ET 6M-016TW, 54.6 cm (21.5""), Full HD, Intel® Celeron® G, 8 GB, 1 TB, Windows 10 Home","MSI Pro 22ET 6M-016TW. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Celeron® G, Processor frequency: 2.8 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: White","PRO SERIES – PRO 22E 6M\n\nMSI All-in-One PCs are the complete solution to save space at work and in you shop. They are equipped with efficient processors and the needed ports to connect all your POS equipment.\n\nSTYLISH TROUGH CRYSTAL FRAME DESIGN\n\nThe beautiful crystal frame design makes your All-in-one PC not just a business computer, it could be perfectly fit in your home and office.\n\nYOUR COMMERCIAL PARTNER\n\nEquipped with a COM port and 2 USB 2.0 ports, it will let you fully connect all your commercial POS machines such as barcode scanners, receipt printers and many more.\n\n- Receipt Printer\n- Barcode Scanner\n- Credit Card Reader\n- Barcode Hand Terminal\n\nREDUCE YOUR EYESTRAIN\n\nThe Anti-Flicker technology integrated into the display stabilizes the power current and prevents flickering that would be normally invisible to the naked eye under normal conditions. When used for extended periods of time, it effectively reduces eyestrain.\n\nSEE MORE WITH ANTI-GLARE\n\nSee more with Anti-Glare The Anti-Glare display is designed to block annoying light reflections, so that you always have a great view on what's happening on the screen and making it more pleasant to use. Only available on non-touch models.\n\nLESS BLUE LIGHT\n\nThe All-in-One PC display can effectively reduce blue light. Exposure to the blue light spectrum could cause serious long-term damage to your eyes.\n\nTOUCH THE FUTURE (SPECIFIC MODEL ONLY)\n\nTouch the future The screen incorporates a panel with projected-optical sensors and supports up to 2-Point touch, which is the most optimal for the use with Windows 10. Only available on specific models.\n\nGREEN POWER SUPREME!\n\nBuilt to save, we designed it to be green and take care of our nature. In comparison with a normal monitor and desktop it saves you 19.54 W/per hour and supports the environment this way.\n\nSUPER CHARGER\n\nWith MSI Super Charger you can simply deliver MORE power to your smartphone, tablet or other mobile device.\n\nUSB 3.1 GEN1\n\nThe USB 3.1 Gen1 port supports transfer rates up to 5 Gbps, ten times faster then USB 2.0. This means that you can transfer high-definition data including movies, videos, and other large file formats – faster and easier than before.","https://images.icecat.biz/img/gallery/31169577_8744326240.jpg|https://images.icecat.biz/img/gallery/31169577_1556842329.jpg|https://images.icecat.biz/img/gallery/31169577_3966413432.jpg|https://images.icecat.biz/img/gallery/31169577_4261126326.jpg|https://images.icecat.biz/img/gallery/31169577_5173963299.jpg|https://images.icecat.biz/img/gallery/33419220_7116497857.jpg","2048x1874|2153x2113|3000x6852|5613x7245|3000x6828|3000x2002","|||||","","","","","","","","","","","Display","Display diagonal: 54.6 cm (21.5"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","HD type: Full HD","LED backlight: Yes","Touch technology: Multi-touch","Native aspect ratio: 16:9","Screen shape: Flat","Processor","Processor family: Intel® Celeron® G","Processor manufacturer: Intel","Processor model: G3900","Processor frequency: 2.8 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 2 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Thermal Design Power (TDP): 51 W","PCI Express slots version: 3.0","Processor socket: LGA 1151 (Socket H4)","Processor lithography: 14 nm","Processor operating modes: 64-bit","Stepping: S0","Bus type: DMI3","Processor codename: Skylake","Processor series: Intel Celeron Processor G3000 series for Desktop","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 1x8+2x4, 2x8","Processor code: SR2HV","Maximum internal memory supported by processor: 64 GB","Conflict-Free processor: Yes","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,1866,2133 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","Memory channels supported by processor: Dual","ECC supported by processor: Yes","Memory voltage supported by processor: 1.35 V","Memory","Internal memory: 8 GB","Maximum internal memory: 16 GB","Internal memory type: DDR4-SDRAM","Memory slots: 2","Memory slots type: SO-DIMM","Memory clock speed: 2133 MHz","Memory form factor: DIMM/SO-DIMM","Storage","Total storage capacity: 1 TB","Storage media: HDD","Optical drive type: DVD Super Multi","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD capacity: 1 TB","Card reader integrated: Yes","Compatible memory cards: MMC, Memory Stick (MS), SD","Graphics","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 510","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 950 MHz","Maximum on-board graphics card memory: 64 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x1902","Audio","Built-in speaker(s): Yes","RMS rated power: 6 W","Built-in microphone: Yes","Camera","Built-in camera: Yes","Total megapixels: 1 MP","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","HDMI ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","DC-in jack: Yes","Serial ports quantity: 1","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Design","Product colour: White","Performance","Product type: All-in-One PC","Motherboard chipset: Intel® H110","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Small Business Advantage (Intel® SBA): No","Intel® Wireless Display (Intel® WiDi): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® Insider™: Yes","Intel® InTru™ 3D Technology: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: No","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.1, SSE4.2","Scalability: 1S","CPU configuration (max): 1","Embedded options available: Yes","Graphics & IMC lithography: 14 nm","Thermal solution specification: PCG 2015C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 0.00","Intel TSX-NI version: 0.00","Processor ARK ID: 90741","Power","AC adapter power: 120 W","Weight & dimensions","Width (with stand): 561.7 mm","Depth (with stand): 50.9 mm","Height (with stand): 368.8 mm","Weight (with stand): 9.97 kg","Package weight: 11.2 kg","Packaging content","Mouse included: No","Keyboard included: No","AC adapter included: Yes","Other features","3D: No","Autonomy mode: No","Detachable display: No"