"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157"
"","","33419216","","ASUS","90NB0B51-M01310","33419216","","Laptops","151","Transformer","Book","T302CA-FL010T","20240307153452","ICECAT","1","38900","https://images.icecat.biz/img/gallery/31264928_0754.jpg","7579x5180","https://images.icecat.biz/img/gallery_lows/31264928_0754.jpg","https://images.icecat.biz/img/gallery_mediums/31264928_0754.jpg","https://images.icecat.biz/img/gallery_thumbs/31264928_0754.jpg","","","ASUS Transformer Book T302CA-FL010T Intel® Core™ m3 m3-6Y30 Hybrid (2-in-1) 31,8 cm (12.5"") Touchscreen Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black","Intel Core M3-6Y30 (0.9GHz, 4M Cache), 8GB RAM, 128GB SSD, Intel HD Graphics 515, WLAN 802.11, WebCam, Windows 10","ASUS Transformer Book T302CA-FL010T, Intel® Core™ m3, 0,9 GHz, 31,8 cm (12.5""), 1920 x 1080 pixels, 8 GB, 128 GB","ASUS Transformer Book T302CA-FL010T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m3, Processor model: m3-6Y30, Processor frequency: 0,9 GHz. Display diagonal: 31,8 cm (12.5""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black","Travel light, travel longer.\nA Keyboard Full of Powerful Things.\nYou'd expect the ASUS Transformer Book T302 to have a great keyboard (which it does). But it's much more than that: it's amazing. A powerful built-in battery extends T302's battery life for a total of up to 15 hours, and there are two full-size Type-A USB ports. So no need to worry about power sockets. Or USB adapters. We think that deserves to be called amazing.\n\nTravel Light — Travel Creative!\nASUS Transformer Book T302 is so thin and light, you'll hardly know you're carrying it. The detachable tablet has an ultra-slender 8.05mm profile and weighs a mere 750g, so you'll never have to worry about it fitting in your luggage. Now you can take yourcreativity with you, wherever you go!\n\nAll the Pixels. All the Technology.\nA beautiful device like ASUS Transformer Book T302 deserves a beautiful screen, so we've given it a superbly-detailed up to WQHD IPS display with a resolution of 2560x1440 pixels and wide 178° viewing angles. The wide color gamut (82% NTSC) ensures that you see more-natural colors, and with ASUS Splendid and ASUS TruVivid technology, images are not only always crisp and vivid, but the reduced reflectivity means they're easy to see even in bright environments.\n\nThe Power to Do Great Things.\nThey say you can't have a fast processor and great battery life, but they didn't count on the ASUS Transformer Book T302. Its Intel® Core™ M processor with 8GB of RAM blasts through everyday tasks, while remaining incredibly power efficient — it's one of the keys to T302's amazing battery life. And a fast up to 512GB SSD gives you fast, zero-wait storage that boosts your productivity. \n\nFuture-proof Connections, Available Today.\nThe dual USB Type-C ports on the ASUS Transformer Book T302 give you any-way-up convenience for connecting existing and future devices. They can also be used for charging T302, and even be used to connect an external 4K display! For complete compatibility with all your devices, T302 also includes standard USB 2.0 and USB 3.0 ports on the keyboard. \n\nDon't be Afraid of the Dark\nTyping in the dark isn't a very productive experience, so we've equipped the ASUS Transformer Book T302 with an adjustable-intensity keyboard backlight. So you'll never have to struggle to see what you're typing, whatever time of day it is. The full-size keys have a comfortable 1.5mm travel, and the large touchpad gives intuitive fingertip control. \n\nUSB Type-C: Small Port, Big Features\nThe two USB Type-C ports on the ASUS Transformer Book T302 are tiny wonders. As well as being reversible for easy, any-way-up connections, they also support device charging and can even be used to connect an external 4K UHD display. With USB 3.1 Gen 1 data transfer speeds of up to 5Gbps, USB file transfers are faster than ever — just a couple of seconds for a 2GB movie! \n\nThink it — Write it!\nA pen is a truly versatile input device that has stood the test of time, and with ASUS Transformer Book T302's active stylus you can really let your creativity flow. Jot down your thoughts, annotate diagrams, sketch out your ideas — the ultra-precise active stylus gives you accurate control and a natural, responsive feel.\n\nPrecision Engineering, Passionate Usability\nWe've engineered an amazing magnetic hinge for ASUS Transformer Book T302. It uses three incredibly powerful magnets on each side that are precisely located to allow you to dock the keyboard instantly, every time. No fuss, no guesswork — and with a separation force of around 2kg, you don't have to worry about it detaching accidentally!\n\nASUS WebStorage\nASUS cloud services provide a complete platform for online living, accessible anywhere from a host of devices. ASUS WebStorage offers you easy storage, sharing, and syncing of everything from business presentations to photo albums and your favorite multimedia content. Each Transformer Book T302 comes with unlimited of WebStorage space free for 1 years.","https://images.icecat.biz/img/gallery/31264928_0754.jpg|https://images.icecat.biz/img/gallery/31264928_8976.jpg|https://images.icecat.biz/img/gallery/31264928_1871.jpg|https://images.icecat.biz/img/gallery/32850039_5038.jpg|https://images.icecat.biz/img/gallery/31264928_0246.jpg|https://images.icecat.biz/img/gallery/31264928_0712.jpg","7579x5180|5970x3968|6175x4088|9646x6219|6175x4088|5970x3968","|||||","","","","","https://youtu.be/hMJHyRsrCvs","","","","Design","Product type: Hybrid (2-in-1)","Product color: Black","Form factor: Convertible (Detachable)","Display","Display diagonal: 31,8 cm (12.5"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","HD type: Full HD","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Gloss","Processor","Processor family: Intel® Core™ m3","Processor manufacturer: Intel","Processor model: m3-6Y30","Processor frequency: 0,9 GHz","Processor generation: 6th gen Intel® Core™ m3","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2,2 GHz","Processor cache: 4 MB","Processor cache type: Smart Cache","Processor socket: BGA 1515","Processor lithography: 14 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Core m3-6Y series","Processor codename: Skylake","Bus type: OPI","Stepping: D1","Thermal Design Power (TDP): 4,5 W","Configurable TDP-up: 7 W","Configurable TDP-down: 3,8 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 10","PCI Express slots version: 3.0","PCI Express configurations: 1x2+2x1, 2x2, 1x4, 4x1","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 8 GB","Internal memory type: LPDDR3-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: On-board","Storage","Total storage capacity: 128 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","SSD capacity: 128 GB","SSD interface: SATA III","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 515","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 850 MHz","Maximum on-board graphics card memory: 1,74 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x191E","Audio","Audio system: SonicMaster","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 4.1","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 2","DVI port: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 20 X 16.5 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Processor code: SR2EN","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Smart Response Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Secure Key Technology version: 1,00","Intel Small Business Advantage (SBA) version: 1,00","Intel TSX-NI version: 1,00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 88198","Conflict-Free processor: Yes","Battery","Battery capacity: 38 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 2","Battery life (max): 8 h","Power","AC adapter power: 45 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 2,25 A","AC adapter output voltage: 20 V","Weight & dimensions","Weight: 1,45 kg","Width: 317,8 mm","Depth: 191,6 mm","Height (front): 1,16 cm","Height (rear): 1,85 cm","Weight (tablet mode): 750 g","Width (tablet mode): 31,8 cm","Depth (tablet mode): 19,2 cm","Height (tablet mode): 8,05 mm","Other features","Intel segment tagging: Enterprise"