"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159" "","","33419123","","ASUS","90NB00Q2-M01600","33419123","","Laptops","151","","","X75VB-TY101D","20240723204054","ICECAT","","17767","https://images.icecat.biz/img/gallery/33419123_7592252461.jpg","500x500","https://images.icecat.biz/img/gallery_lows/33419123_7592252461.jpg","https://images.icecat.biz/img/gallery_mediums/33419123_7592252461.jpg","https://images.icecat.biz/img/gallery_thumbs/33419123_7592252461.jpg","","","ASUS X75VB-TY101D Intel® Core™ i5 i5-3230M Laptop 43.9 cm (17.3"") HD+ 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M FreeDOS White","Intel Core i5-3230M (2.6Ghz), 17.3"" (1600x900) HD+, 6GB DDR3, 1TB HDD, nVidia GeForce GT 740M 2GB, DVD Super Multi, LAN, Wi-Fi, Bluetooth 4.0, FreeDOS","ASUS X75VB-TY101D, Intel® Core™ i5, 2.6 GHz, 43.9 cm (17.3""), 1600 x 900 pixels, 6 GB, 1 TB","ASUS X75VB-TY101D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3""), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: White","Turn on the thrill with all-new features\n\n- Windows 8 Pro or other editions available\n- Intel® Core™ i5 3230M Processor\n- Instant on in 2 seconds and up to 12-day standby\n- IceCool Technology keeps palm rests cool, placing heat-producing components away from users\n- Enjoy SonicMaster Lite for more powerful sound performance\n- Experience the intuitive Smart Gesture touchpad for always fingertip-natural computing","https://images.icecat.biz/img/gallery/33419123_7592252461.jpg|https://images.icecat.biz/img/gallery/33419123_8178027626.jpg","500x500|500x500","|","","","","","","","","","","","Design","Product type: Laptop","Product colour: White","Form factor: Clamshell","Display","Display diagonal: 43.9 cm (17.3"")","Display resolution: 1600 x 900 pixels","Touchscreen: No","HD type: HD+","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-3230M","Processor frequency: 2.6 GHz","Processor generation: 3rd gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 3.2 GHz","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1023","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-3200 Mobile series","Processor codename: Ivy Bridge","Bus type: DMI","Stepping: L1","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 3.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 26","ECC supported by processor: No","Memory","Internal memory: 6 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: On-board + SO-DIMM","Memory layout (slots x size): 1 x 2 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 1 TB","Storage media: HDD","Optical drive type: DVD Super Multi","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA","HDD speed: 5400 RPM","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: SD, SDHC","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GT 740M","On-board graphics card model: Intel® HD Graphics 4000","Discrete graphics card memory: 2 GB","Discrete graphics memory type: GDDR3","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","On-board graphics card ID: 0x166","Audio","Audio system: SonicMaster","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Full-size keyboard: Yes","Windows keys: Yes","Software","Operating system installed: FreeDOS","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 31 x 24 (BGA1023)","Supported instruction sets: AVX","Processor code: SR0WX","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 22 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Fast Memory Access: Yes","Processor ARK ID: 72056","Conflict-Free processor: Yes","Integrated 4G WiMAX: Yes","Battery","Battery capacity: 47 Wh","Number of battery cells: 6","Battery capacity: 4400 mAh","Power","AC adapter power: 90 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 4.74 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection: Yes","Password protection type: BIOS, HDD, User","Weight & dimensions","Weight: 3 kg","Width: 420 mm","Depth: 282 mm","Height (front): 3.46 cm","Height (rear): 3.86 cm","Other features","Maximum internal memory (64-bit): 8 GB"