"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61"
"","","33419067","","GIGABYTE","GA-H170-D3H","33419067","4719331832261","Motherboards","164","","","GA-H170-D3H","20240307153452","ICECAT","1","33947","https://images.icecat.biz/img/gallery/33419067_1429808227.jpg","1000x981","https://images.icecat.biz/img/gallery_lows/33419067_1429808227.jpg","https://images.icecat.biz/img/gallery_mediums/33419067_1429808227.jpg","https://images.icecat.biz/img/gallery_thumbs/33419067_1429808227.jpg","","","GIGABYTE GA-H170-D3H motherboard Intel® H170 LGA 1151 (Socket H4) ATX","Socket LGA1151, Intel H170 Chipset, 4 x DDR4 up to 64GB, 1 x Gigabit Ethernet, 6 x SATA III, 2 x PCI-Express x16, 2 x PCI-Express x1, 3 x PCI","GIGABYTE GA-H170-D3H, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM","GIGABYTE GA-H170-D3H. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel. BIOS type: UEFI AMI, BIOS memory size: 16 Mbit","GIGABYTE Ultra Durable ™ Motherboards\n\nGIGABYTE 100 series motherboards support the latest 6th Generation Intel® Core™ processors, a 14nm desktop CPU which features improved performance, power efficiency and support for DDR4 memory, bringing cutting edge features and ultimate performance to your next PC build.\n\nFast Onboard Storage with 32Gb/s M.2\n\nGIGABYTE M.2 solution offers considerably faster storage performance and support for both PCIe and SATA interface for M.2 SSD devices.\n\nAll New GIGABYTE App Center Including EasyTune™, Cloud Station™ Utilities and More...\n\nGIGABYTE's EasyTune™ is a simple and easy-to-use interface that allows users to fine-tune their system settings or adjust system and memory clocks and voltages in a Windows environment. With Smart Quick Boost, one click is all it takes to automatically overclock your system, giving an added performance boost when you need it the most.\n\nAPP Center\n\nGIGABYTE APP Center gives you easy access to a wealth of GIGABYTE APPs that help you get the most from your GIGABYTE motherboard. Using a simple, unified user interface, GIGABYTE APP Center allows you to launch all GIGABYTE APPs installed on your system.\n\nEasy Tune™\n\nGet the highest levels of performance from your PC with easy to use GIGABYTE overclocking features.\n\nCloud Station™\n\nGIGABYTE Cloud Station™ is composed of several GIGABYTE unique apps that allow your smart phones/tablet devices to communicate, share resources, and control your desktop PC via a wireless connection.\n\nNext Generation SATA Express\n\nSATA Express combines the benefits of PCI Express and SATA to provide much higher bandwidth, featuring data transfer rates of up to 16Gb/s.\n\n2-Way CrossFire™ Multi-Graphics\n\nMulti-graphics configuration offers better graphics performance for gaming enthusiasts who demand the highest frame rates without compromising on resolution.\n\nIntel® GbE LAN with cFosSpeed\n\nIntel® GbE LAN features cFosSpeed, a network traffic management application which helps to improve network latency and maintain low ping times to deliver better responsiveness in a crowded LAN environments.\n\nHigh Definition Audio Design\n\nThe Realtek ALC1150 is a high-performance multi-channel high definition audio codec that delivers an exceptional audio listening experience with up to 115dB SNR, ensuring users get the best possible audio quality from their PC.\n\nHigh Quality audio capacitors deliver the highest quality sound resolution and sound expansion to create the most realistic sound effects for professional gamers.\n\nAmbient LED\n\nGIGABYTE motherboards feature LED lighting for the audio guard path, providing a cool, custom look to your rig. Not only does the Audio Noise Guard protect the board's sensitive analog audio components, but its LEDs can also be programed to beat at the rhythm of the music you are listening to, or pulse at a soothing pace to create a great atmosphere to enhance the environment of your game, movie or music.\n\nHigh Definition Digital Outputs\n\nEnjoy true HD display capability using the most commonly integrated digital output technologies on today’s HD displays and TVs.\n\n15μ Gold Plated CPU Socket Design\n\nGIGABYTE motherboards come equipped with a 15 micron thick gold plated CPU socket, which means that enthusiasts can enjoy absolute reliability and longevity for the CPU socket overtime, without having any concerns about corroded pins or bad contacts.\n\nGIGABYTE Patented DualBIOS™ (UEFI) Design\n\nGIGABYTE Ultra Durable™ motherboards feature GIGABYTE DualBIOS™, an exclusive technology from GIGABYTE that protects arguably one of your PC's most crucial components, the BIOS. GIGABYTE DualBIOS™ means that your motherboard has both a 'Main BIOS' and a 'Backup BIOS', making users protected from BIOS failure due to virus attack, hardware malfunction, improper OC settings or power failure during the update process.\n\n4K Ultra HD Support\n\n4K resolution is the next technological milestone in high-definition content delivery, utilizing approximately 4,000 pixels on the horizontal axis, more than four times today's standard HD pixel density. GIGABYTE motherboards provide native 4K support with integrated Intel® HD Graphics via HDMI.\n\nHDMI™ - The Next Generation Multimedia Interface\n\nHDMI™ is a High-Definition Multimedia Interface which provides up to 5Gb/s video transmitting bandwidth and 8-channel high quality audio all through a single cable. Able to transmit superior, uncompressed digital video and audio, HDMI™ ensures the crispest rendering of digital content up to 1080p without the quality losses associated with analog interfaces and their digital-to-analog conversion. In addition, HDMI™ is compatible with HDCP (High-bandwidth Digital Content Protection), allowing the playback of Blu-ray/HD DVD and other protected media content.\n\nINTEL® SMALL BUSINESS ADVANTAGE\n\n- With 6th Generation Intel® Core™ Processor\n- Hardware-enhanced Security and Productivity Solution with built in IT\n- Combination of Firmware and Software usages in one intuitive Customizable UI","https://images.icecat.biz/img/gallery/33419067_1429808227.jpg|https://images.icecat.biz/img/gallery/33419067_0155743146.jpg|https://images.icecat.biz/img/gallery/29285224_0422.jpg|https://images.icecat.biz/img/gallery/33419067_5849562305.jpg","1000x981|1000x762|1000x600|1000x697","|||","","","","","","","","","","","Processor","Processor manufacturer: Intel","Processor socket: LGA 1151 (Socket H4)","Compatible processor series: Intel® Celeron®, Intel® Pentium®","Memory","Supported memory types: DDR4-SDRAM","Maximum internal memory: 64 GB","Memory slots type: DIMM","Non-ECC: Yes","Supported memory clock speeds: 2133 MHz","Storage controllers","Supported storage drive interfaces: M.2, SATA III","RAID levels: 0, 1, 5, 10","Internal I/O","USB 2.0 connectors: 2","USB 3.2 Gen 1 (3.1 Gen 1) connectors: 2","Number of SATA III connectors: 6","Audio connector: Yes","Front panel connector: Yes","ATX Power connector (24-pin): Yes","CPU fan connector: Yes","Number of chassis fan connectors: 3","EPS power connector (8-pin): Yes","TPM connector: Yes","Serial port headers: 1","Thunderbolt headers: 1","Rear panel I/O ports","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","VGA (D-Sub) ports quantity: 1","HDMI ports quantity: 1","DVI-D ports quantity: 1","PS/2 ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","Network","Ethernet LAN: Yes","Features","Component for: PC","Motherboard form factor: ATX","Motherboard chipset family: Intel","Motherboard chipset: Intel® H170","Audio output channels: 7.1 channels","Power source type: ATX","Linux operating systems supported: Yes","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64","Expansion slots","PCI Express x1 slots: 2","PCI Express x16 slots: 2","PCI slots: 3","Number of M.2 (M) slots: 1","BIOS","BIOS type: UEFI AMI","BIOS memory size: 16 Mbit","Clear CMOS jumper: Yes","Weight & dimensions","Width: 305 mm","Depth: 214 mm","Other features","S/PDIF in connector: Yes","Serial port via internal header: Yes"