"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138"
"","","33418857","","Lenovo","30ASS28000","33418857","","PCs/Workstations","153","ThinkStation","P","P310","20240621075730","ICECAT","1","25897","https://images.icecat.biz/img/gallery/29390800_0382.jpg","684x1000","https://images.icecat.biz/img/gallery_lows/29390800_0382.jpg","https://images.icecat.biz/img/gallery_mediums/29390800_0382.jpg","https://images.icecat.biz/img/gallery_thumbs/29390800_0382.jpg","http://objects.icecat.biz/objects/mmo_33418857_1545325337_9144_3388.pdf","","Lenovo ThinkStation P310 Intel® Xeon® E3 v5 E3-1230V5 DDR4-SDRAM Windows 10 Pro Tower Workstation Black","Intel Xeon E3-1230V5 (3.4 GHz), GB DDR4 SDRAM, Storage drive, DVD±RW, Gigabit Ethernet, Windows 10 Pro/Windows 7 Professional 64 bit","Lenovo ThinkStation P310, 3.4 GHz, Intel® Xeon® E3 v5, E3-1230V5, DDR4-SDRAM, DVD±RW, Windows 10 Pro","Lenovo ThinkStation P310. Processor frequency: 3.4 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1230V5. Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Card reader integrated, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Chassis type: Tower. Product type: Workstation. Weight: 13 kg. Product colour: Black","Unparalleled Usability\nThe ThinkStation P310 delivers unparalleled ease of use. From tool-less access to integrated handles, from modular design to a wide array of configurations supported by Flex features, the P310 provides the ultimate performance with full-featured scalability.\n\nEasy access to hardware simplifies upgrades for IT staff. Plus, the clean, functional design makes the P310 exceptionally easy to lift and carry.\n\nUnmatched Performance\nIntel® Xeon® processors and NVIDIA® Quadro® graphics deliver powerful performance for mission-critical work. Powerful enough for finance, engineering and architecture, as well as medical and science applications, while boasting the most storage in its class.\n\nSuperior Reliability\nISV-certifications and ECC memory ensure exceptional reliability.\n\nInnovative Flexibility\nThe Flex Module allows for unprecedented flexibility in customizing I/O ports. Mix and match only the components you need, including ultraslim ODD, 29-in-1 media card reader, FireWire, and eSATA.\n\nEnergy-Efficient\nLenovo ThinkStation is the only workstation awarded GREENGUARD® certification. Plus, the P310 is rated EPEAT Gold, ENERGY STAR 6.0, and up to 80 PLUS® Platinum PSU. So you can feel good about helping the planet while lowering your bottom line.","https://images.icecat.biz/img/gallery/29390800_0382.jpg|https://images.icecat.biz/img/gallery/29390800_7162.jpg|https://images.icecat.biz/img/gallery/29390800_8462.jpg|https://images.icecat.biz/img/gallery/29390800_0874.jpg","684x1000|473x1000|627x1000|708x1000","|||","","","","","","","","","","","Processor","Processor family: Intel® Xeon® E3 v5","Processor manufacturer: Intel","Processor model: E3-1230V5","Processor frequency: 3.4 GHz","Processor cores: 4","Processor threads: 8","Processor boost frequency: 3.8 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 8 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Bus type: DMI3","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Xeon E3-1200 v5","Processor codename: Skylake","Thermal Design Power (TDP): 80 W","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 1x8+2x4, 2x8","Number of processors installed: 1","Stepping: R0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,1866,2133 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","ECC supported by processor: Yes","Memory voltage supported by processor: 1.35 V","Memory","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory slots: 4x DIMM","Memory clock speed: 2133 MHz","Non-ECC: Yes","Memory channels: Dual-channel","Storage","Optical drive type: DVD±RW","Card reader integrated: Yes","RAID support: Yes","RAID levels: 0, 1, 5, 10","Graphics","On-board graphics card: Yes","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Number of SATA III connectors: 5","Expansion slots","PCI Express x1 (Gen 3.x) slots: 2","PCI Express x16 (Gen 3.x) slots: 2","Design","Chassis type: Tower","Product colour: Black","Placement supported: Vertical","Number of 3.5"" bays: 2","Number of 5.25"" bays: 2","Performance","Product type: Workstation","Motherboard chipset: Intel® C236","Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7","Audio chip: Realtek ALC662","Audio system: High Definition Audio","Trusted Platform Module (TPM): Yes","Software","Operating system installed: Windows 10 Pro","Recovery operating system: Windows 7 Professional","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel Enhanced Halt State: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR2LE","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 1.00","Processor ARK ID: 88182","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: No","Conflict-Free processor: Yes","Power","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Certificates","Compliance certificates: RoHS","Certification: GreenGuard","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & dimensions","Width: 175 mm","Depth: 426 mm","Height: 376 mm","Weight: 13 kg","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Cables included: AC","Manual: Yes","AC adapter included: Yes","Other features","Optical drives quantity: 1"