"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104"
"","","33418851","","Lenovo","20ESS0D703","33418851","","Laptops","151","ThinkPad","P","P70","20240626052651","ICECAT","1","9734","https://images.icecat.biz/img/gallery/32901606_8844229767.jpg","4609x2458","https://images.icecat.biz/img/gallery_lows/32901606_8844229767.jpg","https://images.icecat.biz/img/gallery_mediums/32901606_8844229767.jpg","https://images.icecat.biz/img/gallery_thumbs/32901606_8844229767.jpg","http://objects.icecat.biz/objects/mmo_33418851_1524520541_5553_17099.pdf","","Lenovo ThinkPad P70 Mobile workstation 43.9 cm (17.3"") 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black","17.3"" IPS LED, 32GB DDR4 SDRAM, 512GB SSD, Wi-Fi 802.11 abgn/ac, Bluetooth 4.1, DVD±RW, 8-cell, Windows 10 Pro 64-bit","Lenovo ThinkPad P70, 43.9 cm (17.3""), 32 GB, DDR4-SDRAM, 512 GB, Windows 10 Pro, Black","Lenovo ThinkPad P70. Product type: Mobile workstation, Form factor: Clamshell. Display diagonal: 43.9 cm (17.3""). Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 3.3 kg","Thunderbolt™ 3 Port.\nThunderbolt is a revolutionary connection technology that simultaneously supports high-resolution displays and high-performance data devices through a single, compact port. Simply connect your laptop to multiple displays and devices with one cable, then sync and backup at up to 10Gbps (twice the speed of USB 3.0), capture and edit multiple uncompressed video streams in real time, and daisy-chain your devices to simplify your workflow.\n\nUp to Windows 10\nIt is the familiar feel of Windows, only improved. The Start menu is back, better than ever. Expand it, customize it, make it yours. Work with more of the devices you care about, such as printers, cameras, and USBs. Boot up and resume quickly with technologies like InstantGo. And enjoy additional security features that help to safeguard you against device theft and malicious software.\n\nX-Rite® Integrated Color Calibrator\nX-Rite PANTONE® color calibration yields greater image accuracy, more precise color matching, and a consistently true display. Each individual sensor is uniquely calibrated to each individual display at the factory.\n\nISV Certification\nBecause industry professionals require proven performance and software stability, more than 100 applications are tested and certified by industry-leading independent software vendors.\n\nFHD/4K Display With IPS Technology\nIn-Plane Switching (IPS) LCD displays with high brightness. IPS technology allows for vivid colors and nearly 180-degree viewing angles.\n\nIntel® vPro Technology\nMakes enterprise-level manageability even more convenient and cost-saving. Manage, protect, repair, or locate your deployed laptops from anywhere in the world.\n\nAward-Winning Keyboard With Redesigned Touchpad\nFull-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And it's optimized for Windows with convenient multimedia buttons, LED status indicators, Function-lock capability, and immediate access to view apps. Plus, the next-generation touchpad is large with improved usability and wear-resistance, and now includes three buttons for professional workstation applications that require the added functionality. And the enhanced backlight makes working in dark environments effortless.\n\nStereo Speakers With Dolby® Home Theater®\nIncreased audio clarity and maximized volume output without distortion – enjoy a crisp, clear, immersive surround sound experience over built-in stereo speakers. All the power and nuance of the cinema, all the immediacy of live performance, now from your ThinkPad.\n\nWWAN for 3G/4G Connectivity\nFor true mobility, configure your laptop with WWAN connectivity, so you can access 3G or 4G networks provided by a third-party cellular phone service company (subscription required).","https://images.icecat.biz/img/gallery/32901606_8844229767.jpg|https://images.icecat.biz/img/gallery/32901606_6320120312.jpg|https://images.icecat.biz/img/gallery/32901606_2810431673.jpg|https://images.icecat.biz/img/gallery/32901606_3659157269.jpg|https://images.icecat.biz/img/gallery/32901606_3980303211.jpg|https://images.icecat.biz/img/gallery/32901606_5236154165.jpg|https://images.icecat.biz/img/gallery/32901606_5606827052.jpg|https://images.icecat.biz/img/gallery/32901606_9899686061.jpg|https://images.icecat.biz/img/gallery/32901606_6856065720.jpg|https://images.icecat.biz/img/gallery/32901606_2764047740.jpg|https://images.icecat.biz/img/gallery/32901606_7197071877.jpg|https://images.icecat.biz/img/gallery/32901606_3272342642.jpg|https://images.icecat.biz/img/gallery/32901606_1945997345.jpg|https://images.icecat.biz/img/gallery/32901606_8928377927.jpg|https://images.icecat.biz/img/gallery/32901606_7612062427.jpg|https://images.icecat.biz/img/gallery/32901606_0588528425.jpg","4609x2458|1200x675|1200x675|1200x675|1200x675|1200x675|675x1200|1200x675|1200x675|1200x675|1200x675|1200x675|1200x675|1200x675|1200x675|1200x675","|||||||||||||||","","","","","","","","","","","Design","Product type: Mobile workstation","Product colour: Black","Form factor: Clamshell","Housing material: Aluminium, Glass fibre, Magnesium, Polyphenylene sulfide (PPS)","Market positioning: High performance","Display","Display diagonal: 43.9 cm (17.3"")","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Display brightness: 300 cd/m²","Contrast ratio (typical): 800:1","Memory","Internal memory: 32 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2133 MHz","Memory form factor: SO-DIMM","Memory slots: 4x SO-DIMM","Storage","Total storage capacity: 512 GB","Storage media: SSD","Optical drive type: DVD±RW","Number of SSDs installed: 1","SSD capacity: 512 GB","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Audio","Audio chip: Realtek ALC3268","Audio system: Dolby Home Theater v4","Number of built-in speakers: 2","Speaker power: 2 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution: 1280 x 720 pixels","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Wi-Fi data rate (max): 867 Mbit/s","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.1","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Mini DisplayPorts quantity: 1","Thunderbolt ports quantity: 2","Combo headphone/mic port: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: Yes","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Keyboard","Numeric keypad: Yes","Pointing device: ThinkPad UltraNav","Keyboard backlit: Yes","Spill-resistant keyboard: Yes","Full-size keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Pre-installed software: Microsoft Office","Trial software: McAfee LiveSafe","Battery","Battery capacity: 96 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 8","Battery life (max): 8.5 h","Power","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Security","Cable lock slot: Yes","Fingerprint reader: Yes","Trusted Platform Module (TPM): Yes","Password protection: Yes","Password protection type: HDD, Power on, Supervisor","Certificates","Compliance certificates: RoHS","Certification: GreenGuard","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Weight & dimensions","Weight: 3.3 kg","Width: 416 mm","Depth: 275.5 mm","Height (front): 2.99 cm","Height (rear): 3.42 cm","Packaging content","Manual: Yes","Warranty card: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","Maximum internal memory (64-bit): 64 GB","Intel segment tagging: Professional"