"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167"
"","","33418354","","QNAP","TVS-1282-I7-32G-64TB-EC","33418354","","NAS & Storage Servers","932","","","TVS-1282","20240806095730","ICECAT","1","14211","https://images.icecat.biz/img/gallery/34375986_9423245881.jpg","4500x2813","https://images.icecat.biz/img/gallery_lows/34375986_9423245881.jpg","https://images.icecat.biz/img/gallery_mediums/34375986_9423245881.jpg","https://images.icecat.biz/img/gallery_thumbs/34375986_9423245881.jpg","http://objects.icecat.biz/objects/mmo_33418354_1496001314_9954_4064.pdf","http://objects.icecat.biz/objects/mmo_33418354_1496001292_643_31738.pdf","QNAP TVS-1282 NAS Tower Intel® Core™ i7 i7-6700 32 GB DDR4 64 TB HDD QNAP Turbo System Black","64TB (Seagate Enterprise HDD), Intel Core i7-6700 (3.4/4GHz), 32GB DDR4 (2133MHz), GbE LAN","QNAP TVS-1282, NAS, Tower, Intel® Core™ i7, i7-6700, 32 GB, DDR4","QNAP TVS-1282. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Intel® Core™ i7, Processor model: i7-6700, Processor frequency: 3.4 GHz. Internal memory: 32 GB, Internal memory type: DDR4. Total installed storage capacity: 64 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System","The TVS-1282 features advanced hardware by adopting 6th Generation Intel® 14nm multi-core processors and was designed around the concept of tiered storage, application-based partitioning and network traffic distribution. Featuring PCIe Gen.3 slots that can support 10GbE/40GbE NIC, PCIe NVMe SSD, graphics cards, and USB 3.1 expansion cards, the TVS-1282 also supports smooth 4K @30Hz video transfer, cross-platform file sharing, comprehensive backup and disaster recovery, iSCSI & virtualization and more business applications. Incorporating reliability and security, the TVS-1282 presents an ideal choice for a complete business-ready storage solution.\n\n- Built-in M.2 SATA 6Gb/s slots & 2.5” SSD slots\n- Qtier technology and SSD cache enable 24/7 optimized storage efficiency\n- The Network & Virtual Switch app assists network traffic distribution, and re-routes dedicated bandwidth for diverse applications\n- Triple HDMI output for smooth 4K video playback\n- Scalable design with economical QNAP storage expansion enclosures\n- Virtual JBOD (VJBOD) allows to use QNAP NAS to expand the TVS-1282’s storage capacity\n- Supports QRM+ unified remote server management, QvPC technology, virtual machine and container applications, and storage for virtualization\n\n6th Generation Intel® processors, extraordinary performance\nThe TVS-1282 is powered by high-performance 6th Generation Intel® multi-core processors with options including Core™ i3, Core™ i5, and Core™ i7, increasing system performance by 20% - 30% compared with previous generations. It greatly enhances the efficiency of CPU-demanding applications such as virtualization, real-time 4K @30Hz video playback, and serving large numbers of simultaneous connections.\n\nAdvanced hardware for greater efficiency\nHigh-performance hardware, well-designed application functionalities and thoroughly-planned usage scenarios are three distinctive cornerstones for achieving optimum performance.\n\n1. 4 x 2.5” SSD slots\nOffers flexible configuration in tiered storage and enables cache acceleration.\n\n2. Tool-less HDD tray and installation\n2.5” SSD trays and 3.5” hard drive trays feature tool-less design for easy installation and replacement.\n\n3. 2 x built-in M.2 SSD slots\nSupports SATA M.2 SSDs with 2242, 2260, 2280, and 22110 form factors; allows the greatest flexibility in tiered storage configuration and enables cache acceleration.\n\n4. DDR4 2133 MHz memory\nSupports four DDR4 memory modules for a maximum of 64GB RAM.\n\n5. 6th Generation Intel® Core™ Processor\nFeatures the latest 14nm manufacturing technology with faster buses to support DDR4, PCIe Gen.3, and DMI 3.0 for incredible performance and extremely efficient data transmission.\n\n6. 3 x PCIe Gen.3 expansion slots\nPCIe Gen.3 provides 1GB/s bandwidth per lane; support for 10GbE/ 40GbE adapters, PCIe NVMe SSD, external graphics cards (AMD Radeon™ R7 or RX 480), and USB 3.1 expansion cards.\n\n7. 4 x Gigabit Ethernet ports\nAllows optimized network traffic distribution for diverse applications. The Network & Virtual Switch app makes network management much easier.\n\n8. 3 x HDMI outputs\nThree HDMI ports support duplicated and extended desktop options.\n\n9. Compartmentalized smart cooling\nSeparately detects the CPU and hard drive temperatures to dynamically control fan speed and performs quieter fan operations.\n\n10. 3.5mm audio jack\nConnect speakers or headphones for direct audio output from the NAS.\n\n11. 2 x built-in speakers\nSupports direct audio output and provides verbal system warnings.\n\nM.2 SATA 6Gb/s SSD & 2.5” SSD cache\nThe TVS-1282 provides 4 SSD slots dedicated for caching to increase IOPS performance, and provides higher transfer speeds and reliability with the compact, energy-efficient M.2 SSD. Using an SSD cache boosts overall system performance, and is perfect for improving overall workflow of random IOPS demanding applications such as virtualization. The TVS-1282 combines M.2 SSD, 2.5” SSD and HDD in one box to effectively realize tiered storage for exceptional application performance and lower TCO of storage at the same time.\n\nPerfect storage trio: tiered storage, application-based partitioning & network traffic distribution\nThe advanced hardware design of TVS-1282 can facilitate optimized storage deployment based on different usage scenarios.\n\nTiered Storage\nQNAP’s Qtier Technology empowers the TVS-1282 with Auto Tiering that helps continuously optimize storage efficiency across PCIe NVMe SSD, M.2 SSD, SSD and SATA drives. With Auto Tiering, the TVS-1282 can automatically move frequently-used ""hot"" data to high-performance storage tiers and less-accessed ""cold"" data to lower-cost, higher-capacity drives, making the TVS-1282 an extremely efficient shared resource. Businesses will no longer have to invest heavily in expensive Flash technology, but can still enjoy exceptional application performance and cost efficiency from Auto Tiering with the TVS-1282.\n\nApplication-based Partitioning\nEvery application requires different performance. For example, Surveillance Station requires higher-priority access to storage to ensure the integrity of recordings, while normal transmission speeds are sufficient for file sharing. However, when multiple applications are running on the same storage media, the required throughput level cannot be guaranteed as the storage media is busy handling I/O requests from all of them. The TVS-1282 supports three different types of storage media: M.2, SSD and SATA hard drives, and they can be configured as independent partitions for different applications, ensuring a sufficient throughput level for every application.\n\nNetwork Traffic Distribution\nWith four 1 Gigabit Ethernet ports, the TVS-1282 allows applications to use dedicated interfaces to meet network traffic distribution requirements. Network interfaces can also be easily managed with the Network & Virtual Switch app, which enables optimized network resources for TVS-1282, virtual machines and containerized apps. No matter if they are business organizations or individual users, they can effortlessly manage network connections by using the Network & Virtual Switch.\n\nThree HDMI outputs - switch between HD Station and Linux desktop\nThe TVS-1282 comes with three HDMI outputs for using three monitors in either “duplicated” or “extended” desktop configuration. Duplicating will display the same content on every display, and extended desktop mode allows users to display applications across the displays for improved multitasking convenience and productivity. When displaying content using HDMI, you can use the TVS-1282 as an amazing multimedia player by using HD Station to enjoy rich apps including Plex Home Theater, Google Chrome™, Mozilla Firefox®, and more. Alternatively, you can choose to output the Linux® operating system desktop to use the TVS-1282 as a PC.\n\nSeamless capacity expansion via SAS or USB interface\nThe TVS-1282 supports online capacity expansion by connecting multiple high-performance SAS-enabled QNAP RAID expansion enclosures or economical USB 3.0 expansion units to meet the needs of growing business data. The total storage capacity of the TVS-1282 can be gradually expanded and easily managed by the QTS Storage Manager, being useful for large data applications such as video surveillance, data archiving, and TV broadcast storage, and more.\n\nUse NAS to expand NAS capacity with Virtual JBOD\nBesides using physical storage expansion enclosures, there is an additional option to expand NAS storage capacity. QNAP VJBOD (Virtual JBOD) is network-based JBOD, allowing you to expand storage of your QNAP NAS with multiple QNAP NAS units. You can mount iSCSI LUNs from a QNAP NAS to the TVS-1282 as local disks, and create virtual storage pools and volumes for operating NAS functionalities, such as creating and reverting snapshots, indexing multimedia files into the media library, and even further creating iSCSI LUNs. With VJBOD, you can centrally utilize the storage space from multiple QNAP NAS units* and manage it with the interface on the local NAS. VJBOD supports 10GbE/40GbE Ethernet connection interface and port trunking (link aggregation with multiple LAN ports) that increase the performance and reliability of your VJBOD storage.\n\nQTS – simple and powerful\nThe intuitive QTS features a modern flat design to streamline loading times, and its intelligent desktop allows you to find desired functions quickly, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.\n\nQRM+: Centralized management solution for networked computing devices\nQRM+ is QNAP's Centralized Management Solution, designed for IT teams, for networked computing devices. It provides a single-point solution to discover, map, monitor and manage all of the critical computing devices (including servers, PCs, and thin clients) in your network, and facilitates device discovery with the graphical topology diagram. QRM+ supports IPMI 2.0, provides remote KVM (Keyboard, Video, Mouse) for certain IPMI devices, and supports tracking every action using KVM recording and playback. Simply install QRMAgent on your Windows® and Linux® devices and you will see their system status on the QRM+ management interface. With centralized management using QRM+ on the NAS, IT infrastructure and device security is enhanced while troubleshooting and network resource performance analysis is greatly simplified.\n\nQmailAgent: a mailroom center for your private cloud\nQmailAgent is an online email client that helps you manage multiple email accounts, allowing you to access all of your emails and to easily switch between different accounts. It provides complete functionality for composing, reading and organizing emails. You can even attach files, photos and documents from the TVS-1282 when composing emails. Qmail also allows iOS® and Android™ users to quickly check multiple email accounts with mobile devices, and to browse & send emails using the QmailAgent on their TVS-1282.\n\nStorage for hosting virtual machines and containerized applications\nVirtualization Station allows you to host virtual machines (VM) on the TVS-1282 and access them via a web browser or VNC. Virtualization Station supports multiple operating systems, fast VM creation, VM backup & restoration, VM import/export, snapshot, and Device Management for centrally managing VM. Virtualization Station allows the TVS-1282 and VMs to share the same LAN port. No longer constrained by physical network performance, high-speed virtual switches greatly increases data transfer between VMs as well as between VMs and NAS through the internal interface. An AMD Radeon™ R7 Series or RX 480 graphics card can also be installed into the TVS-1282's PCIe slot for GPU passthrough to virtual machines, greatly boosting the computational and rendering power of virtualized applications.\n\nThe TVS-1282 also features Container Station, which integrates LXC and Docker® lightweight virtualization technologies. You can operate multiple isolated Linux® systems on the TVS-1282 as well as download apps from the built-in Docker Hub Registry®.\n\nStorage for comprehensive virtualization applications\nAs an iSCSI/IP-SAN storage solution, the TVS-1282 supports VMware® and Citrix®, and is compatible with Microsoft® Hyper-V® and Windows Server® 2012 R2, benefiting flexible deployment and management in virtualization environments. The TVS-1282 supports VMware VAAI and Microsoft ODX to increase performance by offloading server loading for ESXi server and Hyper-V respectively, and supports QNAP vSphere Client plug-in and QNAP SMI-S provider with enhanced efficiency of operations and management in virtualization applications.\n\nComprehensive security\nQNAP’s full NAS encryption by volume-based technology effectively ensures data security by encrypting all of the files stored in the default shared folders on the TVS-1282. Besides AES 256-bit encryption for both volumes and shared folders, the TVS-1282 also provides numerous security options, such as encrypted access, IP blocking, 2-step verification, and more.\n\nWell-rounded backup & disaster recovery solutions\nThe TVS-1282 offers flexible backup solutions for Windows® and Mac® users, Volume/LUN snapshots (up to 256 snapshots per volume or LUN, and maximum 1,024 snapshots per NAS), Snapshot Replica and Clone, and disaster recovery solutions including RTRR, rsync and cloud storage backup (Amazon® S3, Amazon® Glacier, Microsoft® Azure, ElephantDrive®, Dropbox® and Google Cloud Storage™) are also included.\n\nCross-device file synchronization\nQsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of collaboration. Any file uploaded to the TVS-1282 will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most up-to-date files on different devices.\n\nComprehensive surveillance solution providing 24/7 security\nSurveillance Station is a professional network surveillance Video Management System (VMS) that offers a user-friendly management interface, over 3,000 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on your iOS® or Android™ devices to manage monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam mobile app to turn your device into a network camera to instantly record to your TVS-1282. The TVS-1282 includes 8 free IP camera channels and you can expand up to 80 channels by purchasing additional licenses.\n\nInstall-on-demand apps to extend NAS functionality\nThe TVS-1282 has a built-in App Center that provides over 100 apps, including tools for backup/sync, business, content management, communications, downloading, entertainment, and much more. You can freely install apps as needed to expand your TVS-1282’s functionality.\n\nAdditional SMB-ready features\nThe TVS-1282 supports various business applications as an all-in-one Turbo NAS with cost-efficiency.\n\nThe Turbo NAS supports a Web server which allows numerous websites built on the same server conveniently. Administrators can manage up to 32 websites on a single Turbo NAS with reduced IT cost.\n\nThe Turbo NAS supports VPN server which provides an easy way for IT administrators to build up a secure private network and allows the staff to log on from outside the office and access business resources securely such as files and Internet connections.","https://images.icecat.biz/img/gallery/34375986_9423245881.jpg|https://images.icecat.biz/img/gallery/34375986_4055544297.jpg|https://images.icecat.biz/img/gallery/34375986_7820042922.jpg|https://images.icecat.biz/img/gallery/34375986_2066021370.jpg|https://images.icecat.biz/img/gallery/34375985_1343083901.jpg|https://images.icecat.biz/img/gallery/34375985_5495443399.jpg|https://images.icecat.biz/img/gallery/33255883_1030579913.jpg|https://images.icecat.biz/img/gallery/33255883_3630870638.jpg|https://images.icecat.biz/img/gallery/34375986_1685303145.jpg","4500x2813|4500x2813|4500x2813|4500x2813|4500x2813|4500x2813|4500x2813|4500x2813|4500x2813","||||||||","","","","","","","","","","","Storage","Storage drives installed: Yes","Total installed storage capacity: 64 TB","Number of storage drives supported: 12","Installed storage drive type: HDD","Supported storage drive types: HDD & SSD","Storage drive interface: Serial ATA III","RAID support: Yes","RAID levels: 0, 1, 5, 6, 10, 10+HS, JBOD","Hot-swap drive bays: Yes","Supported file systems: FAT32, HFS+, NTFS, ext3, ext4","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-6700","Processor frequency: 3.4 GHz","Processor generation: 6th gen Intel® Core™ i7","Processor boost frequency: 4 GHz","Processor cores: 4","Processor threads: 8","Processor cache: 8 MB","Bus type: DMI3","CPU configuration (max): 1","ECC supported by processor: No","PCI Express configurations: 2x8, 1x8+2x4, 1x16","PCI Express slots version: 3.0","Processor cache type: Smart Cache","Processor code: SR2BT","Processor codename: Skylake","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor package size: 37.5 x 37.5 mm","Processor series: Intel Core i7-6700 Desktop series","Processor socket: LGA 1151 (Socket H4)","Scalability: 1S","Stepping: R0","System bus rate: 8 GT/s","Tcase: 71 °C","Thermal Design Power (TDP): 65 W","On-board graphics card model: Intel® HD Graphics 530","Maximum internal memory supported by processor: 64 GB","Memory bandwidth supported by processor (max): 34.1 GB/s","Conflict-Free processor: Yes","Memory","Internal memory: 32 GB","Internal memory type: DDR4","Memory clock speed: 2133 MHz","Maximum RAM supported: 64 GB","Memory slots: 4","Memory form factor: DIMM","Flash memory: 512 MB","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Wi-Fi: No","DHCP client: Yes","DHCP server: Yes","Jumbo frames support: Yes","iSCSI support: Yes","Wake-on-LAN ready: Yes","Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SMTP, SMSC","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","USB port: Yes","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 5","HDMI ports quantity: 3","Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1912","Maximum on-board graphics card memory: 1.74 GB","Number of displays supported (on-board graphics): 3","Design","Chassis type: Tower","Cooling type: Active","Product colour: Black","Number of fans: 3 fan(s)","Fan diameter: 8 cm","LED indicators: HDD, SSD","Built-in display: Yes","Display type: LCD","Performance","Type: NAS","Device class: Small & Medium Business","Backup function: Yes","Backup features: Cloud, USB drive, iSCSI LUN","Buzzer: Yes","Multilingual support: Yes","Noise level: 21.6 dB","Management protocols: SNMP","Web-based management: Yes","Security algorithms: 256-bit AES, HTTPS, SSH","Reset button: Yes","On/off switch: Yes","Built-in iTunes server: Yes","Built-in FTP server: Yes","Browser supported: Microsoft Internet Explorer 10+, Google Chrome, Apple Safari 7+, Mozilla Firefox","Hot spare: Yes","S.M.A.R.T. support: Yes","Remotely operated: Yes","Software","Operating system installed: QNAP Turbo System","Operating system version: 4.2","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64","Linux operating systems supported: Yes","Mac operating systems supported: Yes","Server operating systems supported: Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2","Power","Power supply location: Built-in","Power supply unit (PSU) capacity: 250 W","Number of power supply units: 1","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Width: 369.9 mm","Depth: 319.8 mm","Height: 234.6 mm","Weight: 11.6 kg","Package weight: 13.7 kg","Packaging content","Cables included: AC, LAN (RJ-45)","Processor special features","Embedded options available: Yes","Enhanced Intel SpeedStep Technology: Yes","Execute Disable Bit: Yes","Graphics & IMC lithography: 14 nm","Idle States: Yes","Intel 64: Yes","Intel Clear Video Technology: Yes","Intel Enhanced Halt State: Yes","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel Stable Image Platform Program (SIPP): Yes","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Trusted Execution Technology: Yes","Intel TSX-NI: Yes","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Insider™: Yes","Intel® InTru™ 3D Technology: Yes","Intel® OS Guard: Yes","Intel® Quick Sync Video Technology: Yes","Intel® Secure Key: Yes","Intel® Small Business Advantage (Intel® SBA): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Wireless Display (Intel® WiDi): Yes","Maximum number of PCI Express lanes: 16","Thermal Monitoring Technologies: Yes","Thermal solution specification: PCG 2015C","Memory channels supported by processor: Dual","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory voltage supported by processor: 1.35 V","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 5 - 95%","Other features","Processor ARK ID: 88196"