"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171"
"","","33417570","","Lenovo","80R7003VGE","33417570","","Laptops","151","IdeaPad","Y","100-14IBY","20240307153452","ICECAT","","23582","https://images.icecat.biz/img/gallery/img_30521598_high_1472628474_1269_7091.jpg","1060x596","https://images.icecat.biz/img/gallery_lows/img_30521598_low_1472628474_4259_7091.jpg","https://images.icecat.biz/img/gallery_mediums/img_30521598_medium_1472628474_2693_7091.jpg","https://images.icecat.biz/img/gallery_thumbs/img_30521598_thumb_1472628474_5055_7091.jpg","","","Lenovo IdeaPad 100-14IBY Intel® Celeron® N2840 Laptop 35.6 cm (14"") 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black","Intel Celeron Processor N2840 (1M Cache, up to 2.58 GHz), 2GB RAM, 500GB HDD, 14"" HD (1366x768), Intel HD Graphics, Windows 10 Home","Lenovo IdeaPad 100-14IBY, Intel® Celeron®, 2.16 GHz, 35.6 cm (14""), 1366 x 768 pixels, 2 GB, 500 GB","Lenovo IdeaPad 100-14IBY. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 35.6 cm (14""), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 1.9 kg","Windows 8.1 with Bing\nWe've partnered with Microsoft to preload select Ideapad 100's with Windows 8.1 with Bing, a lower cost version of the operating system. Best of all: Windows 8.1 with Bing does everything Windows 8.1 Update does. What's more, it comes with Bing Smart Search - a faster way to find what you want and get the most out of the Web.\n\nEngineered for Value\nEverything you need. Nothing you don't. If you're looking for an affordable laptop that doesn't sacrifice on performance, the Ideapad 100 is the notebook for you.\n\nThin, Light, and Portable\nNever lug a heavy, clunky laptop around again. At just 0.8"" and weighing in at a mere 4.2 lbs, the Ideapad 100 is perfect for an on-the go lifestyle.\n\nConnectivity Options\nWith 802.11 b/g/n WiFi connectivity and Bluetooth® 4.0, you can connect to the internet wherever you go.","https://images.icecat.biz/img/gallery/img_30521598_high_1472628474_1269_7091.jpg|https://images.icecat.biz/img/gallery/img_30521598_high_1472628473_0994_7091.jpg|https://images.icecat.biz/img/gallery/img_30521598_high_1472628473_5496_7091.jpg|https://images.icecat.biz/img/gallery/img_30521598_high_1472628474_6996_7091.jpg|https://images.icecat.biz/img/gallery/img_30521598_high_1472628475_2629_7091.jpg|https://images.icecat.biz/img/gallery/img_30521598_high_1472628476_0663_7091.jpg|https://images.icecat.biz/img/gallery/img_30521598_high_1472628476_6894_7091.jpg|https://images.icecat.biz/img/gallery/img_30521598_high_1472628477_3113_7091.jpg|https://images.icecat.biz/img/gallery/img_30521598_high_1472628477_7675_7091.jpg|https://images.icecat.biz/img/gallery/img_30521598_high_1472628478_99_7091.jpg|https://images.icecat.biz/img/gallery/img_30521598_high_1472628479_5526_7091.jpg|https://images.icecat.biz/img/gallery/img_30521598_high_1472628479_9565_7091.jpg","1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596","|||||||||||","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 200 cd/m²","Dual-screen: No","Contrast ratio (typical): 400:1","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor model: N2840","Processor frequency: 2.16 GHz","Processor cores: 2","Processor threads: 2","Processor boost frequency: 2.58 GHz","Processor cache: 1 MB","Processor cache type: L2","Processor socket: BGA 1170","Processor lithography: 22 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Celeron Processor N2000 Series for Mobile","Processor codename: Bay Trail","Stepping: C0","Thermal Design Power (TDP): 7.5 W","Configurable TDP-down frequency: 0.6 GHz","Scenario Design Power (SDP): 4.5 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 4","PCI Express slots version: 2.0","PCI Express configurations: 1x4","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1333 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 2 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA III","HDD speed: 5400 RPM","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 311 MHz","On-board graphics card burst frequency: 792 MHz","On-board graphics card dynamic frequency (max): 792 MHz","Audio","Audio system: HD","Number of built-in speakers: 1","Speaker power: 1.5 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 0.3 MP","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","Mini DisplayPort/Thunderbolt combo port: No","LAN/VGA combo port: No","Headphone outputs: 1","Microphone in: Yes","Combo headphone/mic port: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Total number of SATA connectors: 2","Performance","Motherboard chipset: Intel SoC","Keyboard","Numeric keypad: No","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel Smart Connect Technology: Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Built-in Visuals Technology: Yes","Intel HD Graphics: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: Yes","Intel® Smart Cache: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Enhanced Halt State: Yes","Intel® Secure Key: Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Processor package size: 25 x 27 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR1YJ","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 22 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Smart Connect Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 82103","Conflict-Free processor: Yes","Battery","Battery capacity: 30 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 2","Battery life (max): 4 h","Power","AC adapter power: 45 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Security","Password protection: Yes","Password protection type: HDD, Power on, Supervisor","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): 5 - 43 °C","Operating relative humidity (H-H): 8 - 95%","Storage relative humidity (H-H): 5 - 95%","Operating altitude: 0 - 2438 m","Sustainability","Sustainability certificates: RoHS, EPEAT Silver, ENERGY STAR","Weight & dimensions","Weight: 1.9 kg","Width: 340 mm","Depth: 237.8 mm","Height: 20.2 mm","Packaging content","Mouse included: No","Remote control included: No","Manual: Yes","Quick start guide: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","3D: No"