"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179"
"","","33417525","","HP","Y0A22EA","33417525","0190780240748|190780240748","Laptops","151","Pavilion x360","13","Pavilion x360 13-u062sa (ENERGY STAR)","20240310101044","ICECAT","1","15006","https://images.icecat.biz/img/gallery/35712460_6641843095.jpg","2922x2000","https://images.icecat.biz/img/gallery_lows/35712460_6641843095.jpg","https://images.icecat.biz/img/gallery_mediums/35712460_6641843095.jpg","https://images.icecat.biz/img/gallery_thumbs/35712460_6641843095.jpg","http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=c05194252&doctype=data sheet&doclang=EN_GB&searchquery=&cc=uk&lc=en","http://h10032.www1.hp.com/ctg/Manual/c05225595","HP Pavilion x360 13-u062sa (ENERGY STAR)","Intel Core i5-6200U (3M Cache 2.3GHz), 13.3"" Full HD LED 1920x1080, 8GB DDR4 2133MHz, 128GB SSD, Intel HD Graphics 520, WebCam, Wi-Fi 802.11 ac, Bluetooth 4.2, Windows 10 Home 64-bit","HP Pavilion x360 13-u062sa (ENERGY STAR), Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3""), 1920 x 1080 pixels, 8 GB, 128 GB","HP Pavilion x360 13-u062sa (ENERGY STAR). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Gold","It's time to rethink how you use a laptop and try something radically new. Seamlessly shift between four modes for an entertainment experience that gets you closer to your screen than ever before.\n\nThe laptop will never be the same\n\nWith its 360 degree geared hinge you can easily shift from working in laptop mode, watching in stand mode, playing in tent mode and being on-the-go in tablet mode.\n\nTake it anywhere\n\nDesigned with a smaller hinge, this is our thinnest, lightest Pavilion x360 ever. And with great battery life, your laptop is ready to entertain, anytime, anywhere.\n\nA truly powerful audio experience\n\nWith HP Audio Boost and audio custom-tuned in collaboration with the experts at B&O PLAY, experience rich, authentic audio. Let the sound move you.\n\nHP Lounge, get closer to the Artists you love\n\nWith unlimited access to music and exclusive content for HP customers, there’s no need to search for it, as it comes to you.","https://images.icecat.biz/img/gallery/35712460_6641843095.jpg|https://images.icecat.biz/img/gallery/33417525_6002660488.jpg|https://images.icecat.biz/img/gallery/35712460_2409446559.jpg|https://images.icecat.biz/img/gallery/35712461_8612900178.jpg|https://images.icecat.biz/img/gallery/33708382_1700939961.jpg|https://images.icecat.biz/img/gallery/33406700_5934745945.jpg|https://images.icecat.biz/img/gallery/33406700_2941250463.jpg|https://images.icecat.biz/img/gallery/33406700_3016661207.jpg|https://images.icecat.biz/img/gallery/37164916_0878987696.jpg|https://images.icecat.biz/img/gallery/35714089_4920673732.jpg|https://images.icecat.biz/img/gallery/53120631_2670508720.jpg|https://images.icecat.biz/img/gallery/33444714_4799906287.jpg|https://images.icecat.biz/img/gallery/36258448_9428706977.jpg|https://images.icecat.biz/img/gallery/50760867_3276904670.jpg|https://images.icecat.biz/img/gallery/37610573_8365941649.jpg|https://images.icecat.biz/img/gallery/33227838_3495992928.jpg|https://images.icecat.biz/img/gallery/50760676_3684054981.jpg|https://images.icecat.biz/img/gallery/37032582_1722666570.jpg|https://images.icecat.biz/img/gallery/31164059_0008807666.jpg","2922x2000|2931x1935|2931x1937|2967x1912|3300x2805|3300x2805|3300x2805|3300x2805|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|900x527","||||||||||||||||||","","","","","","","","The laptop will never be the same|http://images.icecat.biz/img/bullets/33417525-589c360676a1a528782619.jpg|With its 360 degree geared hinge you can easily shift from working in laptop mode, watching in stand mode, playing in tent mode and being on-the-go in tablet mode.\n\nTake it anywhere|http://images.icecat.biz/img/bullets/33417525-589c360704eca318432515.jpg|Designed with a smaller hinge, this is our thinnest, lightest Pavilion x360 ever. And with great battery life, your laptop is ready to entertain, anytime, anywhere.\n\nA truly powerful audio experience|http://images.icecat.biz/img/bullets/33417525-589c3607736c0254343352.jpg|With HP Audio Boost and audio custom-tuned in collaboration with the experts at B&O PLAY, experience rich, authentic audio. Let the sound move you.","Design","Product type: Hybrid (2-in-1)","Product colour: Gold","Form factor: Convertible (Folder)","Country of origin: China","Display","Display diagonal: 33.8 cm (13.3"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","HD type: Full HD","Touch technology: Multi-touch","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-6200U","Processor frequency: 2.3 GHz","Processor generation: 6th gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2.8 GHz","System bus rate: 4 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: LGA 1356 (Socket B2)","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-6200 series","Processor codename: Skylake","Bus type: QPI","Stepping: D1","Thermal Design Power (TDP): 15 W","Configurable TDP-up frequency: 2.4 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 7.5 W","Configurable TDP-down frequency: 0.8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 3.0","PCI Express configurations: 1x4, 4x1","ECC supported by processor: No","Memory","Internal memory: 8 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2133 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 8 GB","Storage","Total storage capacity: 128 GB","Storage media: SSD","Optical drive type: No","Total SSDs capacity: 128 GB","Number of SSDs installed: 1","SSD capacity: 128 GB","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 520","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Maximum on-board graphics card memory: 1.74 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1916","Audio","Number of built-in speakers: 2","Speakers manufacturer: Bang & Olufsen","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 4.2","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","DVI port: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","Performance","Electronic compass: Yes","Accelerometer: Yes","Gyroscope: Yes","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Island-style keyboard: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 X 24 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Processor code: SR2EY","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 88193","Conflict-Free processor: Yes","Battery","Battery capacity: 41 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 3","Battery life (max): 10 h","Power","AC adapter power: 45 W","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Trusted Platform Module (TPM): Yes","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Weight & dimensions","Weight: 1.58 kg","Width: 326.4 mm","Depth: 222 mm","Height: 19.8 mm","Packaging data","Package width: 483 mm","Package depth: 305 mm","Package height: 69 mm","Package weight: 2.45 kg","Packaging content","Manual: Yes","Quick start guide: Yes","Warranty card: Yes","Power cord included: Yes","Other features","AC adapter included: Yes"