"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170"
"","","33416905","","Lenovo","10JX001NMX","33416905","","All-in-One PCs/Workstations","2282","ThinkCentre","X1","X1","20240309140425","ICECAT","1","11310","https://images.icecat.biz/img/gallery/38242006_6497574027.jpg","602x641","https://images.icecat.biz/img/gallery_lows/38242006_6497574027.jpg","https://images.icecat.biz/img/gallery_mediums/38242006_6497574027.jpg","https://images.icecat.biz/img/gallery_thumbs/38242006_6497574027.jpg","","","Lenovo ThinkCentre X1 Intel® Core™ i7 i7-6600U 60.5 cm (23.8"") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black","23.8"" LED Full HD 1920 x 1080, Intel Core i7-6600U (4MB Cache, 2.6GHz), 8GB DDR4, 256GB SSD, Gigabit Ethernet, WLAN 802.11 ac/a/b/g/n, Bluetooth, Windows 10 Pro 64-bit","Lenovo ThinkCentre X1, 60.5 cm (23.8""), Full HD, Intel® Core™ i7, 8 GB, 256 GB, Windows 10 Pro","Lenovo ThinkCentre X1. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 2.6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black","Super Slim…\n\nThe aluminum-alloy crafted chassis is just 11 mm thin / 0.43 inches.\n\nYet Packed With Power\nThe 6th gen Intel® Core™ processor with vPro, Windows 10 Pro operating system, and DDR4 memory pack this all-in-one with performance to power through work, collaborate through online meetings, or sit back and enjoy high-def entertainment.\n\nElegantly Designed...\nConveniently tilt the display from -5 to 45 degrees to find the perfect viewing angle.\n\nYet Built to Last\nBut don't mistake elegant design for lack of durability. The ThinkCentre X1 is tested to withstand 10 years of office dust and the most demanding work environments, running error free inside our testing chamber loaded with 2 kg / 4.4 lbs of dust!\n\nStunning Display That's Entirely Practical\nThis all-in-one features a widescreen 23.8″ Full HD antiglare display (1920 x 1080). The display has been treated at a micro-level to scatter light and prevent glare–so you get a vibrant, clear screen, even in brightly-lit environments.\n\nEasy Manageability\nThinkCentre X1 features a Windows 10 Pro operating system and up to 6th generation Intel® i7 processor with vPro and Active Management Technology (AMT)—that means lots of manageability features and enhanced security, including Trusted Platform Module (TPM) for encryption.\n\nReady to Connect\nThinkCentre X1 is optimized for online meetings, with microphones that filter out background office noise. You can clearly hear and be heard clearly. It also has integrated speakers with Dolby® audio, a 1080p webcam, and Skype for Business certified sound and video. It even has a camera privacy cover and supports voice recognition!\n\nCool & Quiet\nThinkCentre desktops have always run cool and quiet, but now with the redesigned fan blade, you can barely hear the whisper.\n\nFor Use Anywhere\nDesigned as an attractive home and office desktop PC, the ThinkCentre X1 can also be adapted to work in public environments like reception areas, information points, and meeting rooms. Secure it in place with the Kensington Lock slot, or easily mount to a wall by disconnecting the stand and replacing with the optional low-profile VESA mount accessory.\n\nEco-Friendly\nThe ThinkCentre X1 is more than energy–efficient. It’s comprised of 65% post-consumer content (PCC) material. It’s also ULE Gold certified, ENERGY STAR 6.1, and EPEAT® Gold certified. And it features 88% power efficiency in the power supply unit (PSU). Good for the planet. Great for your bottom line.","https://images.icecat.biz/img/gallery/38242006_6497574027.jpg|https://images.icecat.biz/img/gallery/30873222_2433.jpg|https://images.icecat.biz/img/gallery/30873222_7586.jpg|https://images.icecat.biz/img/gallery/30873222_3088.jpg|https://images.icecat.biz/img/gallery/30873222_8087.jpg|https://images.icecat.biz/img/gallery/30873222_8121.jpg|https://images.icecat.biz/img/gallery/30873222_6111.jpg|https://images.icecat.biz/img/gallery/30873222_8454.jpg|https://images.icecat.biz/img/gallery/30873222_3668.jpg","602x641|800x450|800x450|800x450|800x450|800x450|800x450|800x450|800x450","||||||||","","","","","","","","","","","Display","Display diagonal: 60.5 cm (23.8"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Panel type: IPS","Screen shape: Flat","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-6600U","Processor frequency: 2.6 GHz","Processor generation: 6th gen Intel® Core™ i7","Processor cores: 2","Processor threads: 4","Processor boost frequency: 3.4 GHz","Processor cache: 4 MB","Processor cache type: Smart Cache","Thermal Design Power (TDP): 15 W","Configurable TDP-up frequency: 2.8 GHz","Configurable TDP-up: 25 W","Configurable TDP-down frequency: 0.8 GHz","Configurable TDP-down: 7.5 W","PCI Express slots version: 3.0","Processor socket: LGA 1356 (Socket B2)","Processor lithography: 14 nm","Processor operating modes: 64-bit","Stepping: D1","Bus type: OPI","Processor codename: Skylake","Processor series: Intel Core i7-6600 Mobile Series","Maximum number of PCI Express lanes: 12","PCI Express configurations: 1x4, 4x1","Processor code: SR2F1","Tjunction: 100 °C","Maximum internal memory supported by processor: 32 GB","Conflict-Free processor: Yes","Memory types supported by processor: DDR3L-SDRAM, LPDDR3-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1866,2133,1600 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","Memory channels supported by processor: Dual","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 16 GB","Internal memory type: DDR4-SDRAM","Memory slots: 1","Memory slots type: SO-DIMM","Memory clock speed: 2133 MHz","Memory layout (slots x size): 1 x 8 GB","Memory form factor: DIMM/SO-DIMM","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: No","Number of storage drives installed: 1","Number of SSDs installed: 1","SSD capacity: 256 GB","Card reader integrated: Yes","Graphics","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 520","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 32 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1916","Audio","Built-in speaker(s): Yes","RMS rated power: 10 W","Audio system: Dolby Advanced Audio","Camera","Built-in camera: Yes","Total megapixels: 2 MP","Network","Wi-Fi: Yes","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Ethernet LAN: Yes","Bluetooth: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth version: 4.1","Bluetooth Low Energy (BLE): Yes","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 5","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","Microphone in: No","Combo headphone/mic port: Yes","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Design","Product colour: Black","Wall mountable: Yes","Performance","Product type: All-in-One PC","Trusted Platform Module (TPM): Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Processor special features","Intel® Smart Response Technology: Yes","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel Smart Connect Technology: Yes","Intel® Small Business Advantage (Intel® SBA): Yes","Intel® Wireless Display (Intel® WiDi): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® Insider™: Yes","Intel® InTru™ 3D Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 X 24 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","CPU configuration (max): 1","Embedded options available: Yes","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Processor ARK ID: 88192","Power","AC adapter power: 90 W","Weight & dimensions","Width (with stand): 570 mm","Depth (with stand): 240 mm","Height (with stand): 451 mm","Weight (with stand): 5 kg","Width (without stand): 570 mm","Depth (without stand): 33 mm","Height (without stand): 14.2 mm","Weight (without stand): 4 kg","Packaging content","Mouse included: No","Keyboard included: No","Other features","3D: No","Autonomy mode: No","Detachable display: No"