"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112"
"","","33412258","","HP","G1X85A#A80DB","33412258","","Multifunction Printers","304","OfficeJet","","7612","20240314192404","ICECAT","1","11733","https://images.icecat.biz/img/gallery/38313215_2881519866.jpg","1750x1285","https://images.icecat.biz/img/gallery_lows/38313215_2881519866.jpg","https://images.icecat.biz/img/gallery_mediums/38313215_2881519866.jpg","https://images.icecat.biz/img/gallery_thumbs/38313215_2881519866.jpg","http://objects.icecat.biz/objects/mmo_38313215_1514367801_0294_6388.pdf","","HP OfficeJet 7612 Thermal inkjet A3+ 4800 x 1200 DPI 15 ppm Wi-Fi","OfficeJet 7612 Wide Format e-All-in-One","HP OfficeJet 7612, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A3+, Direct printing, Black","HP OfficeJet 7612. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product colour: Black","Do more with this affordable, reliable HP e-All-in-One. Create professional-quality marketing materials from postcard size to A3+. Scan, copy and fax too, and maximise productivity with wireless networking and easy mobile printing.\n\nFeatures\n\nMarket your business with versatile wide-format printing – copy, scan and fax too.\n- Print eye-catching colour in sizes from postcard to A3+, and enjoy the versatility of easy-to-use copy, scan and fax tools.\n- Print professional-quality colour for up to 50% lower cost per page than lasers.\n- Produce borderless brochures, flyers, brochures and more for less than a print shop.\n- Print affordably with four individual inks – optional high capacity XL ink cartridges available for frequent printing.\n\nGet more done – save time with productivity-enhancing features.\n- Scan large documents up to A3 size in a single pass with this impressively compact e-all-in-one.\n- Leave long jobs to print themselves with the automatic document feeder and 250-sheet paper tray.\n- Simplify workflows – access business apps directly from the intuitive and easy-to-use touchscreen display.\n- Enjoy worry-free performance from an e-all-in-one designed for volumes of up to 800 pages per month.\n\nConnect, print and stay productive – at the office or on the go.\n- Add this high performance printer to your wireless network and share with other wireless-enabled PCs.\n- Enjoy the flexibility of being able to print from smartphones or tablets from virtually anywhere with HP ePrint.\n- Print from your wireless-enabled mobile device – without a network – using wireless direct printing.\n- Share the performance across small workgroups by adding this versatile printer to your Ethernet network.\n\nConserve resources without sacrificing performance.\n- Save energy without sacrificing performance – this device is ENERGY STAR® 2.0 qualified and rated EPEAT® Bronze.\n- Save up to 50% on paper costs, using automatic two-sided printing.\n- Reduce your impact – easily recycle your Original HP ink cartridges for free through HP Planet Partners.\n- Save up to 40% on energy – preset this e-all-in-one to turn on or off with Schedule On and Schedule Off.","https://images.icecat.biz/img/gallery/38313215_2881519866.jpg|https://images.icecat.biz/img/gallery/38313215_2545242915.jpg|https://images.icecat.biz/img/gallery/38313215_1364384716.jpg|https://images.icecat.biz/img/gallery/38313215_0980457146.jpg|https://images.icecat.biz/img/gallery/38313215_3522017723.jpg","1750x1285|1750x1285|1750x1285|1750x1285|1750x1285","||||","","","","","http://objects.icecat.biz/objects/38313215_6379003.mp4","","","","Printing","Print technology: Thermal inkjet","Printing: Colour printing","Duplex printing: Yes","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 15 ppm","Duplex printing mode: Auto","Print speed (colour, normal quality, A4/US Letter): 8 ppm","Print speed (black, draft quality, A4/US Letter): 30 ppm","Print speed (colour, draft quality, A4/US Letter): 26 ppm","Time to first page (black, normal): 15 s","Time to first page (colour, normal): 19 s","Print margins (top, bottom, right, left): 3.3 mm","Copying","Copying: Colour copying","Maximum copy resolution: 4800 x 1200 DPI","Copy speed (black, normal quality, A4): 9 cpm","Copy speed (colour, normal quality, A4): 6 cpm","Copy speed (black, draft, A4): 33 cpm","Copy speed (colour, draft, A4): 28 cpm","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","Scanning","Scanning: Colour scanning","Optical scanning resolution: 1200 x 1200 DPI","Scanner type: Flatbed & ADF scanner","Maximum scan area: 297 x 432 mm","Scan technology: CIS","Scan to: E-mail, Memory card, PC","Image formats supported: BMP, JPG, PNG, TIF","Document formats supported: PDF, RTF, TXT","Input colour depth: 24 bit","TWAIN version: 1.9","Fax","Faxing: Colour faxing","Fax resolution (black): 300 x 300 DPI","Fax transmission speed: 4 sec/page","Modem speed: 33.6 Kbit/s","Fax memory: 100 pages","Fax speed dialing (max numbers): 110","Fax broadcasting: 48 locations","Features","Maximum duty cycle: 12000 pages per month","Number of print cartridges: 4","Printing colours: Black, Cyan, Magenta, Yellow","Recommended duty cycle: 200 - 800 pages per month","Digital sender: Yes","Page description languages: PCL 3","All-In-One-multitasking: Yes","Input & output capacity","Total number of input trays: 1","Total input capacity: 250 sheets","Total output capacity: 75 sheets","Paper input type: Paper tray","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 35 sheets","Maximum number of input trays: 1","Paper handling","Maximum ISO A-series paper size: A3+","Paper tray media types: Card stock, Envelopes, Photo paper, Plain paper","ISO A-series sizes (A0...A9): A3, A3+, A4, A6","JIS B-series sizes (B0...B9): B4, B5","Envelopes sizes: C5, C6, DL","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet, RJ-11, USB 2.0, Wireless LAN","USB port: Yes","RJ-11 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Mobile printing technologies: Apple AirPrint, HP ePrint, Mopria Print Service","Performance","Internal memory: 256 MB","Maximum internal memory: 256 MB","Card reader integrated: No","Built-in processor: Yes","Processor frequency: 500 MHz","Design","Product colour: Black","Market positioning: Home & office","Built-in display: Yes","Touchscreen: Yes","Control type: Touch","Colour display: Yes","Power","Power consumption (average operating): 27.7 W","Power consumption (printing): 27.7 W","Power consumption (copying): 20.87 W","Power consumption (ready): 4.57 W","Power consumption (sleep): 1.89 W","Power consumption (off): 0.31 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista","Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion","Operational conditions","Operating relative humidity (H-H): 20 - 80%","Storage temperature (T-T): -40 - 60 °C","Operating temperature (T-T): 5 - 40 °C","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 617 mm","Depth: 505.1 mm","Height: 297 mm","Weight: 17.6 kg","Packaging data","Package weight: 22.9 kg"