"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31"
"","","33409849","","Tripp Lite","PS120410","33409849","0037332198525|037332198525","Surge Protectors","1388","","","PS120410","20240219225109","ICECAT","1","49601","https://images.icecat.biz/img/gallery/33409849_2282819471.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/33409849_2282819471.jpg","https://images.icecat.biz/img/gallery_mediums/33409849_2282819471.jpg","https://images.icecat.biz/img/gallery_thumbs/33409849_2282819471.jpg","http://objects.icecat.biz/objects/mmo_33409849_1480511345_7941_29588.pdf","","Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3.05 m","4-Outlet Power Strip, 10 ft. Cord, NEMA 5-15P Plug","Tripp Lite PS120410, 4 AC outlet(s), NEMA 5–15R, 120 V, 50 - 60 Hz, Black, Grey, Aluminium","Tripp Lite PS120410. AC outlets quantity: 4 AC outlet(s), AC outlet types: NEMA 5–15R, Nominal input voltage: 120 V. Product colour: Black, Grey, Material: Aluminium, Country of origin: China. Cable length: 3.05 m, Weight: 920 g, Width: 41.1 mm. Package width: 121.9 mm, Package depth: 391.2 mm, Package height: 61 mm. Master (outer) case width: 393.7 mm, Master (outer) case length: 414 mm, Master (outer) case height: 276.9 mm","The 12-inch PS120410 4-Outlet Power Strip is an appropriate power distribution solution for powering multiple devices in a home, office, warehouse, workbench, rackmount, raceway, retail display or point-of-sale setting. The long 10-foot power cord with NEMA 5-15P plug lets you mount the power strip away from the power source for maximum convenience and flexibility. Place it on the floor, or use the included hardware to install it vertically or horizontally on a wall, workbench or under a counter.\n\nFour NEMA 5-15R outlets are arranged in standard 1.77-inch center-to-center spacing for easy connection to equipment. A built-in 15A circuit breaker detects dangerous overloads that could damage valuable equipment and immediately shuts down the PS120410. A transparent switch cover protects against accidental shutdowns. A lighted on/off switch confirms at a glance that the power strip is operating.\n\nIdeal Power Distribution\n- Recommended for industrial, office, retail, rackmount, raceway, workbench and point-of-sale settings\n- 4 NEMA 5-15R outlets with 1.77 in. center-to-center spacing\n- 10 ft. power cord with NEMA 5-15P plug\n- Meets UL1363 (USA) and cUL (Canada) certifications\n\nPremium Safety Features\n- 15A resettable circuit breaker prevents dangerous overloads\n- Transparent switch cover eliminates accidental shutdowns\n- Lighted on/off switch confirms operation at a glance\n\nRugged All-Metal Housing\n- 12 in. length\n- Hardware included for mounting on a wall, floor, workbench or under a counter","https://images.icecat.biz/img/gallery/33409849_2282819471.jpg|https://images.icecat.biz/img/gallery/33409849_5614282137.jpg|https://images.icecat.biz/img/gallery/33409849_9376981611.jpg|https://images.icecat.biz/img/gallery/33409849_1103905101.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Energy Management","AC outlets quantity: 4 AC outlet(s)","AC outlet types: NEMA 5–15R","Nominal input voltage: 120 V","AC input frequency: 50 - 60 Hz","Features","Product colour: Black, Grey","Material: Aluminium","Wall mountable: Yes","On/off switch: Yes","Country of origin: China","Technical Details","Sustainability certificates: RoHS","Weight & Dimensions","Cable length: 3.05 m","Weight: 920 g","Width: 41.1 mm","Depth: 304.8 mm","Height: 31.8 mm","Packaging Data","Package width: 121.9 mm","Package depth: 391.2 mm","Package height: 61 mm","Package weight: 950 g","Logistics data","Master (outer) case width: 393.7 mm","Master (outer) case length: 414 mm","Master (outer) case height: 276.9 mm","Master (outer) case weight: 11.8 kg","Quantity per master (outer) case: 12 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332198522"