"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177"
"","","33407412","","HP","Y5U96EA#ABH","33407412","","Laptops","151","Spectre x360","","13-w015nd","20240309140425","ICECAT","","12374","https://images.icecat.biz/img/gallery/33407371_6481534756.jpg","1750x1285","https://images.icecat.biz/img/gallery_lows/33407371_6481534756.jpg","https://images.icecat.biz/img/gallery_mediums/33407371_6481534756.jpg","https://images.icecat.biz/img/gallery_thumbs/33407371_6481534756.jpg","","","HP Spectre x360 13-w015nd Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3"") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver","Intel Core i5-7200U (3M Cache, 2.5 GHz), 8GB LPDDR3 1866MHz, 512GB PCIe SSD, 13.3"" FHD IPS Touch 1920 x 1080, WLAN, Bluetooth, WebCam, USB Type-C/RJ-45 Gigabit dongle, Windows 10 Home 64-bit","HP Spectre x360 13-w015nd, Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3""), 1920 x 1080 pixels, 8 GB, 512 GB","HP Spectre x360 13-w015nd. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver","We designed the all-new Spectre x360 to be the object of your desire. Its four versatile modes were made for those who crave uninhibited freedom. With alluring power in our thinnest convertible frame, we’ve crafted a device that does it all. Why resist?\n\nSeductively slim\nOur thinnest x360 yet is irresistibly sleek and impressively versatile. The superb thinness of the micro-edge display lets you truly experience the immersive freedom of the four unique modes.\n\nCaptivating power\nPrepare to accomplish more than you ever thought possible with up to 13.4 hours of battery life and HP Fast Charge. Get unrivaled all-day performance with a lightning-fast Intel® Core™ processor.\n\nEnticing audio\nWith quad HP Speakers, HP Audio Boost, and custom tuning by the experts at Bang & Olufsen, entertainment comes to life with sound you can feel. Awaken your senses with PC audio perfection.\n\nWindows 10\nDo great things confidently with the familiar feel of Windows—only better.\n\n7th generation Intel® Core™ processors\nPowerful performance easily keeps up with all your multitasking demands, enables new ways to interact with your PC, and delivers enhanced 4K video capabilities.\n\nIPS panel\nNo matter where you stand, this screen delivers clear, vivid images with 178° wide viewing angles, so everyone can get a great view.\n\nAudio by Bang & Olufsen\nHP speakers, custom-tuned in collaboration with experts at Bang & Olufsen, deliver rich, authentic sound. Don't just listen—let the immersive experience move you.\n\nQuad-stereo speakers\nGet ready for immersive audio you wouldn't expect from a laptop. Quad-stereo speakers deliver rich, full sound whether you're jamming out or staying in with a movie.\n\nHP Audio Boost\nTake your audio experience to the next level with smart amplification technology giving you loud, clear, and dynamic sound.\n\nSleek design\nEasily take this thin and light PC from room to room or on the road. When your PC goes wherever you go, staying productive and entertained has never been easier.\n\nUSB 3.0 connector\nWith the world's most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.","https://images.icecat.biz/img/gallery/33407371_6481534756.jpg|https://images.icecat.biz/img/gallery/33407371_8029913614.jpg|https://images.icecat.biz/img/gallery/33407371_9831828974.jpg|https://images.icecat.biz/img/gallery/33407371_9513778036.jpg|https://images.icecat.biz/img/gallery/33407371_5681227051.jpg|https://images.icecat.biz/img/gallery/33407371_1340869964.jpg|https://images.icecat.biz/img/gallery/33407371_7491662033.jpg|https://images.icecat.biz/img/gallery/33407371_4385400923.jpg|https://images.icecat.biz/img/gallery/70847241_1258051726.jpg","1750x1285|1750x1285|1750x1285|1750x1285|1750x1285|1750x1285|1750x1285|1750x1285|900x527","||||||||","","","","","","","","","","","Design","Product type: Hybrid (2-in-1)","Product colour: Silver","Form factor: Convertible (Folder)","Housing material: Aluminium","Country of origin: China","Display","Display diagonal: 33.8 cm (13.3"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","HD type: Full HD","Touch technology: Multi-touch","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-7200U","Processor frequency: 2.5 GHz","Processor generation: 7th gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 3.1 GHz","System bus rate: 4 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1356","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor codename: Kaby Lake","Bus type: OPI","Stepping: H0","Thermal Design Power (TDP): 15 W","Configurable TDP-up frequency: 2.7 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 7.5 W","Configurable TDP-down frequency: 0.8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 3.0","PCI Express configurations: 1x2+2x1, 1x4, 2x2, 4x1","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 8 GB","Internal memory type: LPDDR3-SDRAM","Memory clock speed: 1866 MHz","Memory form factor: On-board","Memory layout (slots x size): 1 x 8 GB","Storage","Total storage capacity: 512 GB","Storage media: SSD","Optical drive type: No","Total SSDs capacity: 512 GB","Number of SSDs installed: 1","SSD capacity: 512 GB","SSD interface: PCI Express","SSD form factor: M.2","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 620","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Maximum on-board graphics card memory: 32 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x5916","Audio","Audio system: B&O PLAY","Number of built-in speakers: 4","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 4.2","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 2","DVI port: No","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: No","Performance","Motherboard chipset: Intel SoC","Electronic compass: Yes","Accelerometer: Yes","Gyroscope: Yes","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Keyboard layout: QWERTY","Keyboard backlit: Yes","Island-style keyboard: Yes","Full-size keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 x 24 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR2ZU","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel TSX-NI version: 0.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 95443","Conflict-Free processor: Yes","Battery","Battery capacity: 57.8 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 3","Battery life (max): 13.4 h","Power","AC adapter power: 65 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Security","Password protection: Yes","Weight & dimensions","Weight: 1.29 kg","Width: 305 mm","Depth: 218 mm","Height: 13.8 mm","Packaging content","Interface adapters included: USB male - Ethernet LAN (RJ-45) female","Warranty card: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","3D: No","Maximum internal memory (64-bit): 8 GB"