"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166"
"","","33407323","","MSI","9S7-177625-203","33407323","","Laptops","151","Workstation","WS72","WS72 6QH-203RU","20240307153452","ICECAT","1","7391","https://images.icecat.biz/img/gallery/30945604_3549.jpg","1024x819","https://images.icecat.biz/img/gallery_lows/30945604_3549.jpg","https://images.icecat.biz/img/gallery_mediums/30945604_3549.jpg","https://images.icecat.biz/img/gallery_thumbs/30945604_3549.jpg","","","MSI Workstation WS72 6QH-203RU Intel® Core™ i7 i7-6700HQ Mobile workstation 43.9 cm (17.3"") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 10 Pro Black","Intel Core i7-6700HQ (6M Cache, 2.60 GHz), 17.3"" Full HD (1920x1080) LED, 16GB DDR4, 128GB SSD + 1TB SATA HDD, Intel HD Graphics 530 + NVIDIA Quadro M600M 2GB GDDR5, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, FHD WebCam, Windows 10 Pro 64-bit","MSI Workstation WS72 6QH-203RU, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3""), 1920 x 1080 pixels, 16 GB, 1.13 TB","MSI Workstation WS72 6QH-203RU. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product colour: Black","LATEST 6TH GENERATION INTEL CORE i7 PROCESSORS\n\nThe new 6th generation Core i7 Processor, codenamed Skylake, utilizes the latest CPU architecture and faster DDR4 memory support. This brings significant improvements to workflow performance, multiple application data processing, and 4K video transcoding which delivers performance leaps as the next platform for optimal efficiency.\n\nPOWERFUL PERFORMANCE FOR PROFESSIONALS\n\nThe WS72 is now ready with next generation NVIDIA Quadro M Series GPU’s, delivering incredible performance gains and ground-breaking 3D benchmarks that fulfill some of the most demanding requests in 3D CAD, video editing and animation.\n\nUtilizing NVIDIA's CUDA processing architecture, 3D rendering, video editing and structural simulations are done effortlessly in a streamlined workflow without compromise.\n\nDDR4-2133 - NEW MEMORY BENCHMARK\n\nKEEPING PROFESSIONAL WORK SAFE WITH ECC MEMORY\n\nTo ensure that your work is protected, MSI workstations utilize Error-Correcting Code Memory (ECC) for single-bit memory error detection and best correction. Chances of data corruption and untimely system crash are effectively eliminated. System stability is seriously thought of, plus an extended memory life.\n\nAN EYE OPENING EXPERIENCE WITH TRUE COLOR TECHNOLOGY\n\nSee the world as it is with MSI True Color Technology. Precisely calibrated to deliver vibrant colors, stunning details, and sharp images, True Color Technology brings the colors of the world right to your display.\n\nCOOL AND EFFICIENT\n\nThe high performance dual fan cooling system was meticulously designed to maximize airflow to keep the notebook at a constant cool state even after long hours of processing and rendering, allowing your system to remain stable and your work flow smooth.\n\nMAKE YOUR LIFE EASY\n\nCustomize every key to suit your needs in one powerful application. The MSI Shortcut manager allows you to program individual keys to execute a string of commands. Use them to quick launch everyday programs, or even customize the keyboard color scheme to streamline your work habits. Personalize your notebook.\n\nISV CERTIFIED MOBILE WORKSTATION\n\nMSI workstations are ISV Certified Systems. Officially recognized by major ISVs in 3D modeling such as AutoDesk and SolidWorks for system compatibility. MSI mobile workstations are guaranteed to provide the top-drawer performance and best professional experience.","https://images.icecat.biz/img/gallery/30945604_3549.jpg|https://images.icecat.biz/img/gallery/30945604_1559.jpg|https://images.icecat.biz/img/gallery/30945604_9312.jpg|https://images.icecat.biz/img/gallery/30945604_4946.jpg|https://images.icecat.biz/img/gallery/30945604_5862.jpg","1024x819|1024x819|1024x819|1024x819|1024x819","||||","","","","","","","","","","","Design","Product type: Mobile workstation","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 43.9 cm (17.3"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Dual-screen: No","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-6700HQ","Processor frequency: 2.6 GHz","Processor generation: 6th gen Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 3.5 GHz","System bus rate: 8 GT/s","Processor cache: 6 MB","Processor cache type: Smart Cache","Processor socket: BGA 1440","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-6700 Mobile series","Processor codename: Skylake","Bus type: DMI3","Stepping: R0","Thermal Design Power (TDP): 45 W","Configurable TDP-down: 35 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 3.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","ECC supported by processor: No","Memory","Internal memory: 16 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2133 MHz","Memory form factor: SO-DIMM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 1.13 TB","Storage media: HDD+SSD","Optical drive type: No","Number of HDDs installed: 1","HDD capacity: 1 TB","SSD capacity: 128 GB","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® Quadro® M600M","On-board graphics card model: Intel® HD Graphics 530","Discrete graphics card memory: 2 GB","Discrete graphics memory type: GDDR5","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 1.7 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x191B","Audio","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution: 1920 x 1080 pixels","Network","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.1","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Mini DisplayPorts quantity: 2","DVI port: No","Headphone outputs: 1","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","Performance","Motherboard chipset: Intel CM236","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Keyboard backlit: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 x 28 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Processor code: SR2FQ","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 88967","Conflict-Free processor: Yes","Battery","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 6","Power","AC adapter power: 150 W","AC adapter frequency: 50 - 60 Hz","Weight & dimensions","Weight: 2.55 kg","Width: 418.5 mm","Depth: 287 mm","Height: 19.9 mm","Packaging content","Manual: Yes","Other features","AC adapter included: Yes","3D: No","Intel segment tagging: Home office, Small Business"