"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94"
"","","33406795","","Lenovo","80SG002ACK","33406795","0190576222620|190576222620","Tablets","897","IdeaPad","Miix","310","20240314192659","ICECAT","1","18328","https://images.icecat.biz/img/gallery/a27732bde9a56116e46302a25e564e04.jpg","725x515","https://images.icecat.biz/img/gallery_lows/a27732bde9a56116e46302a25e564e04.jpg","https://images.icecat.biz/img/gallery_mediums/a27732bde9a56116e46302a25e564e04.jpg","https://images.icecat.biz/img/gallery_thumbs/a27732bde9a56116e46302a25e564e04.jpg","","","Lenovo IdeaPad Miix 310 Intel Atom® 64 GB 25.6 cm (10.1"") 2 GB Wi-Fi 4 (802.11n) Windows 10 Home Black, Silver","10.1"" LED HD 1280 x 800 Multi-Touch, Intel Atom x5-Z8350, 2GB DDR3L, 64GB eMMC, 2MP + 5MP Cam, WLAN, Windows 10 Home","Lenovo IdeaPad Miix 310, 25.6 cm (10.1""), 1280 x 800 pixels, 64 GB, 2 GB, Windows 10 Home, Black, Silver","Lenovo IdeaPad Miix 310. Display diagonal: 25.6 cm (10.1""), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8350. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 580 g. Operating system installed: Windows 10 Home. Product colour: Black, Silver","Intel® Atom™ Processor\nFast browsing, stunning visuals, and responsive performance were already hallmarks of this series of quad-core processors for tablets. The latest updates are smaller and more affordable, but just as powerful. Whether for work or play, this tablet’s processor will more than keep up.\n\nWindows 10 Home\nIt is the familiar feel of Windows, only improved. The Start menu is back, better than ever. Expand it, customize it, make it yours. Work with more of the devices you care about, such as printers, cameras, and USBs. And enjoy additional security features that help to safeguard you against device theft and malicious software.\n\nDetachable Keyboard\nLaptop or tablet? A detachable keyboard is standard with Miix 310, so the choice is yours. Attach the tablet for increased productivity, adjusting the hinge for picture-perfect viewing just like a traditional laptop PC. Work when you need to, and play when you want to.\n\nLong Battery Life\nGet up to 10 hours of local video playback on one charge. Your eyes will probably get tired before the battery does!\n\nBrilliant Display with IPS Technology\nIdeapad Miix 310 comes equipped with a vibrant 10"" wide-view (up to 1920x1080) display, complete with in-plane switching (IPS) for vivid colors and nearly 180-degree viewing angles. In addition, the multitouch technology seamlessly integrates with Windows 10, giving you more precise control.\n\nThin and Light\nAt a mere 580g and only 9.2mm thick, Miix 310 can be carried just about anywhere.\n\nIntegrated Webcams\nThe 2MP front and 5MP rear cameras will help you enjoy web conferences or online video chats like you’re really there.","https://images.icecat.biz/img/gallery/a27732bde9a56116e46302a25e564e04.jpg|https://images.icecat.biz/img/gallery/32832781_6769.jpg|https://images.icecat.biz/img/gallery/32832781_7380.jpg|https://images.icecat.biz/img/gallery/31984389_2250.jpg|https://images.icecat.biz/img/gallery/31984389_2402.jpg|https://images.icecat.biz/img/gallery/31984389_5708.jpg|https://images.icecat.biz/img/gallery/31984389_1757.jpg|https://images.icecat.biz/img/gallery/32832781_5588.jpg","725x515|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596","|||||||","","","","","","","","","","","Display","Display diagonal: 25.6 cm (10.1"")","Display resolution: 1280 x 800 pixels","LED backlight: Yes","Panel type: IPS","Touch technology: Multi-touch","Processor","Processor manufacturer: Intel","Processor family: Intel Atom®","Processor model: x5-Z8350","Processor frequency: 1.44 GHz","Processor cores: 4","Processor threads: 4","Processor boost frequency: 1.92 GHz","Processor cache: 2 MB","Processor cache type: Smart Cache","Conflict-Free processor: Yes","Processor code: SR2KT","Processor codename: Cherry Trail","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor package size: 17 x 17 mm","Processor series: Intel Atom x5 Series","Scenario Design Power (SDP): 2 W","Tjunction: 90 °C","Number of execution units: 12","PCI Express configurations: 1x1","Memory","Internal memory: 2 GB","Internal memory type: DDR3L-SDRAM","Storage","Internal storage capacity: 64 GB","Card reader integrated: Yes","Storage media: Flash","Compatible memory cards: MicroSD (TransFlash)","Graphics","Graphics card family: Intel","Audio","Built-in speaker(s): Yes","Built-in microphone: Yes","Camera","Rear camera type: Single camera","Rear camera resolution (numeric): 5 MP","Front camera: Yes","Rear camera: Yes","Front camera resolution (numeric): 2 MP","Network","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Bluetooth: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ports & interfaces","Micro-USB 2.0 ports quantity: 1","Micro HDMI ports quantity: 1","Microphone in: No","Headphone connectivity: 3.5 mm","Combo headphone/mic port: Yes","Headphone out: No","Design","Form factor: Convertible (Detachable)","Product colour: Black, Silver","Device type: Tablet PC","Software","Platform: Windows","Operating system installed: Windows 10 Home","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® Turbo Boost Technology: No","Intel® Identity Protection Technology (Intel® IPT): Yes","Embedded options available: No","Intel 64: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Identity Protection Technology version: 1.00","Intel Secure Boot: Yes","Intel Secure Boot Technology version: 1.00","Intel® Smart Cache: No","Intel Software Guard Extensions (Intel SGX): Yes","Intel Stable Image Platform Program (SIPP): No","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Virtualization Technology (VT-x): Yes","Battery","Battery technology: Lithium Polymer (LiPo)","Battery capacity: 33 Wh","Number of battery cells: 2","Battery life (max): 10 h","Weight & dimensions","Width: 257.4 mm","Depth: 9.4 mm","Height: 176.9 mm","Weight: 580 g","Packaging content","Keyboard included: Yes","Other features","Processor socket: BGA 592","Processor ARK ID: 93361"