"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139"
"","","33406744","","Lenovo","80MJ0057RK","33406744","","Laptops","151","IdeaPad","100","100","20240626052805","ICECAT","1","5617","https://images.icecat.biz/img/gallery/61533666f6a3024c5b212b807288eafe.jpg","1060x596","https://images.icecat.biz/img/gallery_lows/61533666f6a3024c5b212b807288eafe.jpg","https://images.icecat.biz/img/gallery_mediums/61533666f6a3024c5b212b807288eafe.jpg","https://images.icecat.biz/img/gallery_thumbs/61533666f6a3024c5b212b807288eafe.jpg","","","Lenovo IdeaPad 100 Intel® Celeron® N2840 Laptop 39.6 cm (15.6"") HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black","39.624 cm (15.6 "") LED HD 1366 x 768, Intel Celeron N2840 (2.16 GHz), 2GB DDR3L, 500GB HDD, Intel HD Graphics, WLAN, Ethernet, Bluetooth, Windows 8.1","Lenovo IdeaPad 100, Intel® Celeron®, 2.16 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 2 GB, 500 GB","Lenovo IdeaPad 100. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 39.6 cm (15.6""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black","Up to Windows 10\n\nWindows 10 is the best combination of the Windows you already know, plus lots of great improvements you’ll love. Technologies like InstantGo* let you boot up and resume quickly, everything runs fast and smooth, and Windows 10 devices now have Battery Saver to automatically conserve power — so you can work longer and play harder. For total confidence, Windows 10 helps you stay up to date and has more built-in security features than ever for helping protect against malicious software. *Hardware-dependent\n\nUp to 5th Gen Intel® Core™ Processor\n\nPremium performance, powerful possibilities. With stunning visuals and performance, the 5th gen Intel® Core™ processor delivers processing power that takes your computing to the next level so that you can work smarter and play harder. Enjoy amazing battery life that keeps you productive on the go so that you don’t have to worry about recharging. That’s serious processing. Only with Intel Inside®.\n\nEngineered for Value\n\nEverything you need. Nothing you don’t. If you’re looking for an affordable laptop that doesn’t sacrifice on performance, the 15"" Ideapad 100 is the notebook for you.\n\nExtra Peace of Mind\n\nLeaving your laptop unattended in a busy café could be an expensive call. Fortunately, the Ideapad 100 is compatible with Kensington MiniSaver cable locks. These sturdy cables let you secure your Ideapad 100 to a heavy or immovable object. So you can visit friends at another table or order more coffee without worry.\n\nThin, Light, and Portable\n\nNever lug a heavy, clunky laptop around again. With a starting weight of only 2.0 kg (4.4 lbs) and at just 22.6 mm (0.89"") thin, the Ideapad 100 is perfect for your on-the go lifestyle.\n\nConnectivity Options\n\nWith 802.11 b/g/n WiFi connectivity and optional Bluetooth® 4.0, you can connect to the Internet wherever you go.\n\nSmile, Swap, and Sort - In Seconds\n\nThe Ideapad 100 comes with Lenovo® Photo Master 2.0 - a modern photo library with powerful, easy-to-use navigation and editing tools. Now, with features such as Auto Face Swap and Smart Event Sort, you can organize and optimize your photos to perfection.","https://images.icecat.biz/img/gallery/61533666f6a3024c5b212b807288eafe.jpg|https://images.icecat.biz/img/gallery/b05e457a0ebb6265d6609f78289d6685.jpg|https://images.icecat.biz/img/gallery/29372956_5362.jpg|https://images.icecat.biz/img/gallery/29372956_9703.jpg|https://images.icecat.biz/img/gallery/29372956_9575.jpg|https://images.icecat.biz/img/gallery/29372956_9023.jpg|https://images.icecat.biz/img/gallery/29372956_8595.jpg|https://images.icecat.biz/img/gallery/30083350_4715.jpg","1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596","|||||||","","","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","HD type: HD","LED backlight: Yes","Native aspect ratio: 16:9","Contrast ratio (typical): 400:1","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor model: N2840","Processor frequency: 2.16 GHz","Processor cores: 2","Processor threads: 2","Processor boost frequency: 2.58 GHz","Processor cache: 1 MB","Processor cache type: L2","Processor socket: BGA 1170","Processor lithography: 22 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Celeron Processor N2000 Series for Mobile","Processor codename: Bay Trail","Stepping: C0","Thermal Design Power (TDP): 7.5 W","Scenario Design Power (SDP): 4.5 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 4","PCI Express slots version: 2.0","PCI Express configurations: 1x4","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1333 MHz","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA III","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 311 MHz","On-board graphics card burst frequency: 792 MHz","On-board graphics card dynamic frequency (max): 792 MHz","Audio","Number of built-in speakers: 1","Speaker power: 1.5 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 0.3 MP","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","Total number of SATA connectors: 2","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: Windows 8.1","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel Smart Connect Technology: Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Enhanced Halt State: Yes","Intel® Secure Key: Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Processor package size: 25 x 27 mm","Processor code: SR1YJ","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 22 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Smart Connect Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 82103","Conflict-Free processor: Yes","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 3","Battery life (max): 4 h","Power","AC adapter power: 45 W","Security","Cable lock slot: Yes","Password protection: Yes","Password protection type: HDD, Power on, Supervisor","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Weight & dimensions","Weight: 2.3 kg","Width: 378 mm","Depth: 265 mm","Height: 22.6 mm","Other features","AC adapter included: Yes"