"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165"
"","","33405948","","Lenovo","80MK00QQTA","33405948","","Laptops","151","Yoga","900","900","20240626052005","ICECAT","1","10428","https://images.icecat.biz/img/gallery/32671407_8002652099.jpg","1060x596","https://images.icecat.biz/img/gallery_lows/32671407_8002652099.jpg","https://images.icecat.biz/img/gallery_mediums/32671407_8002652099.jpg","https://images.icecat.biz/img/gallery_thumbs/32671407_8002652099.jpg","","","Lenovo Yoga 900 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 33.8 cm (13.3"") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Green","Intel Core i7-6500U Processor (2.50 GHz), 8GB RAM, 256GB SSD, 13.3"" QHD+ (3200x1800) MT, Intel HD Graphics 520, Windows 10 Home","Lenovo Yoga 900, Intel® Core™ i7, 2.5 GHz, 33.8 cm (13.3""), 3200 x 1800 pixels, 8 GB, 256 GB","Lenovo Yoga 900. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3""), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Green","Power User\nLife moves fast and so do you. Do more, faster with the latest Intel® Core™ i processors and customize your Windows 10 experience to make it yours. Drown out distractions with JBL speakers that deliver rich stereo sound and premium Dolby® Home Theater® for an immersive audio experience.\n\nOn the Go\nStarting at a mere 2.8 lbs and just 0.59"" thick, the Yoga 900 is ultraportable — it's perfect for doers on the go, and is the world’s thinnest Intel® Core™ i convertible.* Bend it, flip it, or fold it to experience your apps in a way you never have before.\n*Based on a review of the major OEM websites on the October 9, 2015\n\nWork or Play\nThe QHD+ display with In-Plane Switching (IPS) technology allows for vivid colors and looks great from any angle. Into marathons? Enjoy movies or TV shows from your favorite streaming service. Working from home? Take productivity to the next level with an improved keyboard and dedicated function row and enjoy web conferences or online video chats like you’re really there with the integrated webcam.\n\nCool Factor\nIt's in the details. We re-engineered the fan to allow the Yoga 900 to stay thin and cool. Specially designed vents in the hinge allow for excellent cooling, dust-resistance, and a clean design that’s quiet. And it's beautiful. The elegant hinge is composed of 813 individual components for fluid transitions between modes. Auto Lock hinge technology allows you to easily open and close the laptop, even with one hand. Pick a pop of color with Clementine Orange, dazzle with Champagne Gold, or stick with sleek Platinum Silver, whatever color you choose, you'll stand out from the crowd.\n\nSmile, Swap, and Sort - in Seconds\nLenovo® Photo Master 2.0 combines a modern photo library with powerful, easy-to-use navigation and editing tools. Now, with features such as Auto Face Replace and Smart Event Sort, you can organize and optimize your photos to perfection.\n\nLenovo DOit Apps\nDo more with your laptop with premium Lenovo applications like SHAREit, which lets you share files quickly without network charges or even a WiFi connection.\n\nMcAfee LiveSafe® Free Trial\nKeep your entire digital life secure with the comprehensive protection afforded by McAfee LiveSafe software. LiveSafe protects cross-device, through the cloud, and locally to ensure total security for your data and identity. Enjoy a free 30-day trial with purchase. Or, upgrade to the full version during the purchase process and enjoy peace-of-mind security from day one.\n\nSee it in Person\nExperience Yoga in-store at Best Buy and Microsoft stores this fall.","https://images.icecat.biz/img/gallery/32671407_8002652099.jpg|https://images.icecat.biz/img/gallery/32671407_2798380600.jpg|https://images.icecat.biz/img/gallery/32671407_5233293942.jpg","1060x596|1060x596|1060x596","||","","","","","","","","","","","Design","Product type: Hybrid (2-in-1)","Product colour: Green","Form factor: Convertible (Folder)","Display","Display diagonal: 33.8 cm (13.3"")","Display resolution: 3200 x 1800 pixels","Touchscreen: Yes","Touchscreen type: Capacitive","HD type: Quad HD+","Touch technology: Multi-touch","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Contrast ratio (typical): 400:1","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-6500U","Processor frequency: 2.5 GHz","Processor generation: 6th gen Intel® Core™ i7","Processor cores: 2","Processor threads: 4","Processor boost frequency: 3.1 GHz","System bus rate: 4 GT/s","Processor cache: 4 MB","Processor cache type: Smart Cache","Processor socket: LGA 1356 (Socket B2)","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-6500 Mobile series","Processor codename: Skylake","Bus type: OPI","Stepping: D1","Thermal Design Power (TDP): 15 W","Configurable TDP-up frequency: 2.6 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 7.5 W","Configurable TDP-down frequency: 0.8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 3.0","PCI Express configurations: 1x4, 4x1","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 8 GB","Internal memory type: LPDDR3-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: On-board","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","SSD capacity: 256 GB","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 520","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 1.74 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1916","Audio","Number of built-in speakers: 2","Speakers manufacturer: JBL","Speaker power: 2 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 1 MP","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 4.1","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","DVI port: No","Combo headphone/mic port: Yes","Docking connector: No","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Full-size keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 X 24 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Processor code: SR2EZ","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 88194","Conflict-Free processor: Yes","Battery","Battery capacity: 66 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 4","Battery life (max): 9 h","Power","AC adapter power: 65 W","Security","Password protection: Yes","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 1.29 kg","Width: 324 mm","Depth: 225 mm","Height: 14.9 mm","Other features","AC adapter included: Yes"