"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69" "","","33405885","","Legamaster","7-194184","33405885","8713797081696","Signage Displays","2672","","","PTX-5800UHD","20220506085420","ICECAT","1","5469","https://images.icecat.biz/img/gallery/33405885_4938823346.jpg","3149x1803","https://images.icecat.biz/img/gallery_lows/33405885_4938823346.jpg","https://images.icecat.biz/img/gallery_mediums/33405885_4938823346.jpg","https://images.icecat.biz/img/gallery_thumbs/33405885_4938823346.jpg","","","Legamaster PTX-5800UHD Digital signage flat panel 147.3 cm (58"") LCD 480 cd/m² 4K Ultra HD Black Touchscreen","58"", UHD LCD 3840 x 2160 px, 120 Hz, 4500:1, 480 cd/m², 6,5 ms, 178° / 178°, 1073,3M, DisplayPort 1.2, 4 x HDMI 1.4, VGA, USB, RS232C, RJ-45, 245 W, 100-240V AC","Legamaster PTX-5800UHD, Digital signage flat panel, 147.3 cm (58""), LCD, 3840 x 2160 pixels","Legamaster PTX-5800UHD. Product design: Digital signage flat panel. Display diagonal: 147.3 cm (58""), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 480 cd/m², HD type: 4K Ultra HD, Touchscreen. Product colour: Black","- The Ultra High Definition display offers the best image quality available, with 4 times the resolution of a Full-HD screen\n- Advanced Picture-In-Picture options. With e-Screen PTX-5800UHD you can simultaneously display up to 4 sources\n- The e-Screen system offer a durable solution for heavy demand environments like schools, public facilities or corporate enviroment\n- The advanced infra-red touch technology guarantees precise and fast response. No calibration is required.\n- The advanced infra-red touch screen technology uses infra-red sensors to detect the touch point. Any pointing device (finger, stylus, or any other pen-shape object) can be used\n- Advanced Direct LED backlighting system ensures image quality of the highest level and low energy consuption\n- Multi-touch capable (up to 6 simultaneous touches, Windows 7/8/8.1/10)\n- To create your optimal all-in-one solution, the PTX-5800UHD is equipped with an OPS-slot (Open Pluggable Specification) for seamless integration of an OPS standard slide-in computer\n- Ultra slim design","https://images.icecat.biz/img/gallery/33405885_4938823346.jpg|https://images.icecat.biz/img/gallery/33405885_9822698054.jpg","3149x1803|800x534","|","","","","","","","","","","","Display","Display diagonal: 147.3 cm (58"")","Display technology: LCD","Display resolution: 3840 x 2160 pixels","Display brightness: 480 cd/m²","HD type: 4K Ultra HD","Touchscreen: Yes","Touchscreen technology: Infrared","Native aspect ratio: 16:9","Response time: 6.5 ms","Contrast ratio (typical): 4500:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Display number of colours: 1.073 billion colours","Pixel pitch: 0.331 x 0.334 mm","Ports & interfaces","HDMI ports quantity: 4","DVI port: No","DisplayPorts quantity: 1","Ethernet LAN: Yes","HDMI version: 1.4","VGA (D-Sub) input ports: 1","DisplayPort version: 1.2","Ethernet LAN (RJ-45) ports: 1","PC Audio in: Yes","Number of speaker outputs: 1","RS-232 interface: Yes","RS-232C: Yes","Remote (IR) input: 1","Audio","Built-in speaker(s): Yes","Number of built-in speakers: 2","RMS rated power: 20 W","Design","Product design: Digital signage flat panel","Product colour: Black","VESA mounting: Yes","Orientation: Horizontal/Vertical","Panel mounting interface: 200 x 400 mm","Performance","TV tuner integrated: No","HDCP: No","Power","Power consumption (typical): 245 W","Power consumption (standby): 1.5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Computer system","Computer system: No","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Weight & dimensions","Width: 1315 mm","Depth: 82 mm","Height: 762 mm","Weight: 50.7 kg","Packaging content","Remote control included: Yes","Cables included: AC, HDMI, USB","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 20 - 85%","Storage temperature (T-T): -20 - 60 °C","Other features","Impedance: 4 Ω","Quick start guide: Yes","Portrait mode: Yes","Bezel width: 2.1 cm"