"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140" "","","33402793","","Lenovo","11369M3+FQC-08294","33402793","","PCs/Workstations","153","ThinkStation","","C30 + FQC-08294","20240723211453","ICECAT","1","28250","https://images.icecat.biz/img/gallery/18502012_303.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/18502012_303.jpg","https://images.icecat.biz/img/gallery_mediums/18502012_303.jpg","https://images.icecat.biz/img/gallery_thumbs/18502012_303.jpg","http://objects.icecat.biz/objects/mmo_33402793_1516277508_2283_8352.pdf","","Lenovo ThinkStation C30 + FQC-08294 Intel® Xeon® E5 Family E5-2609 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black","Intel Xeon E5-2609 (10M Cache, 2.4GHz), 8GB ECC DDR3, 1000GB HDD, Gigabit Ethernet + Windows 7 Professional 64-bit","Lenovo ThinkStation C30 + FQC-08294, 2.4 GHz, Intel® Xeon® E5 Family, E5-2609, 8 GB, 1 TB, Windows 7 Professional","Lenovo ThinkStation C30 + FQC-08294. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2609. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Weight: 18.5 kg. Product colour: Black","The C30 builds on its award-winning design as the world's smallest dual-CPU workstation, supporting two of the latest-generation Intel® Xeon® processors and faster memory performance, and comes with the Windows® 7 Professional OS. The ISV-certified ThinkStation C30 workstations are engineered from the ground up for the Financial Services sector, Computer-Aided Design (CAD) and Digital Content Creation (DCC) centers.\n\nThe C30 comes preloaded with Windows® 7 Professional and supports up to two Intel® Xeon® E5 2600 series processors, with Turbo Boost Technologyy, up to 128GB of Error Correcting Code (ECC) memory @ 1600MHz, and up to an 800W (90%efficient) power supply for high-performance in a compact form factor. Enhanced Experience 3.0\n\nWe've partnered with NVIDIA® to deliver professional-grade workstation graphic solutions, yielding superior application performance and stability.\n\nThe ThinkStation C30 workstation is certified by multiple leading ISVs, ensuring maximum performance and reliability. The certification also includes support from ISVs if software operational issues occur. Additionally, Error Correcting Code (ECC) memory provides greater data accuracy, improves system up-time, and protects against loss of data due to memory error. And the unique thermal design of the ThinkStation workstation is engineered for maximum cool air delivery to key components, reducing the risk of hardware failure.\n\n- Intel® vPro™ with Active Management Technology (AMT) allows IT personnel to access, diagnose, repair, manage, and secure workstations from remote locations, saving time and reducing maintenance costs.\n- Tool-less interior enables quick and easy maintenance and upgrades of key components.\n- User-friendly design features like a recessed power button prevents potential loss due to accidental shutdown.\n- Front-access media ports with illuminated I/O icons allow you to easily connect devices to the right I/O ports, even in dark environments.\n\nBuilt with 50% post-consumer content, along with an 80 PLUS® Gold-certified 90% efficient power supply, the ThinkStation C30 workstation is friendly to the planet and your bottom line. Additionally, the C30 features several environmental certifications.","https://images.icecat.biz/img/gallery/18502012_303.jpg|https://images.icecat.biz/img/gallery/18196820_9389.jpg|https://images.icecat.biz/img/gallery/18196820_6091.jpg|https://images.icecat.biz/img/gallery/18196820_7694.jpg","1000x1000|1000x1000|1000x1000|1000x1000","|||","","","","","","","","","","","Processor","Processor family: Intel® Xeon® E5 Family","Processor manufacturer: Intel","Processor model: E5-2609","Processor frequency: 2.4 GHz","Processor cores: 4","Processor threads: 4","Processor boost frequency: 2.5 GHz","Processor socket: LGA 2011 (Socket R)","Processor cache: 10 MB","Processor cache type: Smart Cache","System bus rate: 6.4 GT/s","Bus type: QPI","FSB Parity: No","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Xeon E5-2600","Processor codename: Sandy Bridge EP","Thermal Design Power (TDP): 80 W","Tcase: 70 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 40","PCI Express configurations: x4, x8, x16","Number of processors installed: 1","Number of QPI links: 2","Stepping: M1","CPU multiplier (bus/core ratio): 24","Maximum internal memory supported by processor: 750 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 8 GB","Internal memory type: DDR3-SDRAM","ECC: Yes","Memory channels: Quad-channel","Storage","Total storage capacity: 1 TB","Storage media: HDD","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA","Card reader integrated: No","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 10","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","DC-in jack: Yes","Serial ports quantity: 1","Expansion slots","PCI Express x4 (Gen 2.x) slots: 1","PCI Express x16 (Gen 3.x) slots: 3","Design","Chassis type: Tower","Product colour: Black","Number of 3.5"" bays: 3","Number of 5.25"" bays: 1","Performance","Product type: Workstation","Motherboard chipset: Intel® C602","Audio system: High Definition Audio","Password protection: Yes","Password protection type: Power on","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Trial software: Microsoft Office","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 52.5 x 45.0 mm","Supported instruction sets: AVX","Scalability: 2S","Physical Address Extension (PAE): 46 bit","CPU configuration (max): 2","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 64588","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Certificates","Compliance certificates: RoHS","Certification: GREENGUARD","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & dimensions","Width: 130 mm","Depth: 444 mm","Height: 427 mm","Weight: 18.5 kg","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Cables included: AC","Manual: Yes","Other features","Cooling type: Active"