"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65" "","","33401847","","Candy","31007299","33401847","8016361923454","Washing Machines","1331","Smart","","CS 1272D3/1-01","20220810122704","ICECAT","1","41508","https://images.icecat.biz/img/gallery/33401847_3252666247.jpg","747x1000","https://images.icecat.biz/img/gallery_lows/33401847_3252666247.jpg","https://images.icecat.biz/img/gallery_mediums/33401847_3252666247.jpg","https://images.icecat.biz/img/gallery_thumbs/33401847_3252666247.jpg","","","Candy Smart CS 1272D3/1-01 washing machine Front-load 7 kg 1200 RPM White","","Candy Smart CS 1272D3/1-01, Front-load, 7 kg, B, 77 dB, 1200 RPM, 175 kWh","Candy Smart CS 1272D3/1-01. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9600 L. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm","","https://images.icecat.biz/img/gallery/33401847_3252666247.jpg","747x1000","","","http://objects.icecat.biz/objects/mmo_33401847_1629218260_1758_7208.pdf","","","","","","","Design","Appliance placement: Freestanding","Loading type: Front-load","Product colour: White","Built-in display: Yes","Control type: Rotary, Touch","Door hinge: Left","Display type: LED","Display illumination: Yes","Illumination colour: Red","Door opening angle: 90°","Door colour: White","Drum material: Stainless steel","Tub material: Plastic","Door handle colour: Grey","Drum volume: 50 L","Water fill: Cold","Viewing window: Yes","Performance","Drum capacity: 7 kg","Maximum spin speed: 1200 RPM","Spin-drying class: B","Quantity of washing programs: 16","Noise level (spin): 77 dB","Noise level (wash): 58 dB","Delayed start timer: Yes","Washing programs: Baby care, Cotton, Hand/wool, Intensive/outdoor, Jeans/denim, Mix, Quick, Synthetics, White, Delicate/silk","Foam control system: Yes","Delay start (max): 24 h","Cycle time (max): 240 min","Cycle time (quick washing program): 14 min","Adjustable spin speed: Yes","Residual moisture: 53%","Adjustable temperature: Yes","Wi-Fi controlled: No","Near Field Communication (NFC): Yes","Ergonomics","Child lock: Yes","Self-cleaning: Yes","Remaining time indication: Yes","Sensor program selection: Yes","Voice commands: Yes","LED program stage indicator: Yes","Buzzer: Yes","Adjustable feet: Yes","On/off button: Yes","Power","Energy consumption washing per cycle: 0,9 kWh","Power consumption (standby): 0,9 W","AC input voltage: 220 - 240 V","Plug type: Type F (CEE 7/4)","Weight & dimensions","Width: 600 mm","Depth: 520 mm","Height: 850 mm","Weight: 68 kg","Gross weight: 70 kg","Packaging data","Package weight: 70 kg","Power","Energy efficiency class (old): A+++","Other features","Washing class: A","Annual energy consumption washing: 175 kWh","Annual water consumption washing: 9600 L"