"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14"
"","","33400349","","DELL","400-ALFF","33400349","","Internal Solid State Drives","1563","","","400-ALFF","20240307153452","ICECAT","1","27592","https://images.icecat.biz/img/gallery/22551651_1319474090.jpg","500x500","https://images.icecat.biz/img/gallery_lows/22551651_1319474090.jpg","https://images.icecat.biz/img/gallery_mediums/img_22551651_medium_1484125224_7297_20469.jpg","https://images.icecat.biz/img/gallery_thumbs/22551651_1319474090.jpg","","","DELL 400-ALFF internal solid state drive 1.8"" 480 GB Serial ATA TLC","480 GB Solid State Hard Drive uSerial ATA Read Intensive Slim TLC Hot-plug Drive, PM863","DELL 400-ALFF, 480 GB, 1.8"", 6 Gbit/s","DELL 400-ALFF. SSD capacity: 480 GB, SSD form factor: 1.8"", Data transfer rate: 6 Gbit/s","- Offers up to 480 GB storage capacity\n- Equipped with Serial ATA interface which delivers high data transfer rate\n- Solid State design offers ruggedness and fast data access\n\nBenefits of SSD over spin drives:\n- More Durable: Feature a non-mechanical design of NAND flash mounted on circuit boards, and are more shock resistant.\n- Faster: Faster data access, boot ups, file transfers, and an overall quicker computing experience than hard drives.\n- Quieter: Run at near silent operation unlike loud, whirring hard disc drives.\n- Lighter: Flash-based SSDs weigh considerably less.\n- Cooler: SSDs require little power to operate, resulting in less heat output by your system.\n- More Efficient: Consume less power at peak load.\n\nIncrease the storage capacity of your Dellâ„¢ System with 480 GB Solid State Hard Drive from Dell. It boasts a storage capacity of up to 480 GB, enabling users to store large amounts of data. Featuring Serial ATA interface, this hard drive delivers enhanced data transfer speed of up to 6 Gbps.\n\nThis product is compatible with the following systems:\n- PowerEdge C4130\n- PowerEdge FC430\n- PowerEdge FC630\n- PowerEdge FC830\n- PowerEdge M630\n- PowerEdge M830\n- PowerEdge R630\n- PowerEdge R730XD\n- PowerEdge T330.","https://images.icecat.biz/img/gallery/22551651_1319474090.jpg","500x500","","","","","","","","","","Features","SSD form factor: 1.8""","SSD capacity: 480 GB","Interface: Serial ATA","Memory type: TLC","Data transfer rate: 6 Gbit/s","Hot-swap: Yes","Windows operating systems supported: Yes","Linux operating systems supported: Yes","Compatible products: Dell:\nPowerEdge C4130\nPowerEdge FC430\nPowerEdge FC630\nPowerEdge FC830\nPowerEdge M630\nPowerEdge M830\nPowerEdge R630\nPowerEdge R730XD\nPowerEdge T330","Other features","Product colour: Grey","Internal: Yes","Host transfer rate: 600 MB/s"