"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165"
"","","33400263","","DELL","YYX5G+630-ABDC","33400263","","PCs/Workstations","153","Precision","","T3620 + Microsoft Office Professional 2016","20240314193547","ICECAT","","10921","https://images.icecat.biz/img/gallery/img_30362948_high_1472615970_3778_7091.jpg","2100x2100","https://images.icecat.biz/img/gallery_lows/img_30362948_low_1472615971_086_7091.jpg","https://images.icecat.biz/img/gallery_mediums/img_30362948_medium_1472615970_7904_7091.jpg","https://images.icecat.biz/img/gallery_thumbs/img_30362948_thumb_1472615971_4724_7091.jpg","http://objects.icecat.biz/objects/mmo_33400263_1482223554_8785_28022.pdf","http://objects.icecat.biz/objects/mmo_33400263_1482223563_6328_12518.pdf","DELL Precision T3620 + Microsoft Office Professional 2016 Intel® Xeon® E3 v5 E3-1240V5 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K620 Windows 7 Professional Mini Tower Workstation Black","Precision T3620 + Microsoft Office Professional 2016 - Intel Xeon E3-1240 v5 (8M Cache, 3.50 GHz), Intel C236, 8 GB DDR4 2133MHz, 256 GB SSD, Nvidia Quadro K620 2 GB, DVD+/-RW, Gigabit LAN, Windows 7 Professional/Windows 10 Pro 64-bit","DELL Precision T3620 + Microsoft Office Professional 2016, 3.5 GHz, Intel® Xeon® E3 v5, 8 GB, 256 GB, DVD±RW, Windows 7 Professional","DELL Precision T3620 + Microsoft Office Professional 2016. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E3 v5, Processor: E3-1240V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® K620. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black","Powerful performance\nFast is an understatement: Power through intensive tasks easily thanks to the new 6th Gen Intel® Core i™ and Xeon® E3-1200 V5 processors enabled for fast and stable performance.\n\nFor the professional: Experience powerful graphics options including AMD FirePro™ or NVIDIA® Quadro® professional-grade discrete graphics for even the most demanding projects\n\nYour work can count on it\nIndependent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.\n\nReach maximum potential: The Precision Optimizer, with SCCM centralized management, improves productivity and performance by fine-tuning your system beyond standard factory settings, and optimizes certified ISV apps.\n\nSmart design, now in two sizes\nBring powerful performance to small spaces with the Precision Tower 3000 Series Workstation. Available in two sizes.\n\nSmall Form Factor\nThe small form factor tower workstation is the world’s most compact small form factor design. The optional Platinum-rated PSU has a smaller design that leaves a reduced environmental footprint.\n\nMini Tower\nThe smallest mini tower workstation on the market. The compact size with the option to expand as your business needs grow makes this ideal for maximum space saving without sacrificing power or potential.\n\nBuilt for security and reliability\nSupreme security: You can choose your level of security with a number of beneficial options including: Optional Dell Data Protection | Security Tools + Dell ControlVault | Encryption Personal Edition or Enterprise Edition.\n\nMassive memory: Easily store and access large and complex 3D, multimedia and video project files with the speed and reliability of up to 64GB of DDR4 2133 MHz memory.\n\nLock and key: Available FIPS certified self-encrypting drives (SEDs) can reduce security risks and unauthorized access to your data.\n\nBig files? No problem: Large file transfers of data and video are quick and easy with Thunderbolt™ 2 connectivity as well as optional PCIe M.2 SSD storage.","https://images.icecat.biz/img/gallery/img_30362948_high_1472615970_3778_7091.jpg|https://images.icecat.biz/img/gallery/img_30362949_high_1472616009_1597_7091.jpg|https://images.icecat.biz/img/gallery/img_30362948_high_1472615972_186_7091.jpg|https://images.icecat.biz/img/gallery/img_30362948_high_1472615974_0406_7091.jpg|https://images.icecat.biz/img/gallery/fae3486df9feee18dc3a1c2910e25e2e.jpg","2100x2100|2100x2100|2100x2100|2100x2100|393x387","||||","","","","","","","","","Processor","Processor family: Intel® Xeon® E3 v5","Processor manufacturer: Intel","Processor: E3-1240V5","Processor frequency: 3.5 GHz","Processor number of cores: 4","Processor threads: 8","Processor boost frequency: 3.9 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 8 MB","Processor cache type: Smart Cache","System bus data transfer rate: 8 GT/s","Bus type: DMI3","Processor lithography: 14 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Xeon E3-1200 v5","Processor codename: Skylake","Thermal Design Power (TDP): 80 W","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express сonfigurations: 1x16, 2x8, 1x8+2x4","Number of processors installed: 1","Stepping: R0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,1866,2133 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","ECC supported by processor: Yes","Memory voltage supported by processor: 1.35 V","Memory","Internal memory: 8 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory layout (slots x size): 1 x 8 GB","Memory slots: 4x DIMM","Memory clock speed: 2133 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 256 GB","Optical drive type: DVD±RW","Storage media: SSD","Number of storage drives installed: 1","Number of storage drives supported: 4","Number of SSDs installed: 1","Solid-state drive capacity: 256 GB","Solid-state drive interfaces: PCI Express","Card reader integrated: No","Graphics","On-board graphics card: No","Discrete graphics card model: NVIDIA® Quadro® K620","On-board graphics card model: Not available","Discrete graphics card memory: 2 GB","Number of discrete graphics cards: 1","Graphics card Open GL support: Yes","Network","Ethernet LAN connection: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","HDMI ports quantity: 1","DVI port: No","DisplayPorts quantity: 2","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports quantity: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Expansion Slots","PCI Express x1 (Gen 3.x) slots: 1","PCI Express x4 (Gen 3.x) slots: 1","PCI Express x16 (Gen 3.x) slots: 2","PCI slots: 1","Design","Chassis type: Mini Tower","Product colour: Black","Placement supported: Horizontal/Vertical","Number of 3.5"" bays: 2","Number of 5.25"" bays: 2","Number of 2.5"" bays: 4","Cable lock slot: Yes","Performance","Product type: Workstation","Motherboard chipset: Intel® C236","Audio chip: Realtek ALC3861","Password protection: Yes","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 10 Pro","Bundled software: Microsoft Office Professional 2016","Processor special features","Intel® Small Business Advantage (Intel® SBA): No","Intel Wireless Display (WiDi) Technology: No","Intel Matrix Storage Technology: No","Intel HD Audio Technology: No","Intel Active Management Technology: No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® Built-in Visuals Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel AES New Instructions: Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel HD Graphics: No","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel Clear Video Technology for MID: No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR2LD","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 1.00","Processor ARK ID: 88176","Intel® Smart Response Technology: No","Intel® Rapid Start Technology: No","Intel Turbo Boost Technology: 2.0","Intel Smart Connect Technology: No","Intel Hyper-Threading Technology: Yes","Intel® Quick Sync Video Technology: No","Conflict-Free processor: Yes","Energy Management","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Operational Conditions","Operating temperature range (T-T): 5 - 35 °C","Storage temperature range (T-T): -40 - 65 °C","Operating relative humidity range: 20 - 80%","Storage relative humidity range: 5 - 95%","Operating altitude: -15.2 - 3048 m","Non-operating altitude: -15.2 - 10668 m","Sustainability","Sustainability certificates: ENERGY STAR","Weight & Dimensions","Width: 175 mm","Depth: 434.8 mm","Height: 359.9 mm","Weight: 9.1 kg","Packaging Content","Display included: No","Cables included: AC","Manual: Yes","Other features","Optical drives quantity: 1","Dell E-Value Code: N013H2P3620MTBTPWER"