"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187" "","","33400242","","DELL","W76PY+630-ABDC","33400242","","一体机/计算机工作站","2282","OptiPlex","","3240 + Microsoft Office Professional 2016","20240314193547","ICECAT","","12133","https://images.icecat.biz/img/gallery/31544868_9967030002.jpg","900x527","https://images.icecat.biz/img/gallery_lows/31544868_9967030002.jpg","https://images.icecat.biz/img/gallery_mediums/31544868_9967030002.jpg","https://images.icecat.biz/img/gallery_thumbs/31544868_9967030002.jpg","","","戴尔 OptiPlex 3240 + Microsoft Office Professional 2016 英特尔®酷睿™ i3 i3-6100 54.6 cm (21.5"") 1920 x 1080 像素 多功能PC 4 GB DDR3L-SDRAM 500 GB HDD 硬盘 Windows 8 Pro 黑色","","戴尔 OptiPlex 3240 + Microsoft Office Professional 2016, 54.6 cm (21.5""), Full HD, 英特尔®酷睿™ i3, 4 GB, 500 GB, Windows 8 Pro","戴尔 OptiPlex 3240 + Microsoft Office Professional 2016. 产品类型: 多功能PC. 显示器尺寸(对角长): 54.6 cm (21.5""), HD 类型: Full HD, 显示器分辨率: 1920 x 1080 像素, 屏幕形状: 平面屏幕显示器. 处理器系列: 英特尔®酷睿™ i3, 处理器频率: 3.7 GHz. 内置存储器: 4 GB, 内存类型: DDR3L-SDRAM. 总存储容量: 500 GB, 儲存裝置: HDD 硬盘. 内置摄像头. 光驱类型: DVD±RW. 已预装操作系统: Windows 8 Pro. 产品色彩: 黑色","","https://images.icecat.biz/img/gallery/31544868_9967030002.jpg","900x527","","","","","","","","","","显示器","显示器尺寸(对角长): 54.6 cm (21.5"")","显示器分辨率: 1920 x 1080 像素","触摸屏: 不","HD 类型: Full HD","LED背光源: 是","原机长宽比: 16:9","像素: 0.2475 x 0.2475 mm","屏幕形状: 平面屏幕显示器","处理器","处理器系列: 英特尔®酷睿™ i3","处理器生产厂商: Intel","处理器: i3-6100","处理器频率: 3.7 GHz","处理器代际: 第六代英特尔®酷睿™ i3 处理器","核心的处理器数量: 2","处理器线程数: 4","处理器高速缓存: 3 MB","处理器高速缓存类型: L3","系统总线: 8 GT/秒","散热设计功耗 (TDP): 51 W","PCI Express插槽版本: 3.0","处理器插槽: LGA 1151(插槽H4)","处理器光刻: 14 nm","处理器运行模式: 64-bit","步进: S0","总线类型: DMI3","处理器代号(codename): Skylake","处理器系列: Intel Core i3-6100 series","FSB奇偶校验: 不","PCI Express 通道数的最大值: 16","PCI Express配件: 1x16, 1x8+2x4, 2x8","处理器代码: SR2HG","外壳温度: 65 °C","处理器支持最大内存: 64 GB","无冲突处理器: 是","处理器支持内存类型: DDR3L-SDRAM, DDR4-SDRAM","处理器支持显存频率: 1333,1600,1866,2133 MHz","处理器支持内存带宽(最大值): 34.1 GB/秒","处理器支持内存通道: 双的","处理器支持 ECC 功能: 是","处理器支持内存电压: 1.35 V","内存参数","内置存储器: 4 GB","最大内部存储: 16 GB","内存类型: DDR3L-SDRAM","内存插槽数量: 2","内存插槽类型: SO-DIMM","内存时钟速度: 1600 MHz","内存布局: 1 x 4 GB","内存格式因素: DIMM/SO-DIMM","存储介质","总存储容量: 500 GB","儲存裝置: HDD 硬盘","光驱类型: DVD±RW","存储驱动器安装数目: 1","安装的硬盘驱动器的数量: 1","硬盘容量: 500 GB","硬盘转速: 7200 RPM","硬盘接口: SATA III","集成读卡器: 是","图像","独立显示适配器型号: 不可用","板载图形适配器: 是","板载图形适配器型号: 英特尔® HD 显卡 530","板载图形适配器系列: Intel® HD Graphics","板载图形适配器基本频率: 350 MHz","板载图形适配器动态频率(最大值): 1050 MHz","板载图形适配器内存最大值: 1.7 GB","板载图形适配器支持的显示器数量: 3","支持板载图形适配器 DirectX 版本: 12.0","支持板载图形适配器 OpenGL 版本: 4.4","板载图形适配器设备 ID: 0x1912","音频","内置扬声器: 是","内置麦克风: 是","音频系统: Waves MaxxAudio Pro","照相机","内置摄像头: 是","光盘驱动器","光盘驱动器接口: SATA","联网","无线局域网连接: 是","以太网连接器: 是","蓝牙: 是","无线局域网类型: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","以太网的数据传输率: 10,100,1000 Mbit/秒","端口 & 界面","USB2.0端口的数量: 2","A型USB 3.2(第 1代3.1)端口数量: 4","HDMI端口数量: 1","以太网路(RJ-45)连接接口数量: 1","DisplayPort 数量: 1","耳机输出端口: 1","麦克风/音频输入插孔: 不","组合耳机/麦克风接口: 是","USB 睡眠充电: 是","USB 睡眠充电端口: 1","设计","产品色彩: 黑色","性能","产品类型: 多功能PC","BIOS密码: 是","HDD用户密码: 是","软件","已预装操作系统: Windows 8 Pro","操作系统结构: 64-bit","捆绑软件: Microsoft Office Professional 2016","处理器的特殊功能","英特尔®Turbo Boost技术: 不","英特尔®超线程技术: 是","英特尔® 我的WiFi技术: 不","英特尔®身份保护技术: 是","英特尔® 防盗技术: 不","英特尔®中小企业通锐软件(SBA): 是","英特尔®无线显示(WiDi)技术: 是","增强型英特尔®Speed​​Step动态节能技术: 是","英特尔®快速同步视频技术: 是","英特尔®清晰视频高清技术: 是","英特尔® 清晰视频技术: 是","英特尔® 内线™: 是","英特尔® InTru™3D技术: 是","英特尔® Flex内存访问: 不","英特尔®智能高速缓存: 是","英特尔®AES新指令: 是","英特尔®可信执行技术: 不","英特尔® 增强暂停状态: 是","有扩展页表 (EPT) 的英特尔® VT-x: 是","英特尔®基于需求开关: 不","英特尔®安全密钥: 是","英特尔®TSX-NIi: 不","英特尔®稳定映像平台计划 (SIPP): 不","英特尔® OS Guard 操作系统保护: 是","英特尔® 软件防护扩展 (Intel® SGX): 是","英特尔®MID清晰视频技术: 是","英特尔®64: 是","执行禁止位: 是","闲置状态: 是","热监测技术: 是","处理器封装尺寸: 37.5 x 37.5 mm","支持指令集: SSE4.1, SSE4.2","可扩展性: 1S","CPU配置(最大): 1","可选用的嵌入式选项: 是","图形与IMC光刻: 14 nm","散热解决方案 (Thermal solution specification)规格: PCG 2015C","英特尔®直接输入/输出硬件辅助虚拟化技术 (Intel® VT-d): 是","英特尔® 身份保护技术(Intel® IPT): 1.00","英特尔® 稳定映像平台计划(Intel® SIPP): 0.00","英特尔® 安全密钥技术: 1.00","英特尔®虚拟化技术(VT -x): 是","英特尔® 中小企业通锐技术基础版 (Intel® SBA): 1.00","英特尔® TSX-NI 指令集版本: 0.00","英特尔® 双显示功能技术: 不","英特尔® FDI技术: 不","英特尔®快速存储技术: 不","英特尔® 快速内存访问: 不","处理器 ARK ID 识别码: 90729","能量控制","电源转换器功耗: 155 W","电源转换器频率: 47/63 Hz","电源转换器输入电压: 90 - 264 V","重量和尺寸","宽度(含底座): 527.8 mm","重量(含底座): 8.5 kg","宽度(不含底座): 527.8 mm","深度(不含底座): 63.5 mm","高度(不含底座): 363 mm","重量(不含底座): 6.34 kg","环境条件","运行温度范围(T - T): 0 - 35 °C","储存温度范围 (T-T): -40 - 65 °C","运行湿度范围(H-H): 20 - 80%","储存相对湿度范围(H - H): 20 - 80%","工作高度: 0 - 5000 m","内容包装","包括鼠标: 不","包括键盘: 不","包括 AC 适配器: 是","包括驱动器: 是","包括电源线: 是","用户手册: 是","其他功能","3D兼容性: 不","戴尔 E-Value 代码: S005H2O3240AIO1","可拆卸式显示屏幕: 不","英特尔®分段标记: 企业版, 小型企业"