"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180"
"","","33400106","","DELL","6K4HH+630-ABDC","33400106","","PCs/Workstations","153","OptiPlex","","3040 SFF + Microsoft Office Professional 2016","20240626052015","ICECAT","","16367","https://images.icecat.biz/img/gallery/37886734_6026725729.jpg","1009x1305","https://images.icecat.biz/img/gallery_lows/37886734_6026725729.jpg","https://images.icecat.biz/img/gallery_mediums/37886734_6026725729.jpg","https://images.icecat.biz/img/gallery_thumbs/37886734_6026725729.jpg","http://objects.icecat.biz/objects/mmo_33400106_1484298808_7219_11397.pdf","http://objects.icecat.biz/objects/mmo_33400106_1484298821_4606_24616.pdf","DELL OptiPlex 3040 SFF + Microsoft Office Professional 2016 Intel® Core™ i3 i3-6100 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro PC Black","OptiPlex 3040 SFF + Microsoft Office Professional 2016 - Intel Core i3-6100 (3M Cache, 3.70 GHz), 4GB DDR3L 1600MHz, 128GB SSD, DVD+/-RW, Gigabit LAN, Windows 10 Pro 64-bit","DELL OptiPlex 3040 SFF + Microsoft Office Professional 2016, 3.7 GHz, Intel® Core™ i3, 4 GB, 128 GB, DVD±RW, Windows 10 Pro","DELL OptiPlex 3040 SFF + Microsoft Office Professional 2016. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC","Big security. Small footprint.\nCompact and space-saving desktops with flexibility for dual orientation, expandability options and multiple display support.\n\nBig productivity. Little PC.\nMighty powerful: Powered by 6th generation Intel® Core™ processors.\nSupport for two displays: DisplayPort, HDMI and optional VGA connectivity allows greater visibility of your tasks.\nPlenty of memory: Up to 16GB of DDR3 memory technology.\n\nSeamless manageability\nWorld’s most manageable: IT can manipulate BIOS settings and configure systems with ample flexibility that organizational IT infrastructures require.\n\nYou hold the keys: Dell Client Command Suite free tools allow flexible and automated BIOS or system configurations for your desktop fleet.\n\nPackaged to perform: Factory installed with Dell Command | Update automatically presents updates.\n\nServes organizations of all sizes: Dell KACE System Management solutions available to meet demanding IT management needs.\n\nThe best security, right out of the box\nThe world’s most secure desktops are armed with Dell Data Protection hardware and software along with additional optional features.\n\nCentralized remote management: Meet compliance regulations right out of the box and protect data on any device with Dell Data Protection | Encryption.\n\nAuthentication options: Ensure only authorized users have access to your data with FIPS 201-certified smart card, fingerprint readers or contact-less smart card reader.\n\nSecure credential storage: FIPS 140-2-certified TPM and Dell ControlVault add extra layers of hardware security by isolating user passwords and credentials on a separately controlled hardware chip.\n\nStop advanced malware: Dell Data Protection | Protected Workspace launches apps in a virtualized container and restores a safe environment in only 20 seconds.\n\nSingle console security: Dell Data Protection | Endpoint Security Suite offers comprehensive threat protection, authentication and access management, and encryption, all centrally managed.","https://images.icecat.biz/img/gallery/37886734_6026725729.jpg|https://images.icecat.biz/img/gallery/img_31064661_high_1472692441_11_7091.jpg|https://images.icecat.biz/img/gallery/img_30945468_high_1472692484_2325_7091.jpg|https://images.icecat.biz/img/gallery/img_31064661_high_1472692443_933_7091.jpg|https://images.icecat.biz/img/gallery/img_30945468_high_1472692491_9334_7091.jpg|https://images.icecat.biz/img/gallery/img_30945468_high_1472692496_3121_7091.jpg|https://images.icecat.biz/img/gallery/img_30945468_high_1472692495_0799_7091.jpg|https://images.icecat.biz/img/gallery/img_30945468_high_1472692503_4482_7091.jpg|https://images.icecat.biz/img/gallery/img_31064661_high_1472692446_6051_7091.jpg|https://images.icecat.biz/img/gallery/img_31064661_high_1472692444_7991_7091.jpg|https://images.icecat.biz/img/gallery/37883845_7710249485.jpg|https://images.icecat.biz/img/gallery/img_31064661_high_1472692443_1161_7091.jpg|https://images.icecat.biz/img/gallery/fae3486df9feee18dc3a1c2910e25e2e.jpg|https://images.icecat.biz/img/gallery/31544868_0903065219.jpg","1009x1305|953x1369|4000x4000|1217x1381|1173x1301|4000x4000|1221x1385|4000x4000|4000x4000|1257x1321|1129x1349|1153x1357|393x387|900x527","|||||||||||||","","","","","","","","","","","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-6100","Processor frequency: 3.7 GHz","Processor generation: 6th gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","Processor socket: LGA 1151 (Socket H4)","Processor cache: 3 MB","Processor cache type: L3","System bus rate: 8 GT/s","Bus type: DMI3","FSB Parity: No","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i3-6100 series","Processor codename: Skylake","Thermal Design Power (TDP): 51 W","Tcase: 65 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 1x8+2x4, 2x8","Number of processors installed: 1","Stepping: S0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,1866,2133 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","ECC supported by processor: Yes","Memory voltage supported by processor: 1.35 V","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3L-SDRAM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 2x DIMM","Memory clock speed: 1600 MHz","Non-ECC: Yes","Memory channels: Dual-channel","Storage","Total storage capacity: 128 GB","Optical drive type: DVD±RW","Storage media: SSD","Number of storage drives installed: 1","HDD interface: SATA III","HDD speed: 7200 RPM","HDD size: 3.5""","Card reader integrated: No","Graphics","Discrete graphics card: No","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 530","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 1.7 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x1912","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","HDMI ports quantity: 1","DVI port: No","HDMI version: 1.4","DisplayPorts quantity: 1","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: No","Line-out: Yes","Combo headphone/mic port: Yes","Expansion slots","PCI Express x1 slots: 1","PCI Express x16 slots: 1","Design","Chassis type: SFF","Product colour: Black","Placement supported: Horizontal/Vertical","Number of 3.5"" bays: 1","Number of 2.5"" bays: 1","Cable lock slot: Yes","Performance","Product type: PC","Motherboard chipset: Intel® H110","Password protection: Yes","Password protection type: BIOS, HDD, Supervisor, User","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Operating system language: Multilingual","Drivers included: Yes","Bundled software: Microsoft Office Professional 2016","Processor special features","Intel® Small Business Advantage (Intel® SBA): Yes","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.1, SSE4.2","Processor code: SR2HG","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 14 nm","Thermal solution specification: PCG 2015C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 90729","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: Yes","Power","Power supply: 180 W","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 5 - 95%","Operating altitude: -15.2 - 3048 m","Non-operating altitude: -15.2 - 10668 m","Certificates","Compliance certificates: RoHS","Certification: CECP, WEEE","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 92.6 mm","Depth: 292 mm","Height: 290 mm","Weight: 4.48 kg","Packaging content","Display included: No","Cables included: AC","Manual: Yes","Other features","Optical drives quantity: 1","Intel segment tagging: Home office, Small Business"