"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28"
"","","3326","","APC","SU5000RMI5U","3326","","Uninterruptible Power Supplies (UPSs)","817","","","SmartUPS 5000RM","20210809161636","ICECAT","1","166399","https://images.icecat.biz/img/norm/high/3326-3610.jpg","300x321","https://images.icecat.biz/img/norm/low/3326-3610.jpg","https://images.icecat.biz/img/gallery_mediums/img_3326_medium_1480668578_7151_2323.jpg","https://images.icecat.biz/thumbs/3326.jpg","","","APC SmartUPS 5000RM uninterruptible power supply (UPS) 5 kVA 3750 W","SmartUPS 5000RM ,5000VA/3750W","APC SmartUPS 5000RM, 5 kVA, 3750 W, 480 J, Sealed Lead Acid (VRLA), 5.7 min, 18.8 min","APC SmartUPS 5000RM. Output power capacity: 5 kVA, Output power: 3750 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5.7 min, Typical backup time at half load: 18.8 min. Product colour: Beige. Bundled software: - PowerChute Business Edition v6.2.2 Agent Linux - PowerChute Business Edition v6.2.2 Netware.... Output connections: (8)IEC 320 C13 (6)IEC (2)IEC 320 C19 , Input connection type: Hard Wire, Dimensions (WxDxH): 482.6 x 635 x 222.3 mm","APC Smart-UPS® protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors. Award-winning Smart-UPS® is the perfect UPS for protecting business critical servers, voice and data networks, point of sale, retail/bank back office and ATM's. High real power output (watts), generous runtime, sine wave output, 16-segment LED visual display, and intelligent battery management make Smart-UPS the leading server class UPS. Included PowerChute® management software provides IT administrators the comfort of safe system shutdown and advanced UPS management. Additional manageability is available through the SmartSlot, an internal accessory slot that allows installation of optional accessories to enhance the performance of your UPS. Designed and manufactured by APC and fully backed with free 24x7 technical support, Smart-UPS remains the industry standard for all network UPSs. With over 10 million units installed worldwide and over 15 years of proven performance, Smart-UPS is a UPS businesses trust for their critical applications.\r\n\r\nAvailability\r\nBoost and Trim Automatic Voltage Regulation (AVR): Gives higher application availability by correcting low and high voltage conditions without using the battery.\r\nIntelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging.\r\nPower conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances.\r\nTemperature-compensated battery charging: Prolongs battery life by regulating the charge voltage according to battery temperature.\r\nAutomatic restart of loads after UPS shutdown: Automatically starts up the connected equipment upon the return of utility power.\r\nAutomatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced.\r\nCold-start capable: Provides temporary battery power when the utility power is out.\r\nGenerator compatible: Ensures clean, uninterrupted power to protected equipment when generator power is used.\r\n \r\nManageability\r\nNetwork manageable: Monitor and control the UPS remotely via included PowerChute software or APC Network Management Card (included in all models above 3kVA).\r\nSmartSlot: Customize UPS capabilities with management cards.\r\nAudible alarms: Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition.\r\nLED status indicators: Enables quick understanding and response to visual indicators showing UPS status.\r\nSerial Connectivity: Provides management of the UPS via a serial port.\r\nDisconnected battery notification: Warns when a battery is not available to provide backup power.\r\nInfraStruXure Manager compatible: Enables centralized management via the APC InfraStruXure® Manager.\r\n \r\nServiceability\r\nUser-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)\r\nHot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced\r\nPredictive failure notification: Provides early-warning fault analysis ensuring proactive component replacement.\r\nResettable circuit breakers: Enables quick recovery from UPS overload events.\r\n \r\nAdaptability\r\nAdjustable voltage-transfer points: Saves battery power and helps extend battery life.\r\nAdjustable voltage sensitivity: Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications.\r\n \r\nSafety\r\nSafety-agency approved: Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals.","https://images.icecat.biz/img/norm/high/3326-3610.jpg|https://images.icecat.biz/img/gallery/3326_4714.jpg","300x321|300x150","|","","","","","","","","","","","Features","Output power capacity: 5 kVA","Output power: 3750 W","Surge energy rating: 480 J","Emergency Power Off (EPO): Yes","Audible alarm(s): Yes","Ports & interfaces","Serial ports quantity: 1","Battery","Battery technology: Sealed Lead Acid (VRLA)","Typical backup time at full load: 5.7 min","Typical backup time at half load: 18.8 min","Replacement battery cartridge: APC RBC12","Design","Product colour: Beige","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Packaging data","Bundled software: - PowerChute Business Edition v6.2.2 Agent Linux\n- PowerChute Business Edition v6.2.2 Netware 5.1/6.0\n- PowerChute Business Edition v6.2.2 XP / 2000 / NT(Sp6 or higher) - 5 Node\n- PowerChute Business Editon v6.0.2 Solaris 8.0","Other features","Output connections: (8)IEC 320 C13 \n(6)IEC \n(2)IEC 320 C19 \n ","Input connection type: Hard Wire","Dimensions (WxDxH): 482.6 x 635 x 222.3 mm","Nominal input voltage: 230 V","I/O ports: DB-9 \nRJ-45"