"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131" "","","33246419","","Sony","1305-1764","33246419","","Smartphones","1893","Xperia","XZ","XZ","20240314172210","ICECAT","1","95180","https://images.icecat.biz/img/gallery/33246419_5865260862.jpg","326x374","https://images.icecat.biz/img/gallery_lows/33246419_5865260862.jpg","","https://images.icecat.biz/img/gallery_thumbs/33246419_5865260862.jpg","","","Sony Xperia XZ 13,2 cm (5.2"") Single SIM Android 6.0 4G USB Type-C 3 GB 32 GB 2900 mAh Black","Qualcomm Snapdragon 820, 3GB RAM, 32GB eMMC, 5.2"" Full HD 1080p, 23/13MP, GSM/GPRS/EDGE, UMTS/HSPA+, LTE, GPS + GLONASS, Wi-Fi, Bluetooth 4.2, NFC, Single SIM, Google Android M, 2900mAh, 161g","Sony Xperia XZ, 13,2 cm (5.2""), 3 GB, 32 GB, 23 MP, Android 6.0, Black","Sony Xperia XZ. Display diagonal: 13,2 cm (5.2""), Display resolution: 1920 x 1080 pixels. Processor frequency: 2,2 GHz, Processor type: Qualcomm Snapdragon, Processor: 820. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 23 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system software: Android 6.0. Battery capacity: 2900 mAh. Product colour: Black. Weight: 161 g","The smartphone camera with advanced movement and colour capture. So life looks as beautiful as it is.\n\nXperia XZ perfects the fundamentals of a great smartphone. Packed with innovations in technology, it boasts a photo-pro’s camera, an intelligent battery and smart features that adapt to you. And it’s all delivered in a stunning, evolved design.\n\nXperia XZ comes loaded with the advanced photography technologies you recognize from other Xperia smartphones. We’ve also added triple image sensing technology to analyse, adapt and capture perfect shots in challenging conditions.\n\nLife’s best subjects are rarely still for long. Xperia XZ allows you to capture even moving objects – before the moment passes you by. Bringing together the power of an imaging sensor and a laser autofocus sensor, you can freeze movement in the sharpest detail, even when the light is low. \n\nOur RGBC-IR sensor delivers incredibly accurate colours, whether you’re in bright sun or indoors. It analyses and adapts to any light, reproducing colours just as you see them. So your pictures don’t need any extra punch before sharing.\n\nXperia XZ’s uncluttered design is meant to fit seamlessly into your life. The soft, rounded form is comfortable to hold, while the stunning colours are designed to suit your style.\n\nXperia XZ is available in a range of striking colours. The back is made from high purity ALKALEIDO™ metal, adding depth, shine and brightness to the finish.\n\nSony's water resistant design takes the worry out of a little wet. Xperia XZ is built to withstand the splashes that are a part of everyday life. So you can relax about sudden spills or unexpected showers.\n\nCharging can take a toll on your battery but unlike most smartphones, Xperia XZ uses intelligent charging to prevent battery decline. It learns your charging patterns and adapts to them, resulting in up to twice the battery lifespan.\n\nStyle Cover Touch SCTF10 has a see-through front that lets you access your smartphone functions even when the flip cover is closed.","https://images.icecat.biz/img/gallery/33246419_5865260862.jpg|https://images.icecat.biz/img/gallery/33246419_3689656233.jpg","326x374|650x1100","|","","","","","","","","","Display","Display diagonal: 13,2 cm (5.2"")","Display resolution: 1920 x 1080 pixels","Screen shape: Flat","Panel type: TFT","Colour: 16.78 million colours","Native aspect ratio: 16:9","Touch technology: Multi-touch","Touch screen type: Capacitive","Processor","Processor type: Qualcomm Snapdragon","Processor: 820","Processor frequency: 2,2 GHz","Processor number of cores: 4","64-bit computing: Yes","Storage","RAM capacity: 3 GB","Internal storage capacity: 32 GB","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC","Maximum memory card size: 256 GB","USB mass storage: Yes","Camera","Rear camera type: Single camera","Rear camera resolution (numeric): 23 MP","Front camera type: Single camera","Front camera resolution (numeric): 13 MP","Rear camera flash: Yes","Digital zoom: 8x","Sensor type: Exmor RS","Optical sensor size: 25,4 / 2,3 mm (1 / 2.3"")","Video recording modes: 1080p, 2160p","Auto focus: Yes","Zoom capability: Yes","Face detection: Yes","ISO sensitivity: 12800","Video recording: Yes","Geotagging: Yes","Multi-shot: Yes","Self-timer: Yes","Smile detection: Yes","Network","SIM card capability: Single SIM","Mobile network generation: 4G","SIM card type: NanoSIM","3G standards: HSPA+, UMTS","4G standard: LTE","Wi-Fi: Yes","Bluetooth: Yes","2G standards: Edge, GPRS, GSM","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Bluetooth version: 4.2","Bluetooth Low Energy (BLE): Yes","Bluetooth profiles: A2DP, AVCTP, GAP, GAVDP, HFP, HID, OPP, PAN, SPP","2G bands (primary SIM): 850,900,1800,1900 MHz","3G bands supported: 800,850,900,1700,1900,2100 MHz","Tethering (modem-mode): Yes","Near Field Communication (NFC): Yes","Subscription","Subscription type: No subscription","Ports & interfaces","USB port: Yes","USB connector type: USB Type-C","Headphone connectivity: 3.5 mm","Messaging","Short Message Service (SMS): Yes","Multimedia Messaging Service (MMS): Yes","Instant messaging (IM): Yes","Chat: Yes","E-mail: Yes","Design","Form factor: Bar","Product colour: Black","Color name: Mineral Black","International Protection (IP) code: IP68","Protection features: Water resistant","Performance","Video call: Yes","Graphics card: Adreno 530","Fingerprint reader: Yes","Personal info management (PIM): Alarm clock, Calculator, Notes","Speakerphone: Yes","Flight mode: Yes","Personalization: Icons, Menu, Shortcuts","Support for contact groups: Yes","Microphone mute: Yes","Themes: Wallpapers","Vibrating alert: Yes","Navigation","Position location: Yes","Assisted GPS (A-GPS): Yes","GPS: Yes","GLONASS: Yes","Electronic compass: Yes","Wi-Fi positioning: Yes","Multimedia","Audio formats supported: ALAC, DSD, FLAC, LPCM","Call management","Call waiting: Yes","Call divert: Yes","Call hold: Yes","Caller ID: Yes","Conference call: Yes","Speed dialling: Yes","Call timer: Yes","Software","Platform: Android","Operating system software: Android 6.0","App distribution platform: Google Play","Battery","Battery capacity: 2900 mAh","Talk time (3G): 17,5 h","Standby time (3G): 610 h","Talk time (2G): 11,67 h","Standby time (2G): 600 h","Standby time (4G): 590 h","Continuous audio playback time: 78 h","Continuous video playback time: 11 h","Sensors","Proximity sensor: Yes","Accelerometer: Yes","Ambient light sensor: Yes","Gyroscope: Yes","Orientation sensor: Yes","Barometer: Yes","Weight & dimensions","Weight: 161 g","Width: 72 mm","Depth: 8,1 mm","Height: 146 mm","Other features","Touchscreen: Yes"