"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101"
"","","33061266","","MSI","936-B12011-020","33061266","4719072468767","PC/Workstation Barebones","1062","","","CUBI N-020BEU","20240314194139","ICECAT","1","79385","https://images.icecat.biz/img/gallery/360856fbfa4c1b15c578b1c1ed6550bb.jpg","2556x2604","https://images.icecat.biz/img/gallery_lows/360856fbfa4c1b15c578b1c1ed6550bb.jpg","https://images.icecat.biz/img/gallery_mediums/360856fbfa4c1b15c578b1c1ed6550bb.jpg","https://images.icecat.biz/img/gallery_thumbs/360856fbfa4c1b15c578b1c1ed6550bb.jpg","","http://objects.icecat.biz/objects/mmo_33061266_1471329745_0005_12498.pdf","MSI CUBI N-020BEU 0.6L sized PC Black N3710 Intel SoC BGA 1170 1.6 GHz","Intel Pentium N3710 (2M Cache, up to 2.56 GHz), Intel HD Graphics 405, WLAN 802.11b/g/n, Gigabit Ethernet, Non-OS","MSI CUBI N-020BEU, 0.6L sized PC, Mini PC barebone, Intel SoC, BGA 1170, DDR3L-SDRAM, mSATA","MSI CUBI N-020BEU. Chassis type: 0.6L sized PC, Product type: Mini PC barebone. Motherboard chipset: Intel SoC, Processor socket: BGA 1170. Supported memory types: DDR3L-SDRAM, Number of memory slots: 2, Maximum internal memory: 8 GB. Supported storage drive types: SSD, Storage drive interface: mSATA. Ethernet LAN (RJ-45) ports: 1. Power supply: 40 W","Ideal for countless applications\n\nThe MSI Cubi N is one of the latest and smallest mini-desktops, suited to serve as HTPC at home, all-round media PC in the office or commercial project PC.\n\n- Home\n- Office\n- Commerical Projects\n\nPalm-sized size PC\n\nSmaller than a lunchbox and less volume than a large soda can, MSI Cubi N is the smallest mini PC in its kind. With a 0.45 liter case that still provides all the elements of a desktop-worthy PC. With a wavy meshed design, Cubi N is not just a mini PC but a fashion house decoration.\n\nMore efficiency, More energy-saving\n\nMSI Cubi N equips the Intel® Braswell N processor which is more powerful GPU performance, faster transmission speed and lower power consumption than last generation. With Intel Braswell processor, you can improve work efficiency while saving energy.\n\nEasily extend your storage\n\nBased on a modular design, the MSI Cubi N offers the possibility to install an additional 2.5” HDD for super high capacity data storage. Users can easily replace the bottom cover with an extended module, providing more space for those who desire more storage. With a built-in mSATA solid state drive and an extra 2.5” SSD or HDD, users can enjoy high-speed data processing and a big storage capacity at the same time.\n\nHappiness all around\n\nMSI Cubi N is equipped with a Intel® Braswell N processor which is a Braswell SoC with a 12 EU GPU and supports HEVC (H.265) decoding to provide substantially improved video quality and brings whole new ultra-realistic visuals. With Cubi N, you can experience the high quality of 4K UHD.\n\nMountable to a Monitor\n\nCubi N is designed with a mini size and supports standard VESA-mount. Mount the Cubi N to the back of a monitor and make the PC completely invisible.\n\nFanless Design\n\nIts innovative fanless heat dissipation design is both silent and energy efficient. A fan-less design also reduces malfunctions and increases the life-cycle of the Cubi N mini PC.\n\nDo more work simultaneously\n\nAre you watching a lot of webpages and applications on a small monitor? With the HDMI port and VGA port MSI Cubi N can support dual monitors, you can do and view more.","https://images.icecat.biz/img/gallery/360856fbfa4c1b15c578b1c1ed6550bb.jpg|https://images.icecat.biz/img/gallery/3379c366c4cb0dcf4179731d222ef364.jpg|https://images.icecat.biz/img/gallery/f3d59af3630b650319a22e1848439efc.jpg|https://images.icecat.biz/img/gallery/f8b4de9f095ed8e7ec71f5e6a8123697.jpg|https://images.icecat.biz/img/gallery/a2119c141e9d04d7d2121570286f60a0.jpg|https://images.icecat.biz/img/gallery/dcea323e4378cfa0723fc9dd25a332cf.jpg|https://images.icecat.biz/img/gallery/43fef180e56c1f6dfc33d27459a99b7c.jpg|https://images.icecat.biz/img/gallery/899b5ac075e1dcf6388dd8e1448f67c2.jpg|https://images.icecat.biz/img/gallery/a78e31bd2b8b9f5f7dd2cdfc2da6c6a4.jpg|https://images.icecat.biz/img/gallery/84a04f8ddf0c7a335275cd86f7002c10.jpg|https://images.icecat.biz/img/gallery/55d4cd4d21250911c3c8f6e9ef954bdf.jpg|https://images.icecat.biz/img/gallery/8e2aaaa61295116eded224f344ccec6b.jpg","2556x2604|2556x2604|2656x2864|2656x2864|2364x2712|2364x2712|3396x2416|3396x2416|3560x2346|3560x2346|3444x2676|3444x2676","|||||||||||","","","","","","","","","Processor","Built-in processor: Yes","Processor manufacturer: Intel","Processor family: Intel® Pentium®","Processor model: N3710","Processor cores: 4","Processor threads: 4","Processor boost frequency: 2.56 GHz","Processor frequency: 1.6 GHz","Processor lithography: 14 nm","L2 cache: 2 MB","Thermal Design Power (TDP): 6 W","Processor codename: Braswell","Processor series: Intel® Pentium N3000 Series for Mobile","CPU configuration (max): 1","Memory","Memory slots type: SO-DIMM","Number of memory slots: 2","Maximum internal memory: 8 GB","Supported memory clock speeds: 1600 MHz","Supported memory types: DDR3L-SDRAM","Storage","Supported storage drive types: SSD","Storage drive sizes supported: 2.5""","Storage drive interface: mSATA","Graphics","On-board graphics card: Yes","Graphics card family: Intel","On-board graphics card model: Intel® HD Graphics 405","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","Combo headphone/mic port: Yes","Expansion slots","PCI Express slots version: 2.0","PCI Express configurations: 1x2+2x1, 1x4, 2x2, 4x1","Design","Chassis type: 0.6L sized PC","Product colour: Black","Product type: Mini PC barebone","On/off switch: Yes","Cable lock slot: Yes","Cable lock slot type: Kensington","VESA mounting: Yes","Panel mounting interface: 75 x 75 mm","Performance","Motherboard chipset: Intel SoC","Processor socket: BGA 1170","Number of processors supported: 1","Processor special features","Intel® High Definition Audio (Intel® HD Audio): Yes","Embedded options available: Yes","Intel Rapid Storage Technology: No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Quick Sync Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Wireless Display (Intel® WiDi): Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel 64: Yes","Idle States: Yes","Enhanced Intel SpeedStep Technology: Yes","Thermal Monitoring Technologies: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel Smart Connect Technology: No","Intel® Small Business Advantage (Intel® SBA): No","Intel® Secure Key: Yes","Intel® Smart Response Technology: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: No","Intel Clear Video Technology: Yes","Intel Virtualization Technology (VT-x): Yes","Certificates","Certification: UL (CUL), CB (CE LVD), GOST, KCC, BSMI","Power","Power supply: 40 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 0 - 85%","Storage relative humidity (H-H): 0 - 90%","Weight & dimensions","Width: 116 mm","Depth: 44.5 mm","Height: 112 mm","Weight: 465 g","Packaging content","AC adapter included: Yes"