"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157"
"","","33061218","","ASUS","UX360CA-C4185T","33061218","4712900503838","Laptops","151","Zenbook","Flip","UX360CA-C4185T","20240309140425","ICECAT","1","62803","https://images.icecat.biz/img/gallery/33061218_7361852626.jpg","500x500","https://images.icecat.biz/img/gallery_lows/33061218_7361852626.jpg","https://images.icecat.biz/img/gallery_mediums/img_33061218_medium_1484214756_6864_10287.jpg","https://images.icecat.biz/img/gallery_thumbs/33061218_7361852626.jpg","","http://objects.icecat.biz/objects/mmo_33061218_1478169145_9427_18271.pdf","ASUS Zenbook Flip UX360CA-C4185T laptop Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 33.8 cm (13.3"") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray","UX360CA-C4185T, Intel Core i7-7Y75 1.3GHz, 8GB LPDDR3 SDRAM, 512GB SSD, Intel HD Graphics 615, 13.3"" Full HD 1920 x 1080, Bluetooth 4.1, 802.11ac, Webcam, Windows 10 Home 64-bit, Mineral Grey","ASUS Zenbook Flip UX360CA-C4185T, Intel® Core™ i7, 1.3 GHz, 33.8 cm (13.3""), 1920 x 1080 pixels, 8 GB, 512 GB","ASUS Zenbook Flip UX360CA-C4185T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7Y75, Processor frequency: 1.3 GHz. Display diagonal: 33.8 cm (13.3""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Gray","360° of Freedom. 100% ZenBook.\nZenBook Flip combines the elegant sophistication of ZenBook with the convenience and versatility of a 360°-rotatable display. This ultra-thin, ultra-light convertible is a stylish laptop, a handy tablet, or anything in between — and it's designed to be with you everywhere, all the time. Its Intel® Core processor lets you sail through all your everyday computing with ease, while its amazing battery lasts up to 12 hours between charges!\n\nSlim, Stylish and Sophisticated.\nZenBook Flip is a timelessly elegant masterpiece, exquisitely crafted from solid aluminum. The chassis is forged from a single block of metal, carefully honed until it's a mere 13.9mm thin, and weighing just 1.3kg to make it effortlessly portable. The spun-metal finish, with its iconic Zen-inspired pattern of concentric circles, is anodized in two exclusive new colors to match any style: sophisticated Icicle Gold or ultra-smart Mineral Grey.\n\nPrecision-Engineered Versatility.\nFeaturing a precision-engineered multi-gear metal mechanism, the 360° hinge on ZenBook Flip has a silky-smooth, stepless action and holds the display securely at any angle. To ensure maximum reliability, it's also torture-tested with over 20,000 open/close cycles, ensuring that you can switch ZenBook Flip effortlessly between a high-performance laptop and a lightweight tablet at any time — with no hassle!\n\nLifelike Color, from Every Angle.\nSeeing is believing. The ultra-sharp touchscreen has up to QHD+ 3200 x 1800 resolution and 72% NTSC color gamut, ZenBook flip gives you a kaleidoscope of colors that are more vivid and accurate. With a brightness of 350cd/m2, and a high-quality IPS display, image becomes life-like on the screen, from every angle.\n\nBuilt for All-Day People.\nZenBook Flip UX360CA is built for on-the-go lifestyles, with a power-efficient Intel Core M processor, a high-capacity lithium-polymer battery that can last for up to 12 hours between charges. So even on that long intercontinental flight, ZenBook Flip can go the distance with ease.\n\nIncredibly Fast, Totally Silent.\nOnly the best components are good enough for ZenBook Flip. With up to 8GB RAM, a super-fast 512GB SSD and the latest 6th-generation Intel Core M processor, ZenBook Flip has the performance to handle whatever tasks you can throw at it — and more! And its clever fanless design means fewer distractions: we've engineered ZenBook Flip with a special ultra-thin 0.5mm-diameter chromium-copper alloy heatpipe that lets you get things done in blissful silence, even at full power.\n\nNo-Compromise Connectivity.\nWhen working on the go, it's vital to be able to connect with anything and everything. ZenBook Flip features the revolutionary USB Type-C port for any-way-up connections and super-fast data transfers. And you'll also find two USB 3.0 Types-A ports, a micro HDMI port and an SD Card slot, so it's easy to connect to all your current and future peripherals.\n\nFaster Wi-Fi, Better Wi-Fi.\nZenBook Flip comes with the latest 802.11ac Wi-Fi,. with ultra-fast speeds of up to 867Mbps. That's three times faster than older Wi-Fi generations, and with stronger, more stable signals. ZenBook Flip supports for Intel WiDi technology, so you can stream music, movies, photos and games to any WiDi-compatible HDTV, or use a TV as an interactive second screen for big-screen multitasking.\n\nTouch, Perfected.\nZenBook Flip is designed for the ultimate touch experience, with an ultra-sensitive touchscreen that makes it a joy to use in any mode. Its touch sensors can detect a touch area of just 6mm — much more sensitive than the 9mm industry standard — so even the subtlest movements of your fingertips are detected.\n\nType in Comfort.\nTyping doesn't have to be a chore. ZenBook Flip's seamless one-piece keyboard is a masterpiece of ergonomic design for a best-in-class typing experience, with full-size keys that have an optimized travel of 1.5mm for a comfortable, desktop-like feel . And when you flip into tablet mode, the keyboard and touchpad lock automatically!\n\nIntuitive and Accurate Touchpad.\nThe highly-accurate touchpad on ZenBook Flip features ASUS Smart Gesture technology for a more intuitive and natural feel, using many of the same Windows gestures you use on a touchscreen. The touchpad uses exclusive technology developed for smartphone touchscreens, making it highly sensitive and incredibly accurate. \n\nSonicMaster, Designed to Sound Incredible.\nIncredible sound has always been a feature of the ZenBook family. Co-developed by the ASUS Golden Ear team and ICEpower®, ASUS SonicMaster audio technology produces the most incredible sound on a laptop. The tailored mix of superior hardware and cleverly designed software gives ZenBook Flip the ultimate sound experience.\n\nThe Best Windows 10 Experience.\nWindows 10 is new and improved, but instantly familiar, making it the perfect choice for ZenBook Flip. Not only is it incredibly easy to use, but with the help of Cortana — your very own intelligent personal assistant — you can get up and running right away! The new Continuum mode in Windows 10 switches automatically and seamlessly to suit the way you're working: Laptop mode is optimized for a keyboard and mouse, and Tablet mode is optimized for touch, so you'll always enjoy the best experience.","https://images.icecat.biz/img/gallery/33061218_7361852626.jpg|https://images.icecat.biz/img/gallery/33061218_7448572406.jpg|https://images.icecat.biz/img/gallery/33061218_7451384247.jpg|https://images.icecat.biz/img/gallery/33061218_4619486872.jpg|https://images.icecat.biz/img/gallery/33061218_8300054049.jpg|https://images.icecat.biz/img/gallery/33061218_2426135747.jpg|https://images.icecat.biz/img/gallery/33061218_5954006550.jpg|https://images.icecat.biz/img/gallery/36503048_7216785367.jpg","500x500|500x500|500x500|964x514|997x621|2000x575|1202x1158|900x527","|||||||","","","","","","","","","Design","Product type: Hybrid (2-in-1)","Product color: Gray","Form factor: Convertible (Folder)","Display","Display diagonal: 33.8 cm (13.3"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","HD type: Full HD","Touch technology: Multi-touch","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-7Y75","Processor frequency: 1.3 GHz","Processor generation: 7th gen Intel® Core™ i7","Processor cores: 2","Processor threads: 4","Processor boost frequency: 3.6 GHz","System bus rate: 4 GT/s","Processor cache: 4 MB","Processor cache type: Smart Cache","Processor socket: BGA 1515","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor codename: Kaby Lake","Bus type: OPI","Stepping: H0","Thermal Design Power (TDP): 4.5 W","Configurable TDP-up frequency: 1.6 GHz","Configurable TDP-up: 7 W","Configurable TDP-down: 3.5 W","Configurable TDP-down frequency: 0.6 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 10","PCI Express slots version: 3.0","PCI Express configurations: 1x2+2x1, 1x4, 2x2, 4x1","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 8 GB","Internal memory type: LPDDR3-SDRAM","Memory clock speed: 1866 MHz","Storage","Total storage capacity: 512 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","SSD capacity: 512 GB","SSD interface: SATA III","SSD form factor: M.2","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 615","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 16 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x591E","Audio","Audio system: SonicMaster","Speaker power: 1.6 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera signal format: 720p","Network","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 4.1","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","DVI port: No","Micro HDMI ports quantity: 1","Combo headphone/mic port: Yes","Docking connector: No","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Full-size keyboard: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 20.5 X 16.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 95441","Conflict-Free processor: Yes","Battery","Battery capacity: 54 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 3","Power","AC adapter power: 45 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 2.37 A","AC adapter output voltage: 19 V","Security","Password protection: Yes","Password protection type: HDD, User","Weight & dimensions","Weight: 1.3 kg","Width: 323 mm","Depth: 220 mm","Height: 13.9 mm","Other features","Intel segment tagging: Enterprise"