"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","33059545","","Bosch","WAT28429IT","33059545","4242002864372","Washing Machines","1331","Serie 6","","WAT28429IT","20240314190732","ICECAT","1","19403","https://images.icecat.biz/img/gallery/33059545_3338518377.jpg","500x500","https://images.icecat.biz/img/gallery_lows/33059545_3338518377.jpg","https://images.icecat.biz/img/gallery_mediums/33059545_3338518377.jpg","https://images.icecat.biz/img/gallery_thumbs/33059545_3338518377.jpg","","","Bosch Serie 6 WAT28429IT washing machine Front-load 9 kg 1400 RPM White","","Bosch Serie 6 WAT28429IT, Front-load, 9 kg, B, 75 dB, 1400 RPM, 152 kWh","Bosch Serie 6 WAT28429IT. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 11220 L. Product colour: White. Width: 598 mm, Depth: 590 mm, Height: 848 mm","","https://images.icecat.biz/img/gallery/33059545_3338518377.jpg|https://images.icecat.biz/img/gallery/31970811_0295.jpg|https://images.icecat.biz/img/gallery/31980541_6993603451.jpg","500x500|500x500|500x500","||","","http://objects.icecat.biz/objects/mmo_33059545_1471691685_1473_6897.pdf","","","","","","","Design","Appliance placement: Freestanding","Loading type: Front-load","Product colour: White","Built-in display: Yes","Control type: Rotary","Door hinge: Left","Display type: LED","Door colour: Stainless steel","Cord length: 1,6 m","Water fill: Cold","Certification: CE, VDE","Performance","Drum capacity: 9 kg","Maximum spin speed: 1400 RPM","Spin-drying class: B","Noise level (spin): 75 dB","Noise level (wash): 49 dB","Delayed start timer: Yes","Washing programs: Hygiene/anti-allergy, Blouse/shirt, Hand/wool, Jeans/denim, Mix, Night, Quick, Sport, Delicate/silk","Load balancing system: Yes","AquaStop function: Yes","Delay start (max): 24 h","Cycle time (max): 270 min","Adjustable spin speed: Yes","Residual moisture: 53%","Ergonomics","Child lock: Yes","Self-cleaning: Yes","Power","Energy consumption washing per cycle: 0,42 kWh","Power consumption (typical): 2300 W","Power consumption (off): 0,43 W","Energy consumption (off): 0,92 kWh","AC input voltage: 220 - 240 V","AC input frequency: 50 Hz","Current: 10 A","Weight & dimensions","Width: 598 mm","Depth: 590 mm","Height: 848 mm","Weight: 70 kg","Power","Energy efficiency class (old): A+++-30%","Other features","Washing class: A","Annual energy consumption washing: 152 kWh","Annual water consumption washing: 11220 L"