"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143"
"","","33059344","","Acer","DG.B1MEF.027","33059344","","PCs/Workstations","153","Predator","G6","G6-710","20240314193335","ICECAT","","20482","https://images.icecat.biz/img/gallery/29d6bbd28d38f5c923ebd803aa5c11fd.jpg","420x380","https://images.icecat.biz/img/gallery_lows/29d6bbd28d38f5c923ebd803aa5c11fd.jpg","","https://images.icecat.biz/img/gallery_thumbs/29d6bbd28d38f5c923ebd803aa5c11fd.jpg","","","Acer Predator G6-710 Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1080 Windows 10 Home PC Black","Intel Core i7 6700K (8M Cache, 4.0 GHz), 16GB DDR4, 1TB HDD, Intel HD Graphics 530, Ethernet, WLAN 802.11 a/b/g/n/ac, Bluetooth, Windows 10 64Bit","Acer Predator G6-710, 4 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD±RW, Windows 10 Home","Acer Predator G6-710. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 730 W. Product type: PC. Product color: Black","Predator G6\nThey call it the machine. Fight on the forefront of intergalactic gaming with a commanding advantage.\n\nBrutal Power\nSee that big ""Turbo"" button? Push it for instant overclocking and strap in for an epic session of intense gaming.\n\nIceTunnel\nGaming is hot, so stay cool with IceTunnel cooling system. Multiple air intake zones on the front and left side of the machine create a powerful airflow that efficiently pushes out hot internal air.\n\nThe Future Is Now\nCrush 4K gaming and prepare for virtual reality with the cutting-edge of ultimate gaming hardware.\n\nGrowl Lights\nWhen you enter turbo mode, the Growl Lights come to life, providing an aggressive red accent on both sides of the case.\n\nFront\nEasy-swap expansion bay, accessible ports and headset cradle are ready for victory.\n\nBack\nIntimidating armor-inspired design and plenty of ports make this a real gaming machine.\n\nAmped Up\nSoundBlaster X-Fi MB5 is ready to immerse you in glorious gaming audio. Amplify enemy footsteps, mask your voice and more.\n\nEasy-Swap Expansion\nIs your game library as big as ours? Easy-Swap expansion bay lets you switch drives without a hassle.\n\nHeadset Cradle\nWhen you're not commanding your team or intimidating enemies, hang your headset on this convenient pop-out cradle.\n\nUnleash The Fury\nYou already know what's inside. Power-up for galactic domination with the latest top-end NVIDIA® and Intel® hardware.","https://images.icecat.biz/img/gallery/29d6bbd28d38f5c923ebd803aa5c11fd.jpg|https://images.icecat.biz/img/gallery/29756116_5196.jpg|https://images.icecat.biz/img/gallery/ef4d0038c57fda0830f5688b7084958f.jpg|https://images.icecat.biz/img/gallery/a811d661ceda974de1e466f088424eda.jpg|https://images.icecat.biz/img/gallery/76880938_4333603672.jpg","420x380|420x380|420x380|420x380|900x527","||||","","","","","https://www.youtube.com/watch?v=3PFEstfpNWw","","","","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-6700K","Processor frequency: 4 GHz","Processor generation: 6th gen Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 4,2 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 8 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Bus type: DMI2","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-6700 Desktop series","Processor codename: Skylake","Thermal Design Power (TDP): 91 W","Tcase: 64 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Number of processors installed: 1","Stepping: R0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1600,2133 MHz","Memory bandwidth supported by processor (max): 34,2 GB/s","ECC supported by processor: No","Memory","Internal memory: 16 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory channels: Dual-channel","Storage","Total storage capacity: 1 TB","Optical drive type: DVD±RW","Storage media: HDD","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD capacity: 1 TB","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","Discrete graphics card: Yes","On-board graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GTX 1080","On-board graphics card model: Intel® HD Graphics 530","Discrete graphics card memory: 8 GB","Discrete graphics memory type: GDDR5X","Number of discrete graphics cards: 1","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Maximum on-board graphics card memory: 1,7 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1912","NVIDIA G-SYNC: Yes","NVIDIA GameWorks VR: Yes","CUDA: Yes","Graphics card HDMI ports quantity: 1","Graphics card DisplayPorts quantity: 3","Graphics card DVI-D ports quantity: 1","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Bluetooth: Yes","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Design","Product color: Black","Placement supported: Vertical","Performance","Product type: PC","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel® Small Business Advantage (Intel® SBA): No","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel Fast Memory Access: Yes","Intel® Smart Cache: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 14 nm","Thermal solution specification: PCG 2015D","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1,00","Intel TSX-NI version: 1,00","Processor ARK ID: 88195","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Conflict-Free processor: Yes","Power","Power supply: 730 W","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Width: 210 mm","Depth: 462 mm","Height: 553 mm","Packaging content","Display included: No"