"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173"
"","","33058965","","HP","V1C18EAR","33058965","","Laptops","151","ProBook","600","650 G2","20240314185704","ICECAT","1","35608","https://images.icecat.biz/img/gallery/30651912_0119.jpg","3300x2805","https://images.icecat.biz/img/gallery_lows/30651912_0119.jpg","https://images.icecat.biz/img/gallery_mediums/30651912_0119.jpg","https://images.icecat.biz/img/gallery_thumbs/30651912_0119.jpg","http://objects.icecat.biz/objects/mmo_31025326_1493720154_0478_27642.pdf","","HP ProBook 650 G2 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6"") 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Silver","Intel Core i5-6200U (2.3GHz, 3MB), 15.6"" HD SVA anti-glare slim LED (1366 x 768), 4GB (1 x 4GB) DDR4 SDRAM, 500GB 7200 rpm SATA, SuperMulti DVD±RW DL, Intel HD Graphics 520, 802.11a/b/g/n, Bluetooth 4.0, webcam, Windows 7 Professional 64 / Windows 10 Pro 64","HP ProBook 650 G2, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6""), 1366 x 768 pixels, 4 GB, 500 GB","HP ProBook 650 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Silver","Equip your workforce with HP’s most configurable and cost effective notebook PC. Confidently deploy the HP ProBook 650 which combines support for legacy features that provide long-term stability with modern security for today’s business.\n\nEasy integration\n- Help get the most out of existing IT investments with the HP ProBook 650. Take advantage of legacy features like a standard VGA port, an RJ-45 connection, an optional optical drive, and a native serial port.\n\nPowerful processing and drive options\n- Select from powerful 6th Gen Intel® Core™ processors and integrated Intel® HD UMA graphics along with other configurable options that let businesses configure the right ProBook 650 for each user’s needs.\n\nProfessional-grade\n- Create a full featured experience with powerful processors, robust DDR4 memory, and professional-grade peripheral devices like HP Pro Displays and an HP Ultraslim dock.\n\nExecutive-class collaboration\n- Interact naturally with your PC using an optional FHD Touch screen and Cortana4 on Windows 10 Pro.1 Enjoy impressive collaboration tools like Skype for Business, HP Noise Reduction Software, and a 720p webcam for collaboration on the go.","https://images.icecat.biz/img/gallery/30651912_0119.jpg|https://images.icecat.biz/img/gallery/30651912_7874.jpg|https://images.icecat.biz/img/gallery/30651912_8757.jpg|https://images.icecat.biz/img/gallery/30651912_6320.jpg|https://images.icecat.biz/img/gallery/30651912_4013.jpg|https://images.icecat.biz/img/gallery/857bfb66d6015eba8577f76a781a5ff8.jpg|https://images.icecat.biz/img/gallery/cfae717219c4e3c6240295b8792fb3a5.jpg|https://images.icecat.biz/img/gallery/df90cc450207668b3b0e01f09ede9665.jpg|https://images.icecat.biz/img/gallery/4f984cd98d82a2f40a17a94ad204c034.jpg|https://images.icecat.biz/img/gallery/31164059_0008807666.jpg","3300x2805|3300x2805|3300x2805|3300x2805|3300x2805|474x356|474x356|474x356|474x356|900x527","|||||||||","","","","","http://objects.icecat.biz/objects/31025326_893212966.mp4","","","","Design","Product type: Laptop","Product colour: Silver","Form factor: Clamshell","Country of origin: China","Display","Display diagonal: 39,6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-6200U","Processor frequency: 2,3 GHz","Processor generation: 6th gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2,8 GHz","System bus rate: 4 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: LGA 1356 (Socket B2)","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-6200 series","Processor codename: Skylake","Bus type: QPI","FSB Parity: No","Stepping: D1","Thermal Design Power (TDP): 15 W","Configurable TDP-up frequency: 2,4 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 7,5 W","Configurable TDP-down frequency: 0,8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 3.0","PCI Express configurations: 1x4, 4x1","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2133 MHz","Memory layout (slots x size): 1 x 4 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: DVD Super Multi DL","Total HDDs capacity: 500 GB","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 520","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Maximum on-board graphics card memory: 1,74 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1916","Audio","Audio system: DTS Studio Sound","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11a, 802.11b, 802.11g","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Combo headphone/mic port: Yes","Docking connector: Yes","Charging port type: DC-in jack","Serial ports quantity: 1","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Spill-resistant keyboard: Yes","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 10 Pro","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 X 24 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Processor code: SR2EY","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1,00","Intel Smart Response Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Secure Key Technology version: 1,00","Intel Small Business Advantage (SBA) version: 1,00","Intel TSX-NI version: 1,00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 88193","Conflict-Free processor: Yes","Battery","Battery capacity: 48 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 3","Power","AC adapter power: 45 W","Security","Cable lock slot: Yes","Trusted Platform Module (TPM): Yes","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 2,31 kg","Width: 378 mm","Depth: 257 mm","Height: 27,4 mm","Other features","Intel segment tagging: Enterprise"