"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71"
"","","33051951","","DELL","338-BJEQ","33051951","5397063831197","Processors","989","","","Intel Xeon E5-2630L v4","20240314192658","ICECAT","1","76748","https://images.icecat.biz/img/gallery/32871285_0455178231.jpg","500x500","https://images.icecat.biz/img/gallery_lows/32871285_0455178231.jpg","https://images.icecat.biz/img/gallery_mediums/32871285_0455178231.jpg","https://images.icecat.biz/img/gallery_thumbs/32871285_0455178231.jpg","","","DELL Intel Xeon E5-2630L v4 processor 1,8 GHz 25 MB Smart Cache","Intel Xeon Processor E5-2630L v4(25M Cache, 1.80 GHz)","DELL Intel Xeon E5-2630L v4, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, Intel, E5-2630LV4, 1,8 GHz","DELL Intel Xeon E5-2630L v4. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1,54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S. Compatibility: - PowerEdge C4130 - PowerEdge C6320 - PowerEdge FC430 - PowerEdge FC630 - PowerEdge M630 -...","Conflict Free\n“Conflict free” means “DRC conflict free”, which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.\n\nIntel® Virtualization Technology for Directed I/O (VT-d)\nIntel® Virtualization Technology for Directed I/O (VT-d) continues from the existing support for IA-32 (VT-x) and Itanium® processor (VT-i) virtualization adding new support for I/O-device virtualization. Intel VT-d can help end users improve security and reliability of the systems and also improve performance of I/O devices in virtualized environments.\n\nIntel® TSX-NI\nIntel® Transactional Synchronization Extensions New Instructions (Intel® TSX-NI) are a set of instructions focused on multi-threaded performance scaling. This technology helps make parallel operations more efficient via improved control of locks in software.\n\nIntel® 64\nIntel® 64 architecture delivers 64-bit computing on server, workstation, desktop and mobile platforms when combined with supporting software.¹ Intel 64 architecture improves performance by allowing systems to address more than 4 GB of both virtual and physical memory.","https://images.icecat.biz/img/gallery/32871285_0455178231.jpg","500x500","","","","","","","","","","Processor","Processor family: Intel® Xeon® E5 v4","Processor cores: 10","Processor socket: LGA 2011-v3","Processor lithography: 14 nm","Processor manufacturer: Intel","Processor model: E5-2630LV4","Processor base frequency: 1,8 GHz","Processor operating modes: 64-bit","Component for: Server/workstation","Processor series: Intel Xeon E5-2600 v4","Processor threads: 20","System bus rate: 8 GT/s","Processor boost frequency: 2,9 GHz","Processor cache: 25 MB","Processor cache type: Smart Cache","Thermal Design Power (TDP): 55 W","VID Voltage Range: 0 - 0 V","Stepping: R0","Bus type: QPI","Number of QPI links: 2","Memory bandwidth supported by processor (max): 68,3 GB/s","Processor codename: Broadwell","Processor code: SR2P2","Processor ARK ID: 92978","Memory","Memory channels: Quad-channel","Maximum internal memory supported by processor: 1,54 TB","Memory types supported by processor: DDR4-SDRAM","Memory clock speeds supported by processor: 1600,1866,2133 MHz","ECC: Yes","Graphics","On-board graphics card: No","Discrete graphics card: No","On-board graphics card model: Not available","Discrete graphics card model: Not available","Features","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Market segment: Server","Maximum number of PCI Express lanes: 40","PCI Express slots version: 3.0","Supported instruction sets: AVX 2.0","Scalability: 2S","Physical Address Extension (PAE): Yes","CPU configuration (max): 2","Embedded options available: No","Physical Address Extension (PAE): 46 bit","Processor special features","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Turbo Boost Technology: 2.0","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel Trusted Execution Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel® Secure Key: Yes","Intel TSX-NI: Yes","Intel® OS Guard: Yes","Intel 64: Yes","Intel Virtualization Technology (VT-x): Yes","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Smart Idle Technology: Yes","Intel® vPro™ Platform Eligibility: Yes","Operational conditions","Tcase: 62 °C","Other features","Compatibility: - PowerEdge C4130\n- PowerEdge C6320\n- PowerEdge FC430\n- PowerEdge FC630\n- PowerEdge M630\n- PowerEdge R430\n- PowerEdge R530\n- PowerEdge R630\n- PowerEdge R730\n- PowerEdge R730XD\n- PowerEdge T430\n- PowerEdge T630"