"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47"
"","","33051912","","MSI","1070 AERO 8G OC","33051912","","Graphics Cards","170","AERO","","GTX 1070 AERO 8G OC","20240307153452","ICECAT","1","32191","https://images.icecat.biz/img/gallery/32584638_0667.jpg","600x480","https://images.icecat.biz/img/gallery_lows/32584638_0667.jpg","https://images.icecat.biz/img/gallery_mediums/32584638_0667.jpg","https://images.icecat.biz/img/gallery_thumbs/32584638_0667.jpg","","","MSI AERO GTX 1070 8G OC NVIDIA GeForce GTX 1070 8 GB GDDR5","NVIDIA GeForce GTX 1070, PCI Express x16 3.0, 8GB GDDR5, 1721 MHz / 1531 MHz, 256-bit","MSI AERO GTX 1070 8G OC, GeForce GTX 1070, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0","MSI AERO GTX 1070 8G OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1070, Processor frequency: 1531 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active","THE ULTIMATE PC GAMING PLATFORM\nGet Game Ready with GeForce® GTX.\nGeForce GTX graphics cards are the most advanced ever created. Discover unprecedented performance, power efficiency, and next-generation gaming experiences.\n\n\nVR READY\nDiscover next-generation VR performance, the lowest latency, and plug-and-play compatibility with leading headsets—driven by NVIDIA VRWorks™ technologies. VR audio, physics, and haptics let you hear and feel every moment.\n\nTHE LATEST GAMING TECHNOLOGIES\nPascal is built to meet the demands of next generation displays, including VR, ultra-high-resolution, and multiple monitors. It features NVIDIA GameWorks™ technologies for extremely smooth gameplay and cinematic experiences. Plus, it includes revolutionary new 360-degree image capture.\n\nPERFORMANCE\nPascal-powered graphics cards give you superior performance and power efficiency, built using ultra-fast FinFET and supporting DirectX™ 12 features to deliver the fastest, smoothest, most power-efficient gaming experiences.\n\n\nPREMIUM DESIGN\nMSI AERO graphics cards are equipped with a brand new black & silver design, crafted from premium materials. The sleek new looks will fit great in almost any build.\n\nCATCHING THE VIBE WITH COOL LED EFFECTS\nFeaturing a premium LED illuminated MSI logo which can be controlled in NVIDIA GeForce Experience.\n\nMILITARY CLASS 4 COMPONENTS\nOne of the deciding factors in performance is the quality of the components used. That is why MSI only uses MIL-STD-810G certified components for AERO cards. These components have proven durable enough to withstand the torturous circumstances of extreme gaming and overclocking for extended usage.\n\n\nSOLID CAP\nWith their aluminum core design, Solid CAP's have been a staple in high-end component designs and provides lower Equivalent Series Resistance (ESR) as well as its over-10-year lifespan.\n\nPREPARE FOR VR WITH MSI\nTo experience and enjoy the impressive world of Virtual Reality, high-performance hardware is required. MSI, world leading brand in high-end gaming and eSports, provides the right advice to make sure your system is VR Ready. Integrating the very best of cutting edge technologies in recommended MSI VR gaming hardware for smooth performance. Together with our VR partners, MSI brings gamers an extremely realistic VR experience where games come alive.\n\nAFTERBURNER\nMSI Afterburner is the world’s most recognized and widely used graphics card overclocking utility which gives you full control of your graphics cards. It also provides an incredibly detailed overview of your hardware and comes with some additional features such as customizing fan profiles, benchmarking and video recording.","https://images.icecat.biz/img/gallery/32584638_0667.jpg|https://images.icecat.biz/img/gallery/32584638_7914.jpg|https://images.icecat.biz/img/gallery/32584638_4980.jpg|https://images.icecat.biz/img/gallery/32584638_4401.jpg|https://images.icecat.biz/img/gallery/32584638_2450.jpg","600x480|600x480|600x480|600x480|600x480","||||","","","","","","","","","Processor","Graphics processor family: NVIDIA","Graphics processor: GeForce GTX 1070","Maximum resolution: 7680 x 4320 pixels","Processor frequency: 1531 MHz","Parallel processing technology support: 2-Way SLI","Processor boost clock speed: 1721 MHz","Maximum digital resolution: 7680 x 4320 pixels","Maximum displays per videocard: 4","Memory","Discrete graphics card memory: 8 GB","Graphics card memory type: GDDR5","Memory bus: 256 bit","Memory clock speed: 8008 MHz","Ports & interfaces","Interface type: PCI Express x16 3.0","HDMI ports quantity: 1","DVI-D ports quantity: 1","DisplayPorts quantity: 3","HDMI version: 2.0","DisplayPort version: 1.4","Performance","TV tuner integrated: No","DirectX version: 12.0","OpenGL version: 4.5","Dual Link DVI: Yes","PhysX: Yes","HDCP: Yes","NVIDIA GameWorks VR: Yes","NVIDIA G-SYNC: Yes","Full HD: Yes","Design","Cooling type: Active","Form factor: Full-Height/Full-Length (FH/FL)","Bracket height: Full-Height (FH)","Number of slots: 2","Product colour: Black","Power","Minimum system power supply: 500 W","Power consumption (typical): 150 W","Supplementary power connectors: 1x 8-pin","System requirements","Windows operating systems supported: Yes","Weight & dimensions","Depth: 35 mm","Height: 111 mm","Width: 269 mm"