"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140"
"","","33051649","","Lenovo","10GRCTO1WW","33051649","","PCs/Workstations","153","ThinkCentre","M","M700","20240309140425","ICECAT","1","56270","https://images.icecat.biz/img/gallery/30706508_5779.jpg","339x800","https://images.icecat.biz/img/gallery_lows/30706508_5779.jpg","https://images.icecat.biz/img/gallery_mediums/30706508_5779.jpg","https://images.icecat.biz/img/gallery_thumbs/30706508_5779.jpg","","","Lenovo ThinkCentre M700 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 120 GB SSD Windows 10 Home Tower PC Black","Intel Core i7-6700 (8M Cache, 3.4 GHz), 8GB DDR4, 120GB SSD, Gigabit Ethernet, Windows 10 Home 64-bit","Lenovo ThinkCentre M700, 3,4 GHz, Intel® Core™ i7, 8 GB, 120 GB, DVD+RW, Windows 10 Home","Lenovo ThinkCentre M700. Processor frequency: 3,4 GHz, Processor type: Intel® Core™ i7, Processor: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2133 MHz. Total storage capacity: 120 GB, Storage media: SSD, Optical drives: DVD+RW. On-board graphics card model: Intel® HD Graphics 530. Operating system software: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 250 W. Form factor: Tower. Product type: PC","Up to 6th Gen Intel® Core™ Processors\nThin, light, quiet, and versatile. The new 6th Gen Intel® Core™ processors deliver great mobile performance with nimble responsiveness. This feature-packed processor with built-in security is ready to kick your productivity, creativity, and entertainment up a few notches. What's more, by enabling the exciting Windows 10 features, 6th Gen Intel Core processors empower you to unleash your imagination and explore the possibilities.\n\nUp to Windows 10 Pro\nWindows 10 Pro is designed to empower you and your business. It allows you to do great things across your devices securely with anyone, anywhere, and at any time. Fitting a variety of budgets, it's also very easy to use. So you can get more done right from the start.\n\nMultiple Monitor Display\nMaximize productivity with independent display support for up to three monitors. The expanded work area and easier navigation between applications helps reduce errors and improve productivity as you extend your desktop across multiple monitors.\n\nGreen Leadership\nLenovo Desktop Power Manager enables professional-level power monitoring, putting you in control of saving energy and keeping costs down. Plus, with ratings like ENERGY STAR 6.1, ULE Gold, EPEAT Gold, and 85% efficiency with 80+ Platinum power supply unit (PSU), you can feel good about helping the planet and your bottom line.\n\nLenovo Solution Center\nLenovo Solution Center provides access to a simplified dashboard that reflects total system health. This hardware diagnostic tool allows quick access to frequently used system management tools, including backup and restore, antivirus and firewall settings, system/software updates, internet connections, and service and support. Drastically speed migration time with ThinkVantage System Migration Assistant. Spend less time manually searching for drivers and software updates with ThinkVantage System Update.\n\nFast Data Transfer\nMove data between the M700 and other devices quickly with USB 3.0 — it's up to 10 times faster than previous USB technologies, and is backward-compatible.\n\nMore Dust-Resistant Than Ever\nThinkCentre PCs are designed with best-in-class dust resistance and thermal management; yet still, our Lenovo engineers wanted to do even more for our next generation desktops. We’ve added the option for ThinkCentre Dust Shield, filters that reduce internal dust and dirt filtration by up to 57%—this feature further improves reliability without impacting thermals or acoustics. Plus, the filters are easily removable and washable for long-term use. Extend the life of your ThinkCentre M800.","https://images.icecat.biz/img/gallery/30706508_5779.jpg|https://images.icecat.biz/img/gallery/30706508_4860.jpg|https://images.icecat.biz/img/gallery/30706508_3296.jpg|https://images.icecat.biz/img/gallery/30706508_0808.jpg","339x800|564x800|443x800|362x800","|||","","","","","","","","","Processor","Processor type: Intel® Core™ i7","Processor manufacturer: Intel","Processor: i7-6700","Processor frequency: 3,4 GHz","Processor generation: 6th gen Intel® Core™ i7","Processor number of cores: 4","Processor threads: 8","Processor boost frequency: 4 GHz","Processor socket: LGA 1151 (Socket H4)","Processor cache: 8 MB","Processor cache type: Smart Cache","System bus data transfer rate: 8 GT/s","Bus type: DMI3","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-6700 Desktop series","Processor codename: Skylake","Thermal Design Power (TDP): 65 W","Tcase: 71 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express сonfigurations: 2x8, 1x8+2x4, 1x16","Number of processors: 1","Stepping: R0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,1866,2133 MHz","Memory bandwidth supported by processor (max): 34,1 GB/s","ECC supported by processor: No","Memory voltage supported by processor: 1,35 V","Memory","Internal memory: 8 GB","Maximum memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory slots: 2x DIMM","Memory speed: 2133 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 120 GB","Optical drives: DVD+RW","Storage media: SSD","Number of storage drives installed: 1","Number of SSDs installed: 1","Solid-state drive capacity: 120 GB","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 530","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Maximum on-board graphics card memory: 1,74 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1912","Network","Ethernet LAN connection: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Design","Form factor: Tower","Product colour: Black","Placement supported: Vertical","Performance","Product type: PC","Chipset: Intel® H110","Software","Operating system software: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel® Small Business Advantage (Intel® SBA): Yes","Intel Wireless Display (WiDi) Technology: Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel AES New Instructions: Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel Enhanced Halt State: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel Clear Video Technology for MID: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.1, AVX 2.0, SSE4.2","Processor code: SR2BT","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 14 nm","Thermal solution specification: PCG 2015C","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 1,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1,00","Intel TSX-NI version: 1,00","Processor ARK ID: 88196","Intel Turbo Boost Technology: 2.0","Intel Hyper-Threading Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel Identity Protection Technology: Yes","Conflict-Free processor: Yes","Power","Power supply: 250 W","Weight & dimensions","Width: 160 mm","Depth: 394,5 mm","Height: 398 mm","Weight: 9 kg","Packaging content","Display included: No","Other features","Optical drives quantity: 1","Intel segment tagging: Enterprise, Professional"