"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186"
"","","33051268","","DELL","3263-R1408B","33051268","","All-in-One PCs/Workstations","2282","Inspiron","3000","3263","20240309140425","ICECAT","","12817","https://images.icecat.biz/img/gallery/33407101_6243365706.jpg","710x528","https://images.icecat.biz/img/gallery_lows/33407101_6243365706.jpg","https://images.icecat.biz/img/gallery_mediums/33407101_6243365706.jpg","https://images.icecat.biz/img/gallery_thumbs/33407101_6243365706.jpg","http://objects.icecat.biz/objects/mmo_32774108_1467279606_6825_12264.pdf","http://objects.icecat.biz/objects/mmo_32774108_1467279598_2767_10170.pdf","DELL Inspiron 3263 Intel® Core™ i3 i3-6100U 54,6 cm (21.5"") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black","21.5"" LED FHD IPS (1920 x 1080), Intel Core i3-6100U (3MB Cache, 2.3 GHz), 4GB DDR3L 1600MHz, 1TB HDD, DVD SUper Multi, Gigabit LAN, WLAN, Bluetooth, Windows 10 Home 64-bit","DELL Inspiron 3263, 54,6 cm (21.5""), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home","DELL Inspiron 3263. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 2,3 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black","An all-in-one desktop for everyone.\n22 "" all-in-one desktop with brilliant Full HD, wide-angle display in a clutter-free design created for the whole family.\n\nWe love your work. That’s why we created the Inspiron line. They're stylish, versatile and packed with potential, just like you.\n\nIt’s the whole package.\nAll you need in an all-in-one:Your PC comes complete with a large monitor, built-in speakers, a keyboard and mouse so you can start doing everything you want—from work to play—right away.\n\nGet powered up:This all-in-one is built to perform, powered by Intel® Core™ i processors.\n\n Equipped with everything you need. \n\nBrilliant display: Watch movies, edit photos and entertain the whole family with a Full HD IPS display, available with optional edge-to-edge touch capability for intuitive, easy interaction.\n\nMade for your media: Enjoy enhanced sound courtesy of integrated speakers and Waves MaxxAudio® Pro. Up to 8GB memory and an up to 1TB hard disk drive (HDD) provide plenty of bandwidth to keep your movies and games running smoothly.\n\nGet connected: The Inspiron 22 3000 Series All-in-One has multiple I/O and USB ports to connect all your devices, and comes equipped with available 802.11ac WiFi for fast, long-range wireless with less buffering and drops compared to older designs.\n\nStylish, clutter-free design.\nClear off your desk : Your Inspiron 22 3000 Series All-in-One comes with a VESA wall-mounting option , so you can save desk and countertop space.\n\nMake space for what matters : A one-cable setup allows you to power your device without piles of unnecessary cords cluttering your desk real estate.\n\nDesigned for refinement: Slim and streamlined, your all-in-one will add style to any room in the house.","https://images.icecat.biz/img/gallery/33407101_6243365706.jpg|https://images.icecat.biz/img/gallery/33458923_1921170532.jpg|https://images.icecat.biz/img/gallery/33458923_7627409005.jpg|https://images.icecat.biz/img/gallery/33458923_8566971875.jpg|https://images.icecat.biz/img/gallery/31544868_0903065219.jpg","710x528|1023x650|398x680|709x525|900x527","||||","","","","","","","","","Display","Display diagonal: 54,6 cm (21.5"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","LED backlight: Yes","Native aspect ratio: 16:9","Panel type: IPS","Pixel pitch: 0,2479 x 0,2479 mm","Screen shape: Flat","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-6100U","Processor frequency: 2,3 GHz","Processor generation: 6th gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","Processor cache: 3 MB","Processor cache type: Smart Cache","System bus rate: 4 GT/s","64-bit computing: Yes","Thermal Design Power (TDP): 15 W","Configurable TDP-down frequency: 0,8 GHz","Configurable TDP-down: 7,5 W","PCI Express slots version: 3.0","Processor socket: BGA 1356","Processor lithography: 14 nm","Processor operating modes: 64-bit","Stepping: D1","Bus type: QPI","Processor codename: Skylake","Processor series: Intel Core i3-6100 series","Maximum number of PCI Express lanes: 12","PCI Express configurations: 1x4, 4x1","Processor code: SR2EU","Tjunction: 100 °C","Maximum internal memory supported by processor: 32 GB","Conflict-Free processor: Yes","Memory types supported by processor: DDR3L-SDRAM, LPDDR3-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1866,2133,1600 MHz","Memory bandwidth supported by processor (max): 34,1 GB/s","Memory channels supported by processor: Dual","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3L-SDRAM","Memory slots: 2","Memory slots type: SO-DIMM","Memory clock speed: 1600 MHz","Memory layout (slots x size): 1 x 4 GB","Memory form factor: DIMM/SO-DIMM","Storage","Total storage capacity: 1 TB","Storage media: HDD","Optical drive type: DVD Super Multi","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD speed: 5400 RPM","HDD interface: SATA III","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","Discrete graphics card model: Not available","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 520","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Maximum on-board graphics card memory: 1,74 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1916","Audio","Built-in speaker(s): Yes","RMS rated power: 6 W","Speakers manufacturer: Waves","Built-in microphone: Yes","Audio chip: Realtek ALC3661","Camera","Built-in camera: Yes","Total megapixels: 0,92 MP","Camera resolution: 1280 x 720 pixels","Optical drive","Optical drive interface: SATA","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Bluetooth: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: No","Combo headphone/mic port: Yes","DC-in jack: Yes","Design","Product colour: Black","Performance","Product type: All-in-One PC","Placement supported: Horizontal","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel® Smart Response Technology: Yes","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Small Business Advantage (Intel® SBA): Yes","Intel® Wireless Display (Intel® WiDi): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Built-in Visuals Technology: Yes","Intel HD Graphics: Yes","Intel® Quick Sync Video Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® Insider™: Yes","Intel® InTru™ 3D Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 X 24 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","CPU configuration (max): 1","Embedded options available: Yes","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1,00","Intel Smart Response Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1,00","Intel TSX-NI version: 1,00","Processor ARK ID: 88180","Power","AC adapter frequency: 50/60 Hz","AC adapter input voltage: 100 - 240 V","Weight & dimensions","Width (with stand): 526,2 mm","Depth (with stand): 205,6 mm","Height (with stand): 402,5 mm","Weight (with stand): 6,26 kg","Width (without stand): 526,2 mm","Depth (without stand): 34,2 mm","Weight (without stand): 4,44 kg","Operational conditions","Operating temperature (T-T): 0 - 35 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: -15,2 - 3048 m","Packaging content","Mouse included: Yes","Keyboard included: Yes","Warranty card: Yes","AC adapter included: Yes","Quick start guide: Yes","Drivers included: Yes","Power cord included: Yes","Manual: Yes","Other features","3D: No","Autonomy mode: No","Detachable display: No"