"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49" "","","33050926","","KitchenAid","859701501050","33050926","5413184200565|5413184202514","Mixers","1526","","","Artisan","20250508201108","ICECAT","1","78743","https://images.icecat.biz/img/gallery/33050926_1380092458.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/33050926_1380092458.jpg","https://images.icecat.biz/img/gallery_mediums/33050926_1380092458.jpg","https://images.icecat.biz/img/gallery_thumbs/33050926_1380092458.jpg","http://objects.icecat.biz/objects/mmo_33050926_1470813805_6726_23110.pdf|http://objects.icecat.biz/objects/mmo_33050926_1566220475_1458_2464.pdf","http://objects.icecat.biz/objects/mmo_33050926_1470813572_0665_3830.pdf","KitchenAid Artisan Stand mixer 300 W Yellow","300 W, 4.8 L, 58 - 220 RPM, 10.4 Kg, Majestic yellow","KitchenAid Artisan, Stand mixer, Yellow, Beat, Knead, Mixing, 1,45 m, 4,8 L, MAJESTIC YELLOW","KitchenAid Artisan. Type: Stand mixer, Product colour: Yellow, Mixer functions: Beat, Knead, Mixing. Housing material: Zinc, Bowl material: Stainless steel. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 240 mm, Depth: 370 mm, Height: 360 mm. Package width: 406 mm, Package depth: 273 mm, Package height: 413 mm","- Iconic, timeless, elegant and smooth, rounded tilt-head design\nEasy cleaning and usage.\n\n- Wider range of culinary tools\nOffers even more opportunities to take the stand mixer to the next level:\n\n- 3 L stainless steel bowl\nFor more cooking and baking, and less cleaning.\n\n- Flex edge beater\nFor mixing even more various kind of dough;\nPulls in the mixture better and makes scraping unnecessary.\n\n- 1-piece, dual purpose transparent pouring shield\nAffords a full view in the bowl;\nEasy adding of ingredients without splashing.\n\n- Cookbook\nGet started with creative recipes.\n\n- Available in a large number of premium attractive colours\nTo match everyone’s personality and kitchen.\n\n- Single multipurpose attachment hub\nA wide choice of optional attachments available.\nVersatile and easy to use.\n\n- Excellent performance – direct drive\nTo prepare small to large quantities/batches of fresh food quickly and easily.\nNo power loss between the motor and the accessories/attachments.\n\n- 4.8 L stainless steel bowl\nCan process up to 1 kg of all-purpose flour and 12 egg whites (medium).\n\n- Full metal construction – 5 years warranty\nRobust, stable and durable.\n\n- Original planetary action\nFast and thorough mixing.","","","","","https://images.icecat.biz/img/gallery/33050926_1380092458.jpg|https://images.icecat.biz/img/gallery/33050926_9037870121.jpg|https://images.icecat.biz/img/gallery/33050926_9589086065.jpg","1000x1000|1000x1000|1000x1000","||","","","","","","","","","","","Features","Type: Stand mixer","Product colour: Yellow","Mixer functions: Beat, Knead, Mixing","Cord length: 1,45 m","Variable speed: Yes","Planetary rotation: Yes","Number of speeds: 10","Bowl capacity: 4,8 L","Dishwasher-proof parts: Yes","Color name: MAJESTIC YELLOW","Rotational speed: 220 RPM","Control type: Lever","Easy to clean: Yes","Motor type: AC","Dishwasher proof accessories: Yes","Citrus press: No","Material","Housing material: Zinc","Bowl material: Stainless steel","Power","Power: 300 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","Power plug type: Type C","Weight & dimensions","Width: 240 mm","Depth: 370 mm","Height: 360 mm","Weight: 11 kg","Packaging data","Package width: 406 mm","Package depth: 273 mm","Package height: 413 mm","Package weight: 12,2 kg","Packaging content","Beaters: Yes","Dough hooks: Yes","Whisk: Yes","Bowl included: Yes","Flat beater: Yes","Other features","Country of origin: United States","Logistics data","Quantity per master (outer) case: 1 pc(s)","Master (outer) case width: 413 mm","Master (outer) case length: 286 mm","Master (outer) case height: 425 mm","Master (outer) case weight: 12,7 kg"