"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162"
"","","33050495","","Acer","NX.GD6ET.003","33050495","4713392765063","Laptops","151","Aspire","F 15","F5-573G-7828","20240309140425","ICECAT","1","118437","https://images.icecat.biz/img/gallery/32157877_8149117538.jpg","6852x4732","https://images.icecat.biz/img/gallery_lows/32157877_8149117538.jpg","https://images.icecat.biz/img/gallery_mediums/32157877_8149117538.jpg","https://images.icecat.biz/img/gallery_thumbs/32157877_8149117538.jpg","http://objects.icecat.biz/objects/mmo_33050495_1470752297_2471_9601.pdf","","Acer Aspire F 15 F5-573G-7828 Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6"") Full HD 8 GB DDR4-SDRAM 1,1 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black","15.6"" (1920 x 1080) LCD, Intel Core i7-6500U (4M Cache, up to 3.10 GHz), 8GB DDR4, 1TB HDD + 96GB SSD, NVIDIA GeForce GTX 950M 4GB, Gigabit Ethernet, WLAN 802.11ac, Windows 10 Home","Acer Aspire F 15 F5-573G-7828, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6""), 1920 x 1080 pixels, 8 GB, 1,1 TB","Acer Aspire F 15 F5-573G-7828. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,1 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Black","A bit more, not less\nOur Aspire F Series laptops give you a range of choices, combining many appealing feature options with attractive design and a newly refined appearance. With component and color choices, and a pleasantly textured outer surface, you get more than expected.\n\nRefined form\nSophisticated exterior colors with a textile pattern are pleasing to the touch. The interior metal surface and texture emphasizes the stylish look and is complemented by the smart undercut design that lets you easily raise the lid with one hand.\n\nEnhanced sensations\nOur Acer TrueHarmony™ delivers life-like audio, and Ready to Talk™ cutting-edge audio and video technology with Skype for Business–certified hardware makes for the best Windows 10 experience. Options include optical drives and Full HD display.\n\nFeature forward\n“F” might stand for features. Fast 802.11ac wireless with MU-MIMO, Precision Touchpad, and Acer BluelightShield™ improve both efficiency and ease-of-use. Advanced storage options include storage up to 2 TB, or a fast solid-state hybrid drive (SSHD) up to 1 TB.","https://images.icecat.biz/img/gallery/32157877_8149117538.jpg|https://images.icecat.biz/img/gallery/32157877_2843193053.jpg|https://images.icecat.biz/img/gallery/32157877_2812.jpg","6852x4732|6209x4901|1277x1008","||","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 39,6 cm (15.6"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-6500U","Processor frequency: 2,5 GHz","Processor generation: 6th gen Intel® Core™ i7","Processor cores: 2","Processor threads: 4","Processor boost frequency: 3,1 GHz","System bus rate: 4 GT/s","Processor cache: 4 MB","Processor cache type: Smart Cache","Processor socket: LGA 1356 (Socket B2)","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-6500 Mobile series","Processor codename: Skylake","Bus type: OPI","Stepping: D1","Thermal Design Power (TDP): 15 W","Configurable TDP-up frequency: 2,6 GHz","Configurable TDP-up: 25 W","Configurable TDP-down: 7,5 W","Configurable TDP-down frequency: 0,8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 3.0","PCI Express configurations: 1x4, 4x1","ECC supported by processor: No","Memory","Internal memory: 8 GB","Internal memory type: DDR4-SDRAM","Memory layout (slots x size): 1 x 8 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 1,1 TB","Storage media: HDD+SSD","Optical drive type: DVD Super Multi DL","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD speed: 5400 RPM","HDD size: 2.5""","Number of SSDs installed: 1","SSD capacity: 96 GB","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GTX 950M","On-board graphics card model: Intel® HD Graphics 520","Discrete graphics card memory: 4 GB","Discrete graphics memory type: GDDR5","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 1,74 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1916","Audio","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution: 1280 x 720 pixels","Network","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: Yes","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Keyboard backlit: Yes","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Operating system language: Italian","Trial software: Microsoft Office 2016, McAfee Internet Security Suit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 X 24 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Processor code: SR2EZ","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1,00","Intel Smart Response Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Secure Key Technology version: 1,00","Intel Small Business Advantage (SBA) version: 1,00","Intel TSX-NI version: 1,00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 88194","Conflict-Free processor: Yes","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery life (max): 12 h","Power","AC adapter power: 90 W","Weight & dimensions","Weight: 2,3 kg","Width: 381,6 mm","Depth: 259 mm","Height (front): 2,3 cm","Height (rear): 2,84 cm"