"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33" "","","3303","","APC","BF500-GR","3303","","Uninterruptible Power Supplies (UPSs)","817","","","BackUPS ES 500, GR","20240307153452","ICECAT","1","115860","https://images.icecat.biz/img/norm/high/3284-4645.jpg","500x398","https://images.icecat.biz/img/norm/low/3284-4645.jpg","https://images.icecat.biz/img/gallery_mediums/img_3284_medium_1480668523_7384_2323.jpg","https://images.icecat.biz/thumbs/3284.jpg","","","APC BackUPS ES 500, GR uninterruptible power supply (UPS) 0.5 kVA 225 W","BackUPS ES 500, GR - 500VA/325W, Input 230V/Output 230V, Interface Port USB","APC BackUPS ES 500, GR, 0.5 kVA, 225 W, 300 J, Sealed Lead Acid (VRLA), 2.2 min, 9.3 min","APC BackUPS ES 500, GR. Output power capacity: 0.5 kVA, Output power: 225 W, Surge energy rating: 300 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 2.2 min, Typical backup time at half load: 9.3 min. Product colour: Charcoal, Cable length: 1.83 m, Compatibility: CE, EN 50091-1, EN 50091-2. Weight: 3.41 kg, Package weight: 4.09 kg. Products per pallet: 144 pc(s)","The most popular desktop UPS in the world!\r\nThe Back-UPS ES offers affordable battery backup and surge protection for home computers. With enough power outlets to protect your entire system, built-in phone/fax/modem line (DSL compatible) protection and easy-to-install safe system shutdown software all make this power protection solution the best value for home and home office computers. ","https://images.icecat.biz/img/norm/high/3284-4645.jpg","500x398","","","","","","","","","","Features","Output power capacity: 0.5 kVA","Output power: 225 W","Surge energy rating: 300 J","Audible alarm(s): Yes","Battery","Battery technology: Sealed Lead Acid (VRLA)","Typical backup time at full load: 2.2 min","Typical backup time at half load: 9.3 min","Design","Product colour: Charcoal","Cable length: 1.83 m","LED indicators: Yes","Compatibility: CE, EN 50091-1, EN 50091-2","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Weight & dimensions","Weight: 3.41 kg","Package weight: 4.09 kg","Logistics data","Products per pallet: 144 pc(s)","Other features","Interface: USB","Output connections: BS 1363","Input connection type: Schuko CEE 7 / EU1-16P","Dimensions (WxDxH): 453 x 110 x 81 mm","Nominal output voltage: 230 V","Nominal input voltage: 230 V","Package dimensions (WxDxH): 562 x 141 x 102 mm"