"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14" "","","3301","","APC","AP9218","3301","","Power Distribution Units (PDUs)","984","","","MasterSwitch, 1U, 16A, 208&230V, (8)C13","20221021101407","ICECAT","1","21358","http://images.icecat.biz/img/norm/high/3301-7789.jpg","300x150","http://images.icecat.biz/img/norm/low/3301-7789.jpg","http://images.icecat.biz/img/gallery_mediums/img_3301_medium_1480668551_9813_2323.jpg","http://images.icecat.biz/thumbs/3301.jpg","","","APC MasterSwitch, 1U, 16A, 208&230V, (8)C13 power distribution unit (PDU) Beige","MasterSwitch, 1U, 16A, 208&230V, (8)C13","APC MasterSwitch, 1U, 16A, 208&230V, (8)C13, Beige, 2.5 m, 431.8 x 165.1 x 44.5 mm, 3 kg, 0 - 40 °C, -15 - 65 °C","APC MasterSwitch, 1U, 16A, 208&230V, (8)C13. Product colour: Beige. Cable length: 2.5 m. Dimensions (WxDxH): 431.8 x 165.1 x 44.5 mm, Weight: 3 kg. I/O ports: Output Connections - (8)IEC 320 C13. Overload Protection. Input Connection Type - IEC-320 C20","APC Switched Rack PDU, Input : 120, 208, 230V , Input Connection Type : IEC-320 C20 , Cord Length : 8.2 feet ( 2.5 meters ) , Output : 120, 208, 230V , Output Connections : (8)IEC 320 C13
\r\nFeatures - 19 inch Rack-Mountable, Boot-P support, Defineable Outlet Control, Flash Upgradeable, Multiple User Support, Power Sequencing, Remote Management Capabilities
\r\nIncludes - Rack Mounting Brackets, User Manual
\r\n","http://images.icecat.biz/img/norm/high/3301-7789.jpg","300x150","","","","","","","","","","Design","Product colour: Beige","Features","Cable length: 2.5 m","Weight & dimensions","Dimensions (WxDxH): 431.8 x 165.1 x 44.5 mm","Weight: 3 kg","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 65 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Ports & interfaces","I/O ports: Output Connections - (8)IEC 320 C13. Overload Protection.\nInput Connection Type - IEC-320 C20\n"