"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118"
"","","32878883","","HP","C5J91A","32878883","0889899839959|889899839959|0889899839942|889899839942|0889899840030|889899840030|0889899840009|889899840009|0889899840016|889899840016|0889899840061|889899840061|0889899840023|889899840023|0889899839980|889899839980|0889899839973|889899839973|0889899840047|889899840047|0889899839997|889899839997|0889899840054|889899840054","Laser Printers","235","LaserJet Pro","","HP LaserJet Pro M402dne, Print, Two-sided printing","20240520073044","ICECAT","1","682048","https://images.icecat.biz/img/gallery/32878883_8241157905.jpg","3738x2557","https://images.icecat.biz/img/gallery_lows/32878883_8241157905.jpg","https://images.icecat.biz/img/gallery_mediums/32878883_8241157905.jpg","https://images.icecat.biz/img/gallery_thumbs/32878883_8241157905.jpg","http://objects.icecat.biz/objects/mmo_32878883_1472025520_1728_25199.pdf|http://objects.icecat.biz/objects/mmo_32878883_1528284435_8378_3896.pdf|http://objects.icecat.biz/objects/mmo_32878883_1528284439_8604_3710.pdf","","HP LaserJet Pro M402dne 1200 x 1200 DPI A4","LASERJET PRO M402DNE PRINTER 38/40PPM A4 LTR DUPL","HP LaserJet Pro M402dne, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Network ready","HP LaserJet Pro M402dne. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD. Network ready. Product color: White","Fast wake-up and print\nPrint the first page from sleep mode as fast as 8.0 seconds\nFast two-sided printing\nPrint two-sided documents as fast as 32 ipm (images per minute)\nOptional high-yield cartridge\nOptional 9K high-yield Original HP Toner cartridge with JetIntelligence\nCompact size\nCompact design lets this printer fit into small spaces\nOptional job storage\nAdd a USB drive for built-in job storage and retrieval\nLow energy use\nThis printer is optimized for low energy consumption\nPrint from mobile devices\nPrint from a variety of smartphones, tablets and laptops\nLoad up to 900 sheets of paper\nReload paper less often—up to 900-sheet paper capacity\nOnly the power you need\nHelp save energy with HP Auto-On/Auto-Off Technology.","https://images.icecat.biz/img/gallery/32878883_8241157905.jpg|https://images.icecat.biz/img/gallery/32878883_8218831456.jpg|https://images.icecat.biz/img/gallery/32878883_8348892533.jpg|https://images.icecat.biz/img/gallery/32878883_5883340585.jpg|https://images.icecat.biz/img/gallery/32878883_7415077124.jpg|https://images.icecat.biz/img/gallery/c389062f514210c260286f362d8708ac.jpg|https://images.icecat.biz/img/gallery/397bf611546ba8860b7786f5e8ecd260.jpg|https://images.icecat.biz/img/gallery/f61347d249e04cad272d6ad6379c2883.jpg|https://images.icecat.biz/img/gallery/88180569641bcf54e270ac88bfd08fc3.jpg","3738x2557|4380x2725|4065x2881|4166x2398|3614x3452|5000x3333|5000x3333|5000x3333|3840x5760","||||||||","","","","","","","","Fast printing. Strong protection.||Grab pages and go – without waiting around. This printer wakes up and prints faster than the competition.[1]\nBreeze through multipage documents with two-sided printing that’s faster than the competition.[1]\nHelp keep printing safe from boot up to shutdown with security features that guard against complex threats.\n\nMore. Pages, Performance, and Protection.||Get the most prints for your money – with Original HP High Yield Black Toner cartridges with JetIntelligence.[2]\nCount on consistent results at high speeds with precision black toner.\nHelp ensure you’re getting the authentic HP quality you paid for with innovative anti-fraud technology.\nPrint right away with preinstalled toner cartridges. Replace them with optional high-yield cartridges.\n\nHelp save energy and easily manage tasks||Help save energy with HP Auto-On/Auto-Off Technology.[3]\nPrint using less energy than competitors – enhanced by Original HP Toner cartridges with JetIntelligence.[4]\nMake the most of your office space, with a printer that conveniently fits right into your work style.\nEasily manage devices and settings using HP Web Jetadmin with a suite of essential management features.[5]\n\nStay connected with easy mobile printing options||Easily print from a variety of smartphones and tablets – generally no setup or apps required.[6]\nEasily set up, print, and share with built-in Ethernet networking.","Printing","Color: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 38 ppm","Duplex printing mode: Auto","Print resolution black: 1200 x 1200 DPI","Duplex print speed (black, normal quality, A4/US Letter): 40 ppm","Time to first page (black, normal): 5.7 s","Secure printing: Yes","Features","Maximum duty cycle: 80000 pages per month","Printing colors: Black","Number of print cartridges: 1","Page description languages: PCL 5, PCL 6, PDF 1.7, PostScript 3, URF, PWG, PCLmS","Recommended duty cycle: 750 - 4000 pages per month","Printer fonts: Scalable, TrueType","Country of origin: Brazil, Japan, Philippines","HP segment: Business","Input & output capacity","Total number of input trays: 2","Total input capacity: 350 sheets","Total output capacity: 150 sheets","Paper tray 1 input capacity: 100 sheets","Paper tray 2 input capacity: 250 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum number of input trays: 3","Maximum input capacity: 900 sheets","Maximum output capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","ISO B-series sizes (B0...B9): B5","ISO C-series sizes (C0...C9): C5","Non-ISO print media sizes: 16K, Oficio","JIS B-series sizes (B0...B9): B5, B6","Envelopes sizes: B5, C5, DL","Custom media width: 3 - 8.5"" (76.2 - 215.9 mm)","Custom media length: 5 - 14"" (127 - 355.6 mm)","Paper tray media weight: 60 - 175 g/m²","Ports & interfaces","USB port: Yes","Standard interfaces: Ethernet, USB 2.0","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Security algorithms: HTTPS, SNMPv2, SNMPv3, SSL/TLS","Mobile printing technologies: Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service","Performance","Internal memory: 256 MB","Maximum internal memory: 256 MB","Card reader integrated: No","Built-in processor: Yes","Processor frequency: 1200 MHz","Sound pressure level (printing): 54 dB","Sound power level (printing): 6.8 dB","Design","Market positioning: Business","Product color: White","Built-in display: Yes","Display: LCD","Display number of lines: 2 lines","Control type: Buttons","Certification: CISPR 22:2008/EN 55022:2010 - (Class B1), EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2008, EN 55024:2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 5; GB9254-2008, GB17625.1-2012","Power","Power consumption (printing): 591 W","Power consumption (ready): 6.1 W","Power consumption (standby): 6.1 W","Power consumption (PowerSave): 0.6 W","Power consumption (off): 0.1 W","Energy Star Typical Electricity Consumption (TEC): 1.54 kWh/week","AC input voltage: 110 - 240 V","AC input frequency: 50/60 Hz","System requirements","Windows operating systems supported: Windows 10 x64, Windows XP Home, Windows XP, Windows 8.1, Windows 8, Windows Vista, Windows 8.1 x64, Windows 7, Windows 10","Mac operating systems supported: Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion","Linux operating systems supported: Yes","Other operating systems supported: iOS, Linux, Android","Operational conditions","Operating temperature (T-T): 15 - 32.5 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 90%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: EPEAT Silver","Doesn't contain: Mercury","Weight & dimensions","Width: 15"" (381 mm)","Depth: 14.1"" (357 mm)","Height: 8.5"" (216 mm)","Weight: 18.9 lbs (8.58 kg)","Packaging data","Package width: 17.4"" (443 mm)","Package depth: 10.8"" (274 mm)","Package height: 18.3"" (464 mm)","Package weight: 25.1 lbs (11.4 kg)","Packaging content","Warranty card: Yes","Cables included: AC","Brand-specific features","HP Auto-On/Auto-Off: Yes","Logistics data","Harmonized System (HS) code: 84433210","Number of layers per pallet: 5 pc(s)","Quantity per pallet: 45 pc(s)","Technical details","Number of cartons per pallet layer: 9 pc(s)","Other features","Recommended system requirements: Windows 10 (32-bit/64-bit), Windows 8.1 (32-bit/64-bit), Windows 8 (32-bit/64-bit), Windows 7 (32-bit/64-bit): 1 GHz processor, 1 GB RAM (32-bit) or 2 GB RAM (64-bit), 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or Network port; Windows Vista (32-bit): 1 GHz 32-bit (x86) processor, 1 GB RAM (32-bit), 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or Network port; Windows XP (32-bit) SP2: Pentium 233 MHz processor, 512 MB RAM 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or Network port; Windows Server 2003 (32-bit) (SP1 or greater), Windows Server 2003 R2 (32-bit), Windows Server 2008 (32-bit) (SP1 or greater): 1 GHz 32-bit (x86) processor, 1 GB RAM (32-bit), 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or Network port; Windows Server 2008 (64-bit) (SP1 or greater), Windows Server 2008 R2 (64-bit), Windows Server 2008 R2 (64-bit) (SP1): 1 GHz 64-bit (x64) processor, 2 GB RAM (64-bit), 400 MB available hard disk space, CD/DVD-ROM or Internet, USB or Network port","PictBridge: No","Recommended humidity operating range: 30 - 70%"