"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74"
"","","3281","","APC","BK500EI","3281","0731304016359|731304016359","Uninterruptible Power Supplies (UPSs)","817","","","Back-UPS","20240314194221","ICECAT","1","477327","https://images.icecat.biz/img/gallery/3281_1764.jpg","359x500","https://images.icecat.biz/img/gallery_lows/3281_1764.jpg","https://images.icecat.biz/img/gallery_mediums/img_3281_medium_1480600017_7298_26649.jpg","https://images.icecat.biz/img/gallery_thumbs/3281_1764.jpg","http://objects.icecat.biz/objects/mmo_3281_1474364856_5882_30677.pdf","http://objects.icecat.biz/objects/mmo_3281_1474354536_4109_8744.pdf","APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W 4 AC outlet(s)","Back-UPS CS, 500VA/300W, Input 230V/Output 230V, Interface Port DB-9 RS-232, USB","APC Back-UPS, Standby (Offline), 0.5 kVA, 300 W, Sine, 160 V, 300 V","APC Back-UPS. UPS topology: Standby (Offline), Output power capacity: 0.5 kVA, Output power: 300 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 7 Ah, Battery capacity: 83 VAh. Form factor: Tower, Product colour: Beige, Cable length: 1.83 m. Width: 91 mm, Depth: 284 mm, Height: 165 mm","The re-invention of the most relied upon desktop UPS in history: the Back-UPS!\r\nThe Back-UPS CS provides professional-grade power protection for office and home office systems. Battery powered & surge protected power outlets, built-in phone/fax/modem line (DSL compatible) protection, safe system shutdown software with sophisticated power management features and pro-active audio-visual status indicators ensure office systems and their valuable data are protected from dangerous power surges, spikes and blackouts. Serial or USB connectivity gives users more flexibility making installation quicker and easier. Easy access to a hot-swappable, user-replaceable battery also makes servicing the Back-UPS CS hassle-free. These features along with its classic styling make the Back-UPS CS a perfect choice for protecting your important office and home office systems.\r\n\r\nKey features:\r\n- Audible alarms \r\n- Automatic restart of loads after UPS shutdown \r\n- Automatic self-test \r\n- Battery replacement without tools \r\n- Battery-protected and surge-only outlets \r\n- Dataline Surge Protection \r\n- Hot-swappable batteries \r\n- LED status indicators \r\n- Power conditioning \r\n- Resettable circuit breakers \r\n- Safety-agency approved \r\n- Transformer-block spaced outlets \r\n- User-replaceable batteries ","https://images.icecat.biz/img/gallery/3281_1764.jpg|https://images.icecat.biz/img/gallery/3281_2902341065.jpg|https://images.icecat.biz/img/gallery/3280_0217322950.jpg|https://images.icecat.biz/img/gallery/3281_0040822464.jpg|https://images.icecat.biz/img/gallery/3db8baabbc6760a0c4a03dbe0dd2c55d.jpg|https://images.icecat.biz/img/gallery/078f7e3a4a519bae7f596acb07356830.jpg","359x500|336x500|1300x2167|665x561|791x791|528x359","|||||","","","","","","","","","Features","UPS topology: Standby (Offline)","Output power capacity: 0.5 kVA","Output power: 300 W","Waveform: Sine","Input operation voltage (min): 160 V","Input operation voltage (max): 300 V","Input frequency: 50/60 Hz","Output frequency regulation: 47 - 63 Hz","Surge energy rating: 310 J","Hold time (min): 6 ms","Hold time (max): 10 ms","Efficiency: 99%","Noise level: 40 dB","Surge protection: Yes","Surge protection features: Digital Subscriber Line (DSL), Fax, Modem, Telephone","Power protection features: Overload","Audible alarm(s): Yes","Audible alarm modes: Low battery alarm, Overload alarm","Ports & interfaces","AC outlet types: C13 coupler","Power plug: C14 coupler","AC outlets quantity: 4 AC outlet(s)","Number of output IEC jumpers: 2","USB port: Yes","Battery","Battery technology: Sealed Lead Acid (VRLA)","Battery capacity: 7 Ah","Battery capacity: 83 VAh","Battery voltage: 12 V","Typical backup time at full load: 3.8 min","Typical backup time at half load: 13.8 min","Battery life (max): 6 year(s)","Battery recharge time: 8 h","Automatic battery test: Yes","Design","Form factor: Tower","Product colour: Beige","Cable length: 1.83 m","LED indicators: Battery replacement","Certification: C-tick, CE, EN 50091-1, EN 50091-2, GOST, VDE, REACH","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Non-operating altitude: 0 - 15000 m","Technical details","Sustainability certificates: ENERGY STAR, Green Premium, RoHS","Weight & dimensions","Width: 91 mm","Depth: 284 mm","Height: 165 mm","Weight: 6.32 kg","Package width: 241 mm","Package depth: 368 mm","Package height: 178 mm","Package weight: 7.05 kg","Packaging data","Cables included: Phone (RJ-11), USB cable","Quick installation guide: Yes","Warranty card: Yes","Software CD: Yes","Bundled software: PowerChute Personal Edition","Logistics data","Products per pallet: 48 pc(s)","Harmonized System (HS) code: 85078000","Products per master (outer) case: 1 pc(s)","Other features","Nominal output voltage: 230 V","Nominal input voltage: 230 V","Filtering: Yes","Packaging content: Detachable 1.2m IEC power cord\nDetachable 1.8 m IEC power cord"