"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52" "","","32504230","","Logitech","960-001076","32504230","5099206064027|0509920606403|509920606403","Webcams","577","","","C925e Business Webcam","20240414003707","ICECAT","1","399350","https://images.icecat.biz/img/gallery/32504230_4542235660.jpg","3852x2768","https://images.icecat.biz/img/gallery_lows/32504230_4542235660.jpg","https://images.icecat.biz/img/gallery_mediums/32504230_4542235660.jpg","https://images.icecat.biz/img/gallery_thumbs/32504230_4542235660.jpg","http://objects.icecat.biz/objects/mmo_32504230_1470056756_9864_19442.pdf","","Logitech C925e webcam 3 MP 1920 x 1080 pixels USB Black","C925e Business Webcam","Logitech C925e, 3 MP, 1920 x 1080 pixels, Full HD, 30 fps, 1280x720@30fps, 1920x1080@30fps, 720p, 1080p","Logitech C925e. Megapixel: 3 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB, Product color: Black, Mounting type: Clip. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High.... Width: 4.96"" (126 mm), Depth: 1.77"" (45 mm), Height: 2.87"" (73 mm). Package width: 3.03"" (77 mm), Package depth: 5.71"" (145 mm), Package height: 2.13"" (54 mm)","C925e is an HD 1080p business webcam that delivers professional video and sound. \n\nAffordably priced and engineered for all-day use, C925e provides HD 1080p/30 fps and HD autofocus for true-to-life clarity in a fixed 78° field of view that's ideal for individuals. RightLight™ 2 technology works in the background to intelligently adjust visual quality. \n\nH.264 with Scalable Video Coding (SVC) and UVC 1.1 encoding minimize dependence on computer and network resources to produce a consistently smooth video stream even when bandwidth is limited. \n\nC925e features dual integrated omnidirectional mics for conversations that always sound natural and clear. An integrated sliding shade assures privacy and a sturdy adjustable clip makes it easy to mount on any laptop or screen. \n\nC925e is certified for Microsoft Teams and Skype for Business. Certifications and compatibility with other popular applications include BlueJeans, Broadsoft, Cisco Jabber™, Fuze, Lifesize Cloud, Vidyo, and Zoom®.","https://images.icecat.biz/img/gallery/32504230_4542235660.jpg|https://images.icecat.biz/img/gallery/32504230_3903898161.jpg|https://images.icecat.biz/img/gallery/32504230_8438615134.jpg|https://images.icecat.biz/img/gallery/32504230_9432092230.jpg|https://images.icecat.biz/img/gallery/32504230_1343997081.jpg","3852x2768|800x687|800x687|800x687|2754x1377","||||","","","","","","","","CERTIFIED FOR BUSINESS|http://images.icecat.biz/img/bullets/32504230-5e1f6c6da4270264804860.jpg|C925e is certified compatible with Skype for Business and Cisco Jabber™, and offers enhanced integration with BlueJeans, Broadsoft, LifeSize Cloud, Vidyo, and Zoom.\n\nGREAT VIDEO IN ANY ENVIRONMENT|http://images.icecat.biz/img/bullets/32504230-5e1f6c724dd45632702065.jpg|Show your best side on every video call, wherever you are. The C925e Webcam features a 78-degree field of view, just right for one or two people. With RightLight™ 2 Technology, the C925e intelligently adjusts to improve visual quality in low-light and backlit situations.","Performance","Megapixel: 3 MP","Maximum video resolution: 1920 x 1080 pixels","Camera HD type: Full HD","Face tracking: No","Maximum frame rate: 30 fps","Resolution at capture speed: 1280x720@30fps, 1920x1080@30fps","Supported video modes: 720p, 1080p","Video formats supported: H.264","Auto focus: Yes","Zoom capability: Yes","Digital zoom: 1.2x","Noise reduction: Yes","Diagonal field of view: 78°","Plug and Play: Yes","Design","Built-in microphone: Yes","Interface: USB","Product color: Black","Mounting type: Clip","Built-in flash: No","Number of microphones: 2","Microphone direction type: Omnidirectional","Microphone pick-up range: 39.4"" (1 m)","Lens material: Glass","Cable length: 72"" (1.83 m)","Tripod mounting supported: Yes","Tripod thread: 1/4""","Software","Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Weight & dimensions","Width: 4.96"" (126 mm)","Depth: 1.77"" (45 mm)","Height: 2.87"" (73 mm)","Weight: 6 oz (170 g)","Weight (with stand): 6 oz (170 g)","Packaging data","Quantity: 1","Package width: 3.03"" (77 mm)","Package depth: 5.71"" (145 mm)","Package height: 2.13"" (54 mm)","Package weight: 8.13 oz (230.6 g)","Packaging content","LCD clamp: Yes","User guide: Yes","Logistics data","Harmonized System (HS) code: 85258900","Master (outer) case width: 12.7"" (322 mm)","Master (outer) case length: 13.1"" (333 mm)","Master (outer) case height: 11.5"" (291 mm)","Master (outer) case weight: 23.1 lbs (10.5 kg)"