"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15"
"","","3246","","APC","SU044-1","3246","","Power Distribution Units (PDUs)","984","","","Rack Automatic Transfer Switch, 16A, 230V","20221021101407","ICECAT","1","96486","https://images.icecat.biz/img/norm/high/3246-3839.jpg","302x152","https://images.icecat.biz/img/norm/low/3246-3839.jpg","https://images.icecat.biz/img/gallery_mediums/img_3246_medium_1480668510_5535_2323.jpg","https://images.icecat.biz/thumbs/3246.jpg","","","APC Rack Automatic Transfer Switch, 16A, 230V power distribution unit (PDU) Beige","Rack ATS, 16A, 230V, (2)C20 in, (2) C13 & (1)C19 out","APC Rack Automatic Transfer Switch, 16A, 230V, Beige, 230 V, 230 V, 457.2 x 228.6 x 44.5 mm, 2.14 kg, 0 - 50 °C","APC Rack Automatic Transfer Switch, 16A, 230V. Product colour: Beige. Nominal input voltage: 230 V, Output voltage: 230 V. Dimensions (WxDxH): 457.2 x 228.6 x 44.5 mm, Weight: 2.14 kg. I/O ports: Output Connections -(2)IEC 320 C13; (3)IEC Jumpers; (1)IEC 320 C19 Input Connection Type IEC-320...","APC Rack Automatic Transfer Switch, Input : 230V , Input Connection Type : IEC-320 C20 , Cord Length : 8.2 feet ( 2.5 meters ) , Output : 230V , Output Connections : (2)IEC 320 C13, (3)IEC Jumpers, (1)IEC 320 C19
\r\nFeatures - 19 inch Rack-Mountable
\r\nIncludes - Rack Mounting Brackets, User Manual
\r\nOutput:
\r\nOutput Voltage(s) (main only)- 230 V
\r\nMaximum Total Current Draw per Phase - 16 A
\r\nOutput Connections - (2)IEC 320 C13; (3)IEC Jumpers ; (1)IEC 320 C19
\r\nOverload Protection
\r\nCord Length - 6.5, 8.2 feet ( 1.98, 2.5 meters )
\r\nInput:
\r\nNominal input voltage - 230 V
\r\nInput frequency - 50/60 Hz
\r\nInput Connection Type - IEC-320 C20
\r\nCord Length - 8.2 feet ( 2.5 meters )
\r\nMaximum Line Current per phase - 16.0 A
\r\nMaximum Input Current per phase - 16.0 A
\r\nLoad Capacity - 3680
\r\n","https://images.icecat.biz/img/norm/high/3246-3839.jpg","302x152","","","","","","","","","","","","Design","Product colour: Beige","Power","Nominal input voltage: 230 V","Output voltage: 230 V","Weight & dimensions","Dimensions (WxDxH): 457.2 x 228.6 x 44.5 mm","Weight: 2.14 kg","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -15 - 65 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Ports & interfaces","I/O ports: Output Connections -(2)IEC 320 C13; (3)IEC Jumpers; (1)IEC 320 C19 \nInput Connection Type IEC-320 C20\n"