"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34"
"","","32298647","","VTech","VM343","32298647","0882032145054|882032145054","Video Baby Monitors","2307","","","VM343","20240314181721","ICECAT","1","51295","https://images.icecat.biz/img/gallery/32298647_3816720913.jpg","500x500","https://images.icecat.biz/img/gallery_lows/32298647_3816720913.jpg","https://images.icecat.biz/img/gallery_mediums/32298647_3816720913.jpg","https://images.icecat.biz/img/gallery_thumbs/32298647_3816720913.jpg","","http://objects.icecat.biz/objects/mmo_32298647_1469532076_7794_10777.pdf","VTech VM343 video baby monitor 11811"" (300 m) Silver, White","Night Vision, Pan/Tilt/Zoom, 2-Way Audio, 4.3"", 25FPS","VTech VM343, IR, 25 fps, 11811"" (300 m), -135 - 135°, -60 - 60°, 24 channels","VTech VM343. LED type: IR, Frame rate: 25 fps. Maximum range: 11811"" (300 m), Pan range: -135 - 135°, Tilt angle range: -60 - 60°. Product color: Silver, White. Display diagonal: 4.3"", Display resolution: 480 x 272 pixels. Power source type: AC, Battery, Receiver current: 1 A, Transmitter current: 1 A","1,000 feet of range\nStay connected to your baby from another room or even outside with up to 1,000 feet of range so you can go about your day.\n\nAutomatic infrared night vision\nTen infrared LEDs automatically detect dim light, providing clear video even in dark rooms.\n\nFull-motion video\nWith up to 25 frames per second, you can see your child’s every move on clear, dynamic video.\n\nHigh-resolution, 4.3-inch color LCD\nNever miss a smile with the high-resolution, 4.3-inch color LCD screen.\n\nPan, tilt and zoom\nWatch as your little one moves about. The camera pans up to 270 degrees side-to-side and tilts as many as 120 degrees up and down.\n\nMultiple viewing options\nSystem supports viewing of up to four total cameras from one parent unit. Viewing modes include single view (one camera only), and patrol mode (single view that transitions to a different camera every seven seconds) to keep an eye on as many as four rooms at once.\n\n- Sound and motion activation mode\n- Rechargeable battery with low-battery alert on the parent unit\n- 9-level sound indicator\n- Volume control\n- Talk-back intercom\n- Temperature sensor\n- Vibrating sound-alert on the parent unit\n- Wall-mount bracket","https://images.icecat.biz/img/gallery/32298647_3816720913.jpg|https://images.icecat.biz/img/gallery/32298647_8422053022.jpg|https://images.icecat.biz/img/gallery/32298647_4292462467.jpg|https://images.icecat.biz/img/gallery/32298647_1158492199.jpg|https://images.icecat.biz/img/gallery/32298647_3697793446.jpg|https://images.icecat.biz/img/gallery/32298647_0072099763.jpg|https://images.icecat.biz/img/gallery/32298647_9532347219.jpg|https://images.icecat.biz/img/gallery/32298647_6846336264.jpg|https://images.icecat.biz/img/gallery/32298647_9691361490.jpg|https://images.icecat.biz/img/gallery/32298647_6802154577.jpg|https://images.icecat.biz/img/gallery/32298647_5079994548.jpg|https://images.icecat.biz/img/gallery/32298647_3078369691.jpg","500x500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500","|||||||||||","","","","","http://objects.icecat.biz/objects/32298647_2997059.mp4","","","","Camera","Night mode: Yes","Number of illumination LEDs: 10","LED type: IR","Frame rate: 25 fps","Performance","Maximum range: 11811"" (300 m)","Built-in microphone: Yes","Temperature sensor: Yes","Talkback function: Yes","Pan range: -135 - 135°","Tilt angle range: -60 - 60°","Channels quantity: 24 channels","Volume control: Digital","Noise detection: Yes","Motion sensor: Yes","Design","Product color: Silver, White","Indication","Battery charge indicator: Yes","Battery low indication: Yes","LED indicators: Yes","Display","Display diagonal: 4.3""","Touchscreen: No","Display resolution: 480 x 272 pixels","Power","Power source type: AC, Battery","Receiver current: 1 A","Transmitter current: 1 A","Battery technology: Lithium Polymer (LiPo)","Battery voltage: 3.7 V","Packaging content","Mounting kit: Yes"