"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28"
"","","3226","","APC","BP420SI","3226","","Uninterruptible Power Supplies (UPSs)","817","","","BACK-UPS 420 PRO 420VA","20221021101407","ICECAT","1","45391","https://images.icecat.biz/img/norm/high/3226-9357.jpg","500x443","https://images.icecat.biz/img/norm/low/3226-9357.jpg","https://images.icecat.biz/img/gallery_mediums/img_3226_medium_1480668504_7956_2323.jpg","https://images.icecat.biz/thumbs/3226.jpg","","","APC BACK-UPS 420 PRO 420VA uninterruptible power supply (UPS) 0.42 kVA 260 W","Back-UPS Pro 420VA","APC BACK-UPS 420 PRO 420VA, 0.42 kVA, 260 W, 320 J, 5.5 min, 13.5 min, (1) RBC2","APC BACK-UPS 420 PRO 420VA. Output power capacity: 0.42 kVA, Output power: 260 W, Surge energy rating: 320 J. Typical backup time at full load: 5.5 min, Typical backup time at half load: 13.5 min, Replacement battery cartridge: (1) RBC2. Product colour: Beige. Bundled software: CD with software. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, Output connections: (3)IEC 320 C13 (1)IEC 320 C13 (Surge) (2)IEC Jumpers","APC Back-UPS Pro, 420VA/260W, Input 230V/ Output 230V, Interface Port DB-9 RS-232
\r\nFeatures:
\r\nAddl Surge Protected Outlets, Automatic Voltage Regulation (AVR), Hot Swap Batteries, Intelligent Battery Management, Modem Protection, Overload Indicator, Overvoltage Correction, Replace Batt Indicator, Software \r\n","https://images.icecat.biz/img/norm/high/3226-9357.jpg","500x443","","","","","","","","","","Features","Output power capacity: 0.42 kVA","Output power: 260 W","Surge energy rating: 320 J","Battery","Typical backup time at full load: 5.5 min","Typical backup time at half load: 13.5 min","Replacement battery cartridge: (1) RBC2","Design","Product colour: Beige","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Packaging data","Bundled software: CD with software","Other features","Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof","Interface: DB-9 RS-232","Output connections: (3)IEC 320 C13 \n(1)IEC 320 C13 (Surge)\n \n(2)IEC Jumpers\n","Input connection type: IEC-320-C14 inlet","Dimensions (WxDxH): 119.4 x 368.3 x 167.6 mm","Nominal output voltage: 230 V","Output voltage note: Configurable for 220: 230 or 240 nominal output voltage","Filtering description: 0.3% IEEE/UL 1449","Nominal input voltage: 230 V"