"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23" "","","3205","","APC","BP1000I","3205","","Uninterruptible Power Supplies (UPSs)","817","","","Back-UPS Pro 1000VA Line-Interactive","20210809161636","ICECAT","1","98933","https://images.icecat.biz/img/norm/high/3205.jpg","327x203","https://images.icecat.biz/img/norm/low/3205.jpg","https://images.icecat.biz/img/gallery_mediums/img_3205_medium_1480668498_9274_2323.jpg","https://images.icecat.biz/thumbs/3205.jpg","","","APC Back-UPS Pro 1000VA Line-Interactive uninterruptible power supply (UPS) 1 kVA 670 W","APC Back-UPS Pro, 1000VA/670W, Input 230V/ Output 230V, Interface Port DB-9 RS-232","APC Back-UPS Pro 1000VA Line-Interactive, 1 kVA, 670 W, 320 J, 5,6 min, 15,7 min, APC Replacement Battery RBC6","APC Back-UPS Pro 1000VA Line-Interactive. Output power capacity: 1 kVA, Output power: 670 W, Surge energy rating: 320 J. Typical backup time at full load: 5,6 min, Typical backup time at half load: 15,7 min, Replacement battery cartridge: APC Replacement Battery RBC6. Product colour: Beige. Interface: DB-9 RS-232, Output connections: (4)IEC 320 C13 (2)IEC Jumpers, Input connection type: IEC-320-C14 inlet"," Features \r\nAutomatic Voltage Regulation (AVR), Hot Swap Batteries, Intelligent Battery Management, Network Data Line Surge Protection, Overload Indicator, Overvoltage Correction, Replace Batt Indicator\r\n Includes \r\nUser Manual","https://images.icecat.biz/img/norm/high/3205.jpg","327x203","","","","","","","","","","Features","Output power capacity: 1 kVA","Output power: 670 W","Surge energy rating: 320 J","Battery","Typical backup time at full load: 5,6 min","Typical backup time at half load: 15,7 min","Replacement battery cartridge: APC Replacement Battery RBC6","Design","Product colour: Beige","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Other features","Interface: DB-9 RS-232","Output connections: (4)IEC 320 C13 \n(2)IEC Jumpers","Input connection type: IEC-320-C14 inlet","Dimensions (WxDxH): 220 x 170 x 440 mm","Nominal output voltage: 230 V","Filtering description: 0.3% IEEE/UL 1449","Nominal input voltage: 230 V"