"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23" "","","3195","","APC","BK650MI","3195","","Uninterruptible Power Supplies (UPSs)","817","","","BK650MI","20210809161636","ICECAT","1","112087","https://images.icecat.biz/img/norm/high/3195-5737.jpg","500x484","https://images.icecat.biz/img/norm/low/3195-5737.jpg","https://images.icecat.biz/img/gallery_mediums/img_3195_medium_1480668497_354_2323.jpg","https://images.icecat.biz/thumbs/3195.jpg","","","APC BK650MI uninterruptible power supply (UPS) 0.65 kVA 400 W","APC Back-UPS, 650VA/400W, Input 230V/ Output 230V, Interface Port DB-9 RS-232","APC BK650MI, 0.65 kVA, 400 W, 300 J, 5.4 min, 15.4 min, APC Replacement Battery RBC4","APC BK650MI. Output power capacity: 0.65 kVA, Output power: 400 W, Surge energy rating: 300 J. Typical backup time at full load: 5.4 min, Typical backup time at half load: 15.4 min, Replacement battery cartridge: APC Replacement Battery RBC4. Product colour: Beige. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, Output connections: (3)IEC 320 C13 (1)IEC 320 C13 (Surge) (2)IEC Jumpers","APC Back-UPS, 650VA/400W, Input 230V/ Output 230V, Interface Port DB-9 RS-232\r\n Features \r\nAddl Surge Protected Outlets, Hot Swap Batteries \r\n Includes \r\nBasic UPS signalling RS-232 cable, CD with software, User Manual","https://images.icecat.biz/img/norm/high/3195-5737.jpg","500x484","","","","","","","","","","","","Features","Output power capacity: 0.65 kVA","Output power: 400 W","Surge energy rating: 300 J","Battery","Typical backup time at full load: 5.4 min","Typical backup time at half load: 15.4 min","Replacement battery cartridge: APC Replacement Battery RBC4","Design","Product colour: Beige","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Other features","Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof","Interface: DB-9 RS-232","Output connections: (3)IEC 320 C13 \n(1)IEC 320 C13 (Surge) \n(2)IEC Jumpers","Dimensions (WxDxH): 170 x 120 x 360 mm","Nominal output voltage: 230 V","Filtering description: 0.7% IEEE/UL 1449","Nominal input voltage: 230 V"