"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30"
"","","3183","","APC","SU2200RMI3U","3183","","Uninterruptible Power Supplies (UPSs)","817","","","Smart-UPS 2200VA RM 3U 230V","20210809161636","ICECAT","1","40591","https://images.icecat.biz/img/norm/high/3183-2356.jpg","300x150","https://images.icecat.biz/img/norm/low/3183-2356.jpg","https://images.icecat.biz/img/gallery_mediums/img_3183_medium_1480668496_4876_2323.jpg","https://images.icecat.biz/thumbs/3183.jpg","","","APC Smart-UPS 2200VA RM 3U 230V uninterruptible power supply (UPS) 2.2 kVA 1600 W","APC Smart-UPS 2200VA RM 3U 230V","APC Smart-UPS 2200VA RM 3U 230V, 2.2 kVA, 1600 W, 480 J, 6.8 min, 24.5 min, RBC12","APC Smart-UPS 2200VA RM 3U 230V. Output power capacity: 2.2 kVA, Output power: 1600 W, Surge energy rating: 480 J. Typical backup time at full load: 6.8 min, Typical backup time at half load: 24.5 min, Replacement battery cartridge: RBC12. Product color: Beige. Weight: 103.6 lbs (47 kg). Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, SmartSlot, Output connections: (8) IEC 320 C13 (1) IEC 320 C19 (3) IEC Jumpers","APC Smart-UPS, 2200VA/1600W, Input 230V/Output 230V, Interface Port DB-9 RS-232, SmartSlot, Rack Height 3 U
\r\nIncludes: CD with software, Rack Mounting Brackets, Smart UPS signalling RS-232 cable, User Manual
\r\n\r\nGeneral Features:
\r\nAdjustable voltage sensitivity, \r\nAdjustable voltage-transfer points, \r\nAudible Alarms, \r\nAutomatic restart of loads after UPS shutdown, \r\nAutomatic self-test, \r\nBoost and Trim Automatic Voltage Regulation (AVR), \r\nCold-start capable, \r\nGenerator Compatible, \r\nHot-swappable batteries, \r\nIntelligent Battery Management, \r\nLED status indicators, \r\nNetwork manageable, \r\nPower conditioning, \r\nPredictive failure notification, \r\nResettable circuit breakers, \r\nSafety-agency approved, \r\nSerial Connectivity, \r\nSmartSlot, \r\nTemperature-compensated battery charging. \r\n","https://images.icecat.biz/img/norm/high/3183-2356.jpg","300x150","","","","","","","","","","Features","Output power capacity: 2.2 kVA","Output power: 1600 W","Surge energy rating: 480 J","Emergency Power Off (EPO): Yes","Battery","Typical backup time at full load: 6.8 min","Typical backup time at half load: 24.5 min","Replacement battery cartridge: RBC12","Design","Product color: Beige","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 118110.2"" (0 - 3000 m)","Weight & dimensions","Weight: 103.6 lbs (47 kg)","Other features","Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof","Interface: DB-9 RS-232, SmartSlot","Output connections: (8) IEC 320 C13 \n \n(1) IEC 320 C19 \n(3) IEC Jumpers\n","Input connection type: IEC-320 C20, Schuko CEE 7 / EU1-16P, British BS1363A","Dimensions (WxDxH): 18.9 x 25.2 x 5.12"" (480 x 640 x 130 mm)","Nominal output voltage: 230 V","Output voltage note: Configurable for 220: 230 or 240 nominal output voltage","Filtering description: 0.3% IEEE/UL 1449","Nominal input voltage: 230 V","I/O ports: Available Smart Slot Interface Quantity - 1"