"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108"
"","","31095068","","Hannspree","HL247HGB","31095068","4711404021701|5057103033652","Computer Monitors","222","","","HL247HGB","20240527141749","ICECAT","1","453858","https://images.icecat.biz/img/gallery/31095068_5353035657.jpg","1024x1024","https://images.icecat.biz/img/gallery_lows/31095068_5353035657.jpg","https://images.icecat.biz/img/gallery_mediums/31095068_5353035657.jpg","https://images.icecat.biz/img/gallery_thumbs/31095068_5353035657.jpg","http://objects.icecat.biz/objects/mmo_31095068_1584005980_59_11833.pdf","http://objects.icecat.biz/objects/mmo_31095068_1584005951_3112_3363.pdf","Hannspree HL247HGB LED display 59.9 cm (23.6"") 1920 x 1080 pixels Full HD Black","23.6"" LED FHD, 16:9, 250cd/m2, 1000:1, 5ms, HDMI, D-Sub, DVI-D, RMS 3W","Hannspree HL247HGB, 59.9 cm (23.6""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","Hannspree HL247HGB. Display diagonal: 59.9 cm (23.6""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black","Protected LED for Education and Public environment\nAvailable in different sizes, our toughened Hard Glass fronted LED Monitors (7H hardness rating) are designed specifically for schools, colleges, universities but also Retail and Industrial applications offering protection from impacts and dirt for a long life solution.\n\nThe HL247HGB is a high quality 23.6” Monitor featuring a toughened safety glass fitted behind the bezel. The HL247HGB meets the increasing demands for Protected Economical Displays in the Education, Retail and Industrial applications.\n\nExtensive Connectivity\nThe HL247HGB features a host of connectivity options that include HDMI, DVI and D-Sub VGA for Full HD 1080p content transmission.\n\nSPEAKERS AND HEADPHONES\nThe HL247HGB is equipped with two high quality speakers. Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.\n\nDon’t want to disturb anybody? Plug your headset to the headphone socket and turn the volume up","https://images.icecat.biz/img/gallery/31095068_5353035657.jpg|https://images.icecat.biz/img/gallery/31095068_8737553946.jpg|https://images.icecat.biz/img/gallery/31095068_0753640077.jpg|https://images.icecat.biz/img/gallery/31095068_0544428417.jpg|https://images.icecat.biz/img/gallery/31095068_7698073183.jpg|https://images.icecat.biz/img/gallery/31095068_2828027593.jpg","1024x1024|1024x1024|4200x2800|4200x2967|2000x1482|3384x5508","|||||","","http://objects.icecat.biz/objects/mmo_31095068_1672257377_8345_6221.pdf|http://objects.icecat.biz/objects/31095068_16903972.jpeg","http://objects.icecat.biz/objects/mmo_31095068_1673373921_4074_1363.pdf","","https://www.youtube.com/watch?v=1iI2DPohPbs&feature=emb_logo","http://objects.icecat.biz/objects/mmo_31095068_1594728589_7814_4062.zip","","Protected LED for Education and Public environment|http://images.icecat.biz/img/bullets/31095068-5eea0ceb8981c969518410.jpg|Available in different sizes, our toughened Hard Glass fronted LED Monitors (7H hardness rating) are designed specifically for schools, colleges, universities but also Retail and Industrial applications offering protection from impacts and dirt for a long life solution.\n\nThe HL247HGB is a high quality 23.6” Monitor featuring a toughened safety glass fitted behind the bezel. The HL247HGB meets the increasing demands for Protected Economical Displays in the Education, Retail and Industrial applications.\n\nExtensive Connectivity|http://images.icecat.biz/img/bullets/31095068-5eea0d0164703012916162.jpg|The HL247HGB features a host of connectivity options that include HDMI, DVI and D-Sub VGA for Full HD 1080p content transmission.\n\nThe HL247HGB with its wide range of inputs ensures that everything from gaming to chatting with friends online is easily achieved. The various inputs ensure that your monitor is more compatible and ready to handle all of your content.\n\nSpeakers and Headphones|http://images.icecat.biz/img/bullets/31095068-5eea0d6087a8d230202906.jpg|The HL247HGB is equipped with two high quality speakers. Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.\n\nDon’t want to disturb anybody? Plug your headset to the headphone socket and turn the volume up","23.6” 16:9 LED Backlight Monitor|Hard Glass Protection (Hardness ≥7H|Full HD 1080P|1920 x 1080 WUXGA Resolution|80,000,000:1 Active Contrast|5ms Fast Response Time|VGA + DVI-D + HDMI Inputs|Built-In Stereo Speakers|Low Power Consumption|Multi-Video Modes|Tilt and Wall-Mountable (VESA)|ECO Friendly","394554","Display","Display diagonal: 59.9 cm (23.6"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: TFT","Response time: 5 ms","Screen shape: Flat","Contrast ratio (typical): 1000:1","Maximum refresh rate: 60 Hz","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Aspect ratio: 16:9","Contrast ratio (dynamic): 80000000:1","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0.2715 x 0.2715 mm","Horizontal scan range: 30 - 83 kHz","Vertical scan range: 56 - 75 Hz","Surface hardness: 7H","3D: No","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Game mode: Yes","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 3 W","Design","Market positioning: Business","Product colour: Black","Detachable stand: Yes","Feet colour: Black","Ports & interfaces","Built-in USB hub: No","HDMI: Yes","Headphone out: Yes","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","HDMI ports quantity: 1","Audio input: No","Headphone outputs: 1","Headphone connectivity: 3.5 mm","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: No","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Pivot: No","Swivelling: No","Tilt adjustment: Yes","Tilt angle range: -5 - 15°","On Screen Display (OSD): Yes","Number of OSD languages: 12","LED indicators: Power","Cable length: 1.5 m","Power","Energy efficiency class (SDR): F","Energy consumption (SDR) per 1000 hours: 21 kWh","Power consumption (standby): 0.31 W","Power consumption (off): 0.29 W","AC input voltage: 100 - 240 V","AC input frequency: 50/65 Hz","Energy efficiency scale: A to G","Annual energy consumption: 23.35 kWh","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 85%","Weight & dimensions","Width (with stand): 561 mm","Depth (with stand): 220 mm","Height (with stand): 399 mm","Weight (with stand): 5.2 kg","Packaging data","Package width: 614 mm","Package depth: 109 mm","Package height: 465 mm","Package weight: 6.3 kg","Package type: Box","Quantity per pack: 1 pc(s)","Packaging content","Stand included: Yes","Cables included: AC, Audio (3.5mm), VGA","Quick start guide: Yes","Manual: Yes","Other features","On/off switch: Yes","TV tuner integrated: No","ECO mode: Yes","Certification: CE","Thin Client","Thin client installed: No","Logistics data","Harmonized System (HS) code: 85285210","Power","European Product Registry for Energy Labelling (EPREL) code: 394554","Other features","Transmission rate: 88","Energy efficiency class (old): A"