"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76"
"","","30946041","","Samsung","LH40DCEPLGC","30946041","8806088134666","Signage Displays","2672","","","LH40DCEPLGC","20240314195040","ICECAT","1","181158","https://images.icecat.biz/img/gallery/30946041_0960129685.jpg","3000x2000","https://images.icecat.biz/img/gallery_lows/30946041_0960129685.jpg","https://images.icecat.biz/img/gallery_mediums/30946041_0960129685.jpg","https://images.icecat.biz/img/gallery_thumbs/30946041_0960129685.jpg","","","Samsung LH40DCEPLGC signage display Digital signage flat panel 101,6 cm (40"") LED 350 cd/m² Full HD Black 16/7","40"" FHD D-LED (1920 x 1080 px), 350 cd/m², 8 ms, HDMI, DVI-D, D-Sub, USB, LAN, 6.9 kg","Samsung LH40DCEPLGC, Digital signage flat panel, 101,6 cm (40""), LED, 1920 x 1080 pixels, 16/7","Samsung LH40DCEPLGC. Product design: Digital signage flat panel. Display diagonal: 101,6 cm (40""), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Product colour: Black","Simple and reliable, Samsung DC-E Series commercial grade digital signage showcases a slim, sleek design and excellent full HD image quality in an affordable fashion. It features enhanced connectivity options including DVI, Component and Composite inputs, while meeting your most demanding budget needs.\n\nHigh Image Quality and Energy-Saving\nDirect-lit LED technology provides the brilliant image quality and energy savings advantages of LED technology, along with the uniform brightness typical of CCFL displays.\n\nEnhanced Connectivity Options\nDVI, Component and Composite inputs provide enhanced connectivity to meet your business' digital signage needs.\n\nCommercial Reliability\nWhile the DC-E Series displays are our most affordable commercial grade displays, they’re also every bit as reliable as our most expensive display panels. We demonstrate our confidence in the quality of our product with a 3-year onsite warranty.","https://images.icecat.biz/img/gallery/30946041_0960129685.jpg|https://images.icecat.biz/img/gallery/30946041_1618745385.jpg|https://images.icecat.biz/img/gallery/30946041_1587137067.jpg|https://images.icecat.biz/img/gallery/30946041_6888316702.jpg|https://images.icecat.biz/img/gallery/30946041_0332924195.jpg|https://images.icecat.biz/img/gallery/30946041_3877751488.jpg|https://images.icecat.biz/img/gallery/30946041_6948696325.jpg|https://images.icecat.biz/img/gallery/30946041_5004580983.jpg|https://images.icecat.biz/img/gallery/30946041_8782084975.jpg","3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|1000x2000|400x2000|1400x2000|1400x2000","||||||||","","http://objects.icecat.biz/objects/mmo_30946041_1467029764_6426_15410.pdf","http://objects.icecat.biz/objects/mmo_30946041_1467029772_3464_15414.pdf","","","","","","Display","Display diagonal: 101,6 cm (40"")","Display technology: LED","Display resolution: 1920 x 1080 pixels","Display brightness: 350 cd/m²","HD type: Full HD","Touchscreen: No","LED backlighting type: Direct-LED BLU","Native aspect ratio: 16:9","Response time: 8 ms","Contrast ratio (typical): 5000:1","Dynamic contrast ratio marketing name: Mega Contrast","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Display number of colours: 16.78 million colours","Pixel pitch: 0,15375 x 0,46125 mm","Active display area (W x H): 885,6 x 498,15 mm","Horizontal scan range: 30 - 81 kHz","Vertical scan range: 48 - 75 Hz","Colour gamut: 72%","Ports & interfaces","HDMI ports quantity: 2","DVI port: Yes","Ethernet LAN: Yes","DVI-D ports quantity: 1","VGA (D-Sub) input ports: 1","Ethernet LAN (RJ-45) ports: 1","Composite video in: 1","Audio (L/R) in: 1","RS-232C: Yes","Remote (IR) input: 1","Card reader integrated: No","Audio","Built-in speaker(s): Yes","Number of built-in speakers: 2","RMS rated power: 20 W","Design","Product design: Digital signage flat panel","Product colour: Black","VESA mounting: Yes","Panel mounting interface: 200 x 200 mm","Bezel width (bottom): 1,5 cm","Bezel width (side): 1,05 cm","Bezel width (top): 1,05 cm","Performance","Operating hours (hours/days): 16/7","Power","Power consumption (typical): 75 W","Power consumption (max): 121 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Heat dissipation: 1407,8 BTU/h","Computer system","Computer system: No","Weight & dimensions","Width: 906,6 mm","Depth: 49,9 mm","Height: 524,7 mm","Weight: 6,9 kg","Packaging data","Package width: 1012 mm","Package depth: 605 mm","Package height: 138 mm","Package weight: 9,2 kg","Packaging content","Handheld remote control: Yes","Batteries included: Yes","Cables included: AC","Warranty card: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Other features","Quick start guide: Yes","Dot clock scanning frequency: 148,5 MHz","Energy efficiency class (old): B"